TE Connectivity Modular Terminal Blocks 1SNK516151R0000

Description
Body Features Primary Product Color : Green & Yellow Product Weight : 83 G  [3.268 OZ ] Configuration Features Block Function : Ground Gauge Type : Dia.11 Number of Circuits : 1 Number of Levels : 1 Number of Positions : 2 Dimensions Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (MMSQ) : 1 - 50 Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (AWG) : 18 - 0 Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (MMSQ) : 1 - 50 Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (AWG) : 18 - 0 Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (MMSQ) : 1 - 50 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (AWG) : 18 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : 1 - 50 Main Circuit Capacity - 2 Flexible Conductors per Screw Clamp (MMSQ) : 1 - 25 Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp (AWG) : 18 - 4 Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp (MMSQ) : 1 - 25 Main Circuit Capacity - Twin Ferrule per Screw Clamp (AWG) : 18 - 4 Main Circuit Capacity - Twin Ferrule per Screw Clamp (MMSQ) : 1 - 16 Product Depth : 61.2 MM  [2.409 INCH ] Product Height : 63.6 MM  [2.504 INCH ] Product Spacing : 16 MM  [.63 INCH ] Wire Size (MMSQ) : 50 Wire Size (AWG) : 1 Wire Stripping Length : 17 MM  [.669 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (V) : 2200 Impulse Withstanding Voltage Rating (IEC) (V) : 8000 Short-Time Withstanding Current Rating @ 1s (AMP) : 6000 Housing Features Housing Material : Polyamide Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-15, TH35-7.5 Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Modular Terminal Block Product Type : Screw Clamp Terminal Block Termination Features Termination Method to Wire & Cable : Screw Terminal Usage Conditions Installation Temperature Range : -5 - 40 DEGC  [23 - 104 DEGF ] Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Green & Yellow Product Weight : 83 G  [3.268 OZ ] Configuration Features Block Function : Ground Gauge Type : Dia.11 Number of Circuits : 1 Number of Levels : 1 Number of Positions : 2 Dimensions Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (MMSQ) : 1 - 50 Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (AWG) : 18 - 0 Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (MMSQ) : 1 - 50 Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (AWG) : 18 - 0 Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (MMSQ) : 1 - 50 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (AWG) : 18 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : 1 - 50 Main Circuit Capacity - 2 Flexible Conductors per Screw Clamp (MMSQ) : 1 - 25 Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp (AWG) : 18 - 4 Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp (MMSQ) : 1 - 25 Main Circuit Capacity - Twin Ferrule per Screw Clamp (AWG) : 18 - 4 Main Circuit Capacity - Twin Ferrule per Screw Clamp (MMSQ) : 1 - 16 Product Depth : 61.2 MM  [2.409 INCH ] Product Height : 63.6 MM  [2.504 INCH ] Product Spacing : 16 MM  [.63 INCH ] Wire Size (MMSQ) : 50 Wire Size (AWG) : 1 Wire Stripping Length : 17 MM  [.669 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (V) : 2200 Impulse Withstanding Voltage Rating (IEC) (V) : 8000 Short-Time Withstanding Current Rating @ 1s (AMP) : 6000 Housing Features Housing Material : Polyamide Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-15, TH35-7.5 Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Modular Terminal Block Product Type : Screw Clamp Terminal Block Termination Features Termination Method to Wire & Cable : Screw Terminal Usage Conditions Installation Temperature Range : -5 - 40 DEGC  [23 - 104 DEGF ] Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Terminal Blocks - 1SNK516151R0000 - TE Connectivity
Berwyn, PA, United States
Modular Terminal Blocks
1SNK516151R0000
Modular Terminal Blocks 1SNK516151R0000
Body Features Primary Product Color : Green & Yellow Product Weight : 83 G  [3.268 OZ ] Configuration Features Block Function : Ground Gauge Type : Dia.11 Number of Circuits : 1 Number of Levels : 1 Number of Positions : 2 Dimensions Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (MMSQ) : 1 - 50 Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (AWG) : 18 - 0 Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (MMSQ) : 1 - 50 Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (AWG) : 18 - 0 Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (MMSQ) : 1 - 50 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (AWG) : 18 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : 1 - 50 Main Circuit Capacity - 2 Flexible Conductors per Screw Clamp (MMSQ) : 1 - 25 Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp (AWG) : 18 - 4 Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp (MMSQ) : 1 - 25 Main Circuit Capacity - Twin Ferrule per Screw Clamp (AWG) : 18 - 4 Main Circuit Capacity - Twin Ferrule per Screw Clamp (MMSQ) : 1 - 16 Product Depth : 61.2 MM  [2.409 INCH ] Product Height : 63.6 MM  [2.504 INCH ] Product Spacing : 16 MM  [.63 INCH ] Wire Size (MMSQ) : 50 Wire Size (AWG) : 1 Wire Stripping Length : 17 MM  [.669 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (V) : 2200 Impulse Withstanding Voltage Rating (IEC) (V) : 8000 Short-Time Withstanding Current Rating @ 1s (AMP) : 6000 Housing Features Housing Material : Polyamide Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-15, TH35-7.5 Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Modular Terminal Block Product Type : Screw Clamp Terminal Block Termination Features Termination Method to Wire & Cable : Screw Terminal Usage Conditions Installation Temperature Range : -5 - 40 DEGC  [23 - 104 DEGF ] Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]

Body Features


  • Primary Product Color : Green & Yellow
  • Product Weight : 83 G  [3.268 OZ ]

Configuration Features


  • Block Function : Ground
  • Gauge Type : Dia.11
  • Number of Circuits : 1
  • Number of Levels : 1
  • Number of Positions : 2

Dimensions


  • Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (MMSQ) : 1 - 50
  • Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (AWG) : 18 - 0
  • Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (MMSQ) : 1 - 50
  • Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (AWG) : 18 - 0
  • Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (MMSQ) : 1 - 50
  • Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (AWG) : 18
  • Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : 1 - 50
  • Main Circuit Capacity - 2 Flexible Conductors per Screw Clamp (MMSQ) : 1 - 25
  • Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp (AWG) : 18 - 4
  • Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp (MMSQ) : 1 - 25
  • Main Circuit Capacity - Twin Ferrule per Screw Clamp (AWG) : 18 - 4
  • Main Circuit Capacity - Twin Ferrule per Screw Clamp (MMSQ) : 1 - 16
  • Product Depth : 61.2 MM  [2.409 INCH ]
  • Product Height : 63.6 MM  [2.504 INCH ]
  • Product Spacing : 16 MM  [.63 INCH ]
  • Wire Size (MMSQ) : 50
  • Wire Size (AWG) : 1
  • Wire Stripping Length : 17 MM  [.669 INCH ]

Electrical Characteristics


  • Dielectric Withstanding Voltage (Max) (V) : 2200
  • Impulse Withstanding Voltage Rating (IEC) (V) : 8000
  • Short-Time Withstanding Current Rating @ 1s (AMP) : 6000

Housing Features


  • Housing Material : Polyamide

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : DIN Rail
  • DIN Rail Mounting Type : TH35-15, TH35-7.5

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Modular Terminal Block Product Type : Screw Clamp Terminal Block

Termination Features


  • Termination Method to Wire & Cable : Screw Terminal

Usage Conditions


  • Installation Temperature Range : -5 - 40 DEGC  [23 - 104 DEGF ]
  • Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Buy Now Datasheet
Terminal Block, Din Rail, 2Pos, 50Mm2 Rohs Compliant Entrelec Te Connectivity - 76AH6202 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 2Pos, 50Mm2 Rohs Compliant Entrelec Te Connectivity
76AH6202
Terminal Block, Din Rail, 2Pos, 50Mm2 Rohs Compliant Entrelec Te Connectivity 76AH6202
TERMINAL BLOCK, DIN RAIL, 2POS, 50MM2 ROHS COMPLIANT: YES

TERMINAL BLOCK, DIN RAIL, 2POS, 50MM2 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 1SNK516151R0000 76AH6202
Product Name Modular Terminal Blocks Terminal Block, Din Rail, 2Pos, 50Mm2 Rohs Compliant Entrelec Te Connectivity
Approvals EU RoHS Compliant
Operating Temperature -55 to 110 C (-67 to 230 F)
# of Contacts 2
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546158-1 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature 0 to 105 C (32 to 221 F)
View Details
3 suppliers
Barrier Strips - 1-1546821-8 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 18
View Details
Barrier Strips - 1-1546311-6 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
3 suppliers