TE ConnectivityModular Terminal Blocks1SNK516062R0000
Description
Body Features Product Weight : 30 G [1.05 OZ ]
Configuration Features Block Function : Feed-Through
Dimensions Product Depth : 60.3 MM [2.37 INCH ] Product Height : 55.8 MM [2.2 INCH ] Product Length : 60.3 MM [2.37 INCH ] Product Width : 16 MM [.629 INCH ]
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : DIN Rail
Operation/Applicatio
n Circuit Application : Signal
Product Type Features Modular Terminal Block Product Type : Screw Clamp Terminal Block
Usage Conditions Operating Temperature Range : -55 - 110 DEGC [-67 - 230 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Product Weight : 30 G [1.05 OZ ]
Configuration Features Block Function : Feed-Through
Dimensions Product Depth : 60.3 MM [2.37 INCH ] Product Height : 55.8 MM [2.2 INCH ] Product Length : 60.3 MM [2.37 INCH ] Product Width : 16 MM [.629 INCH ]
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : DIN Rail
Operation/Applicatio
n Circuit Application : Signal
Product Type Features Modular Terminal Block Product Type : Screw Clamp Terminal Block
Usage Conditions Operating Temperature Range : -55 - 110 DEGC [-67 - 230 DEGF ]
Body Features Product Weight : 30 G [1.05 OZ ]
Configuration Features Block Function : Feed-Through
Dimensions Product Depth : 60.3 MM [2.37 INCH ] Product Height : 55.8 MM [2.2 INCH ] Product Length : 60.3 MM [2.37 INCH ] Product Width : 16 MM [.629 INCH ]
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : DIN Rail
Operation/Applicatio
n Circuit Application : Signal
Product Type Features Modular Terminal Block Product Type : Screw Clamp Terminal Block
Usage Conditions Operating Temperature Range : -55 - 110 DEGC [-67 - 230 DEGF ]
Body Features
Product Weight : 30 G [1.05 OZ ]
Configuration Features
Block Function : Feed-Through
Dimensions
Product Depth : 60.3 MM [2.37 INCH ]
Product Height : 55.8 MM [2.2 INCH ]
Product Length : 60.3 MM [2.37 INCH ]
Product Width : 16 MM [.629 INCH ]
Industry Standards
UL Flammability Rating : UL 94V-0
Mechanical Attachment
Connector Mounting Type : DIN Rail
Operation/Application
Circuit Application : Signal
Product Type Features
Modular Terminal Block Product Type : Screw Clamp Terminal Block
Usage Conditions
Operating Temperature Range : -55 - 110 DEGC [-67 - 230 DEGF ]