TE Connectivity Modular Terminal Blocks 1SNK516061R0000

Description
Body Features Product Weight : 30 G  [1.05 OZ ] Configuration Features Block Function : Feed-Through Dimensions Product Depth : 60.3 MM  [2.37 INCH ] Product Height : 55.8 MM  [2.2 INCH ] Product Length : 60.3 MM  [2.37 INCH ] Product Width : 16 MM  [.629 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail Operation/Applicatio n Circuit Application : Signal Product Type Features Modular Terminal Block Product Type : Screw Clamp Terminal Block Usage Conditions Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Request a Quote
Description
Body Features Product Weight : 30 G  [1.05 OZ ] Configuration Features Block Function : Feed-Through Dimensions Product Depth : 60.3 MM  [2.37 INCH ] Product Height : 55.8 MM  [2.2 INCH ] Product Length : 60.3 MM  [2.37 INCH ] Product Width : 16 MM  [.629 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail Operation/Applicatio n Circuit Application : Signal Product Type Features Modular Terminal Block Product Type : Screw Clamp Terminal Block Usage Conditions Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Modular Terminal Blocks - 1SNK516061R0000 - TE Connectivity
Berwyn, PA, United States
Modular Terminal Blocks
1SNK516061R0000
Modular Terminal Blocks 1SNK516061R0000
Body Features Product Weight : 30 G  [1.05 OZ ] Configuration Features Block Function : Feed-Through Dimensions Product Depth : 60.3 MM  [2.37 INCH ] Product Height : 55.8 MM  [2.2 INCH ] Product Length : 60.3 MM  [2.37 INCH ] Product Width : 16 MM  [.629 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail Operation/Applicatio n Circuit Application : Signal Product Type Features Modular Terminal Block Product Type : Screw Clamp Terminal Block Usage Conditions Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]

Body Features


  • Product Weight : 30 G  [1.05 OZ ]

Configuration Features


  • Block Function : Feed-Through

Dimensions


  • Product Depth : 60.3 MM  [2.37 INCH ]
  • Product Height : 55.8 MM  [2.2 INCH ]
  • Product Length : 60.3 MM  [2.37 INCH ]
  • Product Width : 16 MM  [.629 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : DIN Rail

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Modular Terminal Block Product Type : Screw Clamp Terminal Block

Usage Conditions


  • Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Terminal Blocks
Product Number 1SNK516061R0000
Product Name Modular Terminal Blocks
Approvals EU RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1-1546108-7 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Barrier Strips - 1-1546841-0 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 10
View Details