TE Connectivity Modular Terminal Blocks 1SNK516030R0000

Description
Body Features Primary Product Color : Orange Product Weight : 53.4 G  [2.102 OZ ] Configuration Features Block Function : Feed-Through Gauge Type : A9-B9 Number of Circuits : 1 Number of Levels : 1 Number of Positions : 2 Dimensions Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (AWG) : 10 - 0 Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (MMSQ) : 6 - 35 Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (AWG) : 10 - 2 Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (MMSQ) : 4 - 35 Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (AWG) : 10 - 2 Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (MMSQ) : 4 - 35 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (AWG) : 10 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : 6 - 35 Main Circuit Capacity - 2 Flexible Conductors per Screw Clamp (AWG) : 10 - 6 Main Circuit Capacity - 2 Flexible Conductors per Screw Clamp (MMSQ) : 6 - 16 Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp (AWG) : 10 - 6 Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp (MMSQ) : 6 - 16 Main Circuit Capacity - Twin Ferrule per Screw Clamp (AWG) : 12 - 8 Main Circuit Capacity - Twin Ferrule per Screw Clamp (MMSQ) : 4 - 10 Product Depth : 54.3 MM  [2.138 INCH ] Product Height : 59 MM  [2.323 INCH ] Product Length : 54.3 MM  [2.14 INCH ] Product Spacing : 16 MM  [.63 INCH ] Tool Size : 6.5 MM  [.256 INCH ] Wire Stripping Length : 17 MM  [.669 INCH ] Electrical Characteristics Current Rating (CSA) (AMP) : 150 Current Rating (IEC) (AMP) : 125 Current Rating (UL) (AMP) : 150 Dielectric Withstanding Voltage (Max) (V) : 2200 Impulse Withstanding Voltage Rating (IEC) (V) : 8000 Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 600 Power Loss (WATT) : 4 Short-Time Withstanding Current Rating @ 1s (AMP) : 4200 Voltage Rating (CSA) (V) : 600 Voltage Rating (IEC) (V) : 1000 Housing Features Housing Material : Polyamide Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-15, TH35-7.5 Product Type Features Modular Terminal Block Product Type : Screw Clamp Terminal Block Usage Conditions Installation Temperature Range : -5 - 40 DEGC  [23 - 104 DEGF ] Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Orange Product Weight : 53.4 G  [2.102 OZ ] Configuration Features Block Function : Feed-Through Gauge Type : A9-B9 Number of Circuits : 1 Number of Levels : 1 Number of Positions : 2 Dimensions Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (AWG) : 10 - 0 Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (MMSQ) : 6 - 35 Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (AWG) : 10 - 2 Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (MMSQ) : 4 - 35 Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (AWG) : 10 - 2 Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (MMSQ) : 4 - 35 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (AWG) : 10 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : 6 - 35 Main Circuit Capacity - 2 Flexible Conductors per Screw Clamp (AWG) : 10 - 6 Main Circuit Capacity - 2 Flexible Conductors per Screw Clamp (MMSQ) : 6 - 16 Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp (AWG) : 10 - 6 Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp (MMSQ) : 6 - 16 Main Circuit Capacity - Twin Ferrule per Screw Clamp (AWG) : 12 - 8 Main Circuit Capacity - Twin Ferrule per Screw Clamp (MMSQ) : 4 - 10 Product Depth : 54.3 MM  [2.138 INCH ] Product Height : 59 MM  [2.323 INCH ] Product Length : 54.3 MM  [2.14 INCH ] Product Spacing : 16 MM  [.63 INCH ] Tool Size : 6.5 MM  [.256 INCH ] Wire Stripping Length : 17 MM  [.669 INCH ] Electrical Characteristics Current Rating (CSA) (AMP) : 150 Current Rating (IEC) (AMP) : 125 Current Rating (UL) (AMP) : 150 Dielectric Withstanding Voltage (Max) (V) : 2200 Impulse Withstanding Voltage Rating (IEC) (V) : 8000 Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 600 Power Loss (WATT) : 4 Short-Time Withstanding Current Rating @ 1s (AMP) : 4200 Voltage Rating (CSA) (V) : 600 Voltage Rating (IEC) (V) : 1000 Housing Features Housing Material : Polyamide Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-15, TH35-7.5 Product Type Features Modular Terminal Block Product Type : Screw Clamp Terminal Block Usage Conditions Installation Temperature Range : -5 - 40 DEGC  [23 - 104 DEGF ] Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Terminal Blocks - 1SNK516030R0000 - TE Connectivity
Berwyn, PA, United States
Modular Terminal Blocks
1SNK516030R0000
Modular Terminal Blocks 1SNK516030R0000
Body Features Primary Product Color : Orange Product Weight : 53.4 G  [2.102 OZ ] Configuration Features Block Function : Feed-Through Gauge Type : A9-B9 Number of Circuits : 1 Number of Levels : 1 Number of Positions : 2 Dimensions Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (AWG) : 10 - 0 Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (MMSQ) : 6 - 35 Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (AWG) : 10 - 2 Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (MMSQ) : 4 - 35 Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (AWG) : 10 - 2 Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (MMSQ) : 4 - 35 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (AWG) : 10 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : 6 - 35 Main Circuit Capacity - 2 Flexible Conductors per Screw Clamp (AWG) : 10 - 6 Main Circuit Capacity - 2 Flexible Conductors per Screw Clamp (MMSQ) : 6 - 16 Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp (AWG) : 10 - 6 Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp (MMSQ) : 6 - 16 Main Circuit Capacity - Twin Ferrule per Screw Clamp (AWG) : 12 - 8 Main Circuit Capacity - Twin Ferrule per Screw Clamp (MMSQ) : 4 - 10 Product Depth : 54.3 MM  [2.138 INCH ] Product Height : 59 MM  [2.323 INCH ] Product Length : 54.3 MM  [2.14 INCH ] Product Spacing : 16 MM  [.63 INCH ] Tool Size : 6.5 MM  [.256 INCH ] Wire Stripping Length : 17 MM  [.669 INCH ] Electrical Characteristics Current Rating (CSA) (AMP) : 150 Current Rating (IEC) (AMP) : 125 Current Rating (UL) (AMP) : 150 Dielectric Withstanding Voltage (Max) (V) : 2200 Impulse Withstanding Voltage Rating (IEC) (V) : 8000 Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 600 Power Loss (WATT) : 4 Short-Time Withstanding Current Rating @ 1s (AMP) : 4200 Voltage Rating (CSA) (V) : 600 Voltage Rating (IEC) (V) : 1000 Housing Features Housing Material : Polyamide Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-15, TH35-7.5 Product Type Features Modular Terminal Block Product Type : Screw Clamp Terminal Block Usage Conditions Installation Temperature Range : -5 - 40 DEGC  [23 - 104 DEGF ] Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]

Body Features


  • Primary Product Color : Orange
  • Product Weight : 53.4 G  [2.102 OZ ]

Configuration Features


  • Block Function : Feed-Through
  • Gauge Type : A9-B9
  • Number of Circuits : 1
  • Number of Levels : 1
  • Number of Positions : 2

Dimensions


  • Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (AWG) : 10 - 0
  • Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (MMSQ) : 6 - 35
  • Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (AWG) : 10 - 2
  • Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (MMSQ) : 4 - 35
  • Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (AWG) : 10 - 2
  • Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (MMSQ) : 4 - 35
  • Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (AWG) : 10
  • Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : 6 - 35
  • Main Circuit Capacity - 2 Flexible Conductors per Screw Clamp (AWG) : 10 - 6
  • Main Circuit Capacity - 2 Flexible Conductors per Screw Clamp (MMSQ) : 6 - 16
  • Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp (AWG) : 10 - 6
  • Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp (MMSQ) : 6 - 16
  • Main Circuit Capacity - Twin Ferrule per Screw Clamp (AWG) : 12 - 8
  • Main Circuit Capacity - Twin Ferrule per Screw Clamp (MMSQ) : 4 - 10
  • Product Depth : 54.3 MM  [2.138 INCH ]
  • Product Height : 59 MM  [2.323 INCH ]
  • Product Length : 54.3 MM  [2.14 INCH ]
  • Product Spacing : 16 MM  [.63 INCH ]
  • Tool Size : 6.5 MM  [.256 INCH ]
  • Wire Stripping Length : 17 MM  [.669 INCH ]

Electrical Characteristics


  • Current Rating (CSA) (AMP) : 150
  • Current Rating (IEC) (AMP) : 125
  • Current Rating (UL) (AMP) : 150
  • Dielectric Withstanding Voltage (Max) (V) : 2200
  • Impulse Withstanding Voltage Rating (IEC) (V) : 8000
  • Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 600
  • Power Loss (WATT) : 4
  • Short-Time Withstanding Current Rating @ 1s (AMP) : 4200
  • Voltage Rating (CSA) (V) : 600
  • Voltage Rating (IEC) (V) : 1000

Housing Features


  • Housing Material : Polyamide

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : DIN Rail
  • DIN Rail Mounting Type : TH35-15, TH35-7.5

Product Type Features


  • Modular Terminal Block Product Type : Screw Clamp Terminal Block

Usage Conditions


  • Installation Temperature Range : -5 - 40 DEGC  [23 - 104 DEGF ]
  • Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Terminal Blocks
Product Number 1SNK516030R0000
Product Name Modular Terminal Blocks
Approvals EU RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546463-1 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
PCB Terminal Blocks - 1-1546105-5 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Barrier Strips - 1-1437666-1 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 9
View Details