Body Features Primary Product Color : Blue Product Weight : 52.9 G [2.083 OZ ]
Configuration Features Block Function : Feed-Through Gauge Type : Dia.11 Number of Circuits : 1 Number of Levels : 1 Number of Positions : 2
Dimensions Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (MMSQ) : 1 - 50 Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (AWG) : 18 - 0 Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (MMSQ) : 1 - 50 Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (AWG) : 18 - 0 Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (MMSQ) : 1 - 50 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (AWG) : 18 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : 1 - 50 Main Circuit Capacity - 2 Flexible Conductors per Screw Clamp (MMSQ) : 1 - 25 Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp (AWG) : 18 - 4 Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp (MMSQ) : 1 - 25 Main Circuit Capacity - Twin Ferrule per Screw Clamp (AWG) : 18 - 4 Main Circuit Capacity - Twin Ferrule per Screw Clamp (MMSQ) : 1 - 16 Product Depth : 60.2 MM [2.37 INCH ] Product Height : 63.6 MM [2.504 INCH ] Product Spacing : 16 MM [.63 INCH ] Tool Size : 6.5 MM [.256 INCH ] Wire Stripping Length : 17 MM [.669 INCH ]
Electrical Characteristics Current Rating (CSA) (AMP) : 140 Current Rating (IEC) (AMP) : 150 Current Rating (UL) (AMP) : 140 Dielectric Withstanding Voltage (Max) (V) : 2200 Impulse Withstanding Voltage Rating (IEC) (V) : 8000 Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 1000 Power Loss (WATT) : 4.8 Short-Time Withstanding Current Rating @ 1s (AMP) : 6000 Voltage Rating (CSA) (V) : 1000 Voltage Rating (IEC) (V) : 1000
Housing Features Housing Material : Polyamide
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-7.5, TH35-15
Product Type Features Modular Terminal Block Product Type : Screw Clamp Terminal Block
Usage Conditions Installation Temperature Range : -5 - 40 DEGC [23 - 104 DEGF ] Operating Temperature Range : -55 - 110 DEGC [-67 - 230 DEGF ]
Body Features
- Primary Product Color : Blue
- Product Weight : 52.9 G [2.083 OZ ]
Configuration Features
- Block Function : Feed-Through
- Gauge Type : Dia.11
- Number of Circuits : 1
- Number of Levels : 1
- Number of Positions : 2
Dimensions
- Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (MMSQ) : 1 - 50
- Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (AWG) : 18 - 0
- Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (MMSQ) : 1 - 50
- Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (AWG) : 18 - 0
- Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (MMSQ) : 1 - 50
- Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (AWG) : 18
- Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : 1 - 50
- Main Circuit Capacity - 2 Flexible Conductors per Screw Clamp (MMSQ) : 1 - 25
- Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp (AWG) : 18 - 4
- Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp (MMSQ) : 1 - 25
- Main Circuit Capacity - Twin Ferrule per Screw Clamp (AWG) : 18 - 4
- Main Circuit Capacity - Twin Ferrule per Screw Clamp (MMSQ) : 1 - 16
- Product Depth : 60.2 MM [2.37 INCH ]
- Product Height : 63.6 MM [2.504 INCH ]
- Product Spacing : 16 MM [.63 INCH ]
- Tool Size : 6.5 MM [.256 INCH ]
- Wire Stripping Length : 17 MM [.669 INCH ]
Electrical Characteristics
- Current Rating (CSA) (AMP) : 140
- Current Rating (IEC) (AMP) : 150
- Current Rating (UL) (AMP) : 140
- Dielectric Withstanding Voltage (Max) (V) : 2200
- Impulse Withstanding Voltage Rating (IEC) (V) : 8000
- Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 1000
- Power Loss (WATT) : 4.8
- Short-Time Withstanding Current Rating @ 1s (AMP) : 6000
- Voltage Rating (CSA) (V) : 1000
- Voltage Rating (IEC) (V) : 1000
Housing Features
- Housing Material : Polyamide
Industry Standards
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Connector Mounting Type : DIN Rail
- DIN Rail Mounting Type : TH35-7.5, TH35-15
Product Type Features
- Modular Terminal Block Product Type : Screw Clamp Terminal Block
Usage Conditions
- Installation Temperature Range : -5 - 40 DEGC [23 - 104 DEGF ]
- Operating Temperature Range : -55 - 110 DEGC [-67 - 230 DEGF ]