TE Connectivity Modular Terminal Blocks 1SNK516020R0000

Description
Body Features Primary Product Color : Blue Product Weight : 53.4 G  [2.102 OZ ] Configuration Features Block Function : Feed-Through Gauge Type : A9-B9 Number of Circuits : 1 Number of Levels : 1 Number of Positions : 2 Dimensions Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (AWG) : 10 - 0 Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (MMSQ) : 6 - 35 Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (AWG) : 10 - 2 Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (MMSQ) : 4 - 35 Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (AWG) : 10 - 2 Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (MMSQ) : 4 - 35 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (AWG) : 10 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : 6 - 35 Main Circuit Capacity - 2 Flexible Conductors per Screw Clamp (AWG) : 10 - 6 Main Circuit Capacity - 2 Flexible Conductors per Screw Clamp (MMSQ) : 6 - 16 Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp (AWG) : 10 - 6 Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp (MMSQ) : 6 - 16 Main Circuit Capacity - Twin Ferrule per Screw Clamp (AWG) : 12 - 8 Main Circuit Capacity - Twin Ferrule per Screw Clamp (MMSQ) : 4 - 10 Product Depth : 54.3 MM  [2.138 INCH ] Product Height : 59 MM  [2.323 INCH ] Product Length : 54.3 MM  [2.14 INCH ] Product Spacing : 16 MM  [.63 INCH ] Wire Size (MMSQ) : 35 Wire Size (AWG) : 2 Wire Stripping Length : 17 MM  [.669 INCH ] Electrical Characteristics Current Rating (CSA) (AMP) : 150 Current Rating (IEC) (AMP) : 125 Current Rating (UL) (AMP) : 150 Dielectric Withstanding Voltage (Max) (V) : 2200 Impulse Withstanding Voltage Rating (IEC) (V) : 8000 Operating Voltage (VAC) : 600 Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 600 Power Loss (WATT) : 4 Short-Time Withstanding Current Rating @ 1s (AMP) : 4200 Voltage Rating (CSA) (V) : 600 Voltage Rating (IEC) (V) : 1000 Housing Features Housing Material : Polyamide Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-15, TH35-7.5 Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Modular Terminal Block Product Type : Screw Clamp Terminal Block Termination Features Termination Method to Wire & Cable : Screw Terminal Usage Conditions Installation Temperature Range : -5 - 40 DEGC  [23 - 104 DEGF ] Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Blue Product Weight : 53.4 G  [2.102 OZ ] Configuration Features Block Function : Feed-Through Gauge Type : A9-B9 Number of Circuits : 1 Number of Levels : 1 Number of Positions : 2 Dimensions Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (AWG) : 10 - 0 Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (MMSQ) : 6 - 35 Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (AWG) : 10 - 2 Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (MMSQ) : 4 - 35 Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (AWG) : 10 - 2 Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (MMSQ) : 4 - 35 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (AWG) : 10 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : 6 - 35 Main Circuit Capacity - 2 Flexible Conductors per Screw Clamp (AWG) : 10 - 6 Main Circuit Capacity - 2 Flexible Conductors per Screw Clamp (MMSQ) : 6 - 16 Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp (AWG) : 10 - 6 Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp (MMSQ) : 6 - 16 Main Circuit Capacity - Twin Ferrule per Screw Clamp (AWG) : 12 - 8 Main Circuit Capacity - Twin Ferrule per Screw Clamp (MMSQ) : 4 - 10 Product Depth : 54.3 MM  [2.138 INCH ] Product Height : 59 MM  [2.323 INCH ] Product Length : 54.3 MM  [2.14 INCH ] Product Spacing : 16 MM  [.63 INCH ] Wire Size (MMSQ) : 35 Wire Size (AWG) : 2 Wire Stripping Length : 17 MM  [.669 INCH ] Electrical Characteristics Current Rating (CSA) (AMP) : 150 Current Rating (IEC) (AMP) : 125 Current Rating (UL) (AMP) : 150 Dielectric Withstanding Voltage (Max) (V) : 2200 Impulse Withstanding Voltage Rating (IEC) (V) : 8000 Operating Voltage (VAC) : 600 Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 600 Power Loss (WATT) : 4 Short-Time Withstanding Current Rating @ 1s (AMP) : 4200 Voltage Rating (CSA) (V) : 600 Voltage Rating (IEC) (V) : 1000 Housing Features Housing Material : Polyamide Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-15, TH35-7.5 Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Modular Terminal Block Product Type : Screw Clamp Terminal Block Termination Features Termination Method to Wire & Cable : Screw Terminal Usage Conditions Installation Temperature Range : -5 - 40 DEGC  [23 - 104 DEGF ] Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Terminal Blocks - 1SNK516020R0000 - TE Connectivity
Berwyn, PA, United States
Modular Terminal Blocks
1SNK516020R0000
Modular Terminal Blocks 1SNK516020R0000
Body Features Primary Product Color : Blue Product Weight : 53.4 G  [2.102 OZ ] Configuration Features Block Function : Feed-Through Gauge Type : A9-B9 Number of Circuits : 1 Number of Levels : 1 Number of Positions : 2 Dimensions Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (AWG) : 10 - 0 Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (MMSQ) : 6 - 35 Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (AWG) : 10 - 2 Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (MMSQ) : 4 - 35 Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (AWG) : 10 - 2 Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (MMSQ) : 4 - 35 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (AWG) : 10 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : 6 - 35 Main Circuit Capacity - 2 Flexible Conductors per Screw Clamp (AWG) : 10 - 6 Main Circuit Capacity - 2 Flexible Conductors per Screw Clamp (MMSQ) : 6 - 16 Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp (AWG) : 10 - 6 Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp (MMSQ) : 6 - 16 Main Circuit Capacity - Twin Ferrule per Screw Clamp (AWG) : 12 - 8 Main Circuit Capacity - Twin Ferrule per Screw Clamp (MMSQ) : 4 - 10 Product Depth : 54.3 MM  [2.138 INCH ] Product Height : 59 MM  [2.323 INCH ] Product Length : 54.3 MM  [2.14 INCH ] Product Spacing : 16 MM  [.63 INCH ] Wire Size (MMSQ) : 35 Wire Size (AWG) : 2 Wire Stripping Length : 17 MM  [.669 INCH ] Electrical Characteristics Current Rating (CSA) (AMP) : 150 Current Rating (IEC) (AMP) : 125 Current Rating (UL) (AMP) : 150 Dielectric Withstanding Voltage (Max) (V) : 2200 Impulse Withstanding Voltage Rating (IEC) (V) : 8000 Operating Voltage (VAC) : 600 Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 600 Power Loss (WATT) : 4 Short-Time Withstanding Current Rating @ 1s (AMP) : 4200 Voltage Rating (CSA) (V) : 600 Voltage Rating (IEC) (V) : 1000 Housing Features Housing Material : Polyamide Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-15, TH35-7.5 Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Modular Terminal Block Product Type : Screw Clamp Terminal Block Termination Features Termination Method to Wire & Cable : Screw Terminal Usage Conditions Installation Temperature Range : -5 - 40 DEGC  [23 - 104 DEGF ] Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]

Body Features


  • Primary Product Color : Blue
  • Product Weight : 53.4 G  [2.102 OZ ]

Configuration Features


  • Block Function : Feed-Through
  • Gauge Type : A9-B9
  • Number of Circuits : 1
  • Number of Levels : 1
  • Number of Positions : 2

Dimensions


  • Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (AWG) : 10 - 0
  • Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (MMSQ) : 6 - 35
  • Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (AWG) : 10 - 2
  • Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (MMSQ) : 4 - 35
  • Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (AWG) : 10 - 2
  • Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (MMSQ) : 4 - 35
  • Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (AWG) : 10
  • Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : 6 - 35
  • Main Circuit Capacity - 2 Flexible Conductors per Screw Clamp (AWG) : 10 - 6
  • Main Circuit Capacity - 2 Flexible Conductors per Screw Clamp (MMSQ) : 6 - 16
  • Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp (AWG) : 10 - 6
  • Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp (MMSQ) : 6 - 16
  • Main Circuit Capacity - Twin Ferrule per Screw Clamp (AWG) : 12 - 8
  • Main Circuit Capacity - Twin Ferrule per Screw Clamp (MMSQ) : 4 - 10
  • Product Depth : 54.3 MM  [2.138 INCH ]
  • Product Height : 59 MM  [2.323 INCH ]
  • Product Length : 54.3 MM  [2.14 INCH ]
  • Product Spacing : 16 MM  [.63 INCH ]
  • Wire Size (MMSQ) : 35
  • Wire Size (AWG) : 2
  • Wire Stripping Length : 17 MM  [.669 INCH ]

Electrical Characteristics


  • Current Rating (CSA) (AMP) : 150
  • Current Rating (IEC) (AMP) : 125
  • Current Rating (UL) (AMP) : 150
  • Dielectric Withstanding Voltage (Max) (V) : 2200
  • Impulse Withstanding Voltage Rating (IEC) (V) : 8000
  • Operating Voltage (VAC) : 600
  • Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 600
  • Power Loss (WATT) : 4
  • Short-Time Withstanding Current Rating @ 1s (AMP) : 4200
  • Voltage Rating (CSA) (V) : 600
  • Voltage Rating (IEC) (V) : 1000

Housing Features


  • Housing Material : Polyamide

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : DIN Rail
  • DIN Rail Mounting Type : TH35-15, TH35-7.5

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Modular Terminal Block Product Type : Screw Clamp Terminal Block

Termination Features


  • Termination Method to Wire & Cable : Screw Terminal

Usage Conditions


  • Installation Temperature Range : -5 - 40 DEGC  [23 - 104 DEGF ]
  • Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Buy Now Datasheet
DIN Rail Terminal Blocks - 6663329 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
6663329
DIN Rail Terminal Blocks 6663329
Entrelec 1SNK516020R0000

Entrelec 1SNK516020R0000

Supplier's Site
Terminal Block, Dinrail, 2Pos, 0Awg; No. Of Positions Entrelec Te Connectivity - 72AC3335 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Dinrail, 2Pos, 0Awg; No. Of Positions Entrelec Te Connectivity
72AC3335
Terminal Block, Dinrail, 2Pos, 0Awg; No. Of Positions Entrelec Te Connectivity 72AC3335
TERMINAL BLOCK, DINRAIL, 2POS, 0AWG; No. of Positions:2Positions ; Wire Size AWG Min:-; Wire Size AWG Max:0AWG; Conductor Area CSA:35mm²; Wire Connection Method:Screw; Rated Current:125A; Rated Voltage:1kV; No. of Levels:1 RoHS Compliant: Yes

TERMINAL BLOCK, DINRAIL, 2POS, 0AWG; No. of Positions:2Positions; Wire Size AWG Min:-; Wire Size AWG Max:0AWG; Conductor Area CSA:35mm²; Wire Connection Method:Screw; Rated Current:125A; Rated Voltage:1kV; No. of Levels:1 RoHS Compliant: Yes

Supplier's Site Datasheet
Din Rail Mount Terminal Block, 2, 1 Kv, 125 A, 10 Awg, 35 Mm Rohs Compliant Entrelec Te Connectivity - 26R3132 - Newark, An Avnet Company
Chicago, IL, United States
Din Rail Mount Terminal Block, 2, 1 Kv, 125 A, 10 Awg, 35 Mm Rohs Compliant Entrelec Te Connectivity
26R3132
Din Rail Mount Terminal Block, 2, 1 Kv, 125 A, 10 Awg, 35 Mm Rohs Compliant Entrelec Te Connectivity 26R3132
DIN Rail Mount Terminal Block, 2, 1 kV, 125 A, 10 AWG, 35 mm RoHS Compliant: Yes

DIN Rail Mount Terminal Block, 2, 1 kV, 125 A, 10 AWG, 35 mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1SNK516020R0000 6663329 72AC3335 26R3132
Product Name Modular Terminal Blocks DIN Rail Terminal Blocks Terminal Block, Dinrail, 2Pos, 0Awg; No. Of Positions Entrelec Te Connectivity Din Rail Mount Terminal Block, 2, 1 Kv, 125 A, 10 Awg, 35 Mm Rohs Compliant Entrelec Te Connectivity
Approvals EU RoHS Compliant RoHS Compliant
Operating Temperature -55 to 110 C (-67 to 230 F)
# of Contacts 2
Body Material Polyamide
North American 2 AWG ? to 0 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - Barrier Blocks - 1-1546561-4-ND - DigiKey
Specs
Mounting Options Terminal Strip; Chassis, Panel
Features Flange
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Barrier Strips - 1-1437416-9 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Terminal Blocks - Wire to Board - A97964-ND - DigiKey
Specs
Mounting Options PCB
Features Lever Actuated
Operating Temperature 130 C (266 F)
View Details