Body Features Primary Product Color : Yellow Product Weight : 21.4 G [.843 OZ ]
Configuration Features Block Function : Feed-Through Gauge Type : A6-B6 Number of Circuits : 1 Number of Levels : 1 Number of Positions : 2
Dimensions Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (MMSQ) : .5 - 25 Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (AWG) : 24 - 8 Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (MMSQ) : .5 - 16 Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (AWG) : 24 - 4 Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (MMSQ) : .5 - 16 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (AWG) : 24 - 3 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : .5 - 25 Main Circuit Capacity - 2 Flexible Conductors per Screw Clamp (MMSQ) : .5 - 10 Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp (AWG) : 20 - 10 Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp (MMSQ) : .5 - 10 Main Circuit Capacity - Twin Ferrule per Screw Clamp (AWG) : 20 - 10 Main Circuit Capacity - Twin Ferrule per Screw Clamp (MMSQ) : .5 - 10 Product Depth : 48.8 MM [1.921 INCH ] Product Height : 56.1 MM [2.209 INCH ] Product Length : 48.8 MM [1.921 INCH ] Product Spacing : 12 MM [.472 INCH ] Tool Size : 5.5 MM [.217 INCH ] Wire Stripping Length : 13.5 MM [.531 INCH ]
Electrical Characteristics Current Rating (CSA) (AMP) : 100 Current Rating (IEC) (AMP) : 76 Current Rating (UL) (AMP) : 100 Dielectric Withstanding Voltage (Max) (V) : 2200 Impulse Withstanding Voltage Rating (IEC) (V) : 8000 Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 600 Power Loss (WATT) : 2.4 Short-Time Withstanding Current Rating @ 1s (AMP) : 1920 Voltage Rating (CSA) (V) : 600 Voltage Rating (IEC) (V) : 1000
Housing Features Housing Material : Polyamide
Industry Standards IP Rating : IP20 UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-7.5, TH35-15
Product Type Features Modular Terminal Block Product Type : Screw Clamp Terminal Block
Usage Conditions Installation Temperature Range : -5 - 40 DEGC [23 - 104 DEGF ] Operating Temperature Range : -55 - 110 DEGC [-67 - 230 DEGF ]
Body Features
- Primary Product Color : Yellow
- Product Weight : 21.4 G [.843 OZ ]
Configuration Features
- Block Function : Feed-Through
- Gauge Type : A6-B6
- Number of Circuits : 1
- Number of Levels : 1
- Number of Positions : 2
Dimensions
- Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (MMSQ) : .5 - 25
- Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (AWG) : 24 - 8
- Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (MMSQ) : .5 - 16
- Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (AWG) : 24 - 4
- Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (MMSQ) : .5 - 16
- Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (AWG) : 24 - 3
- Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : .5 - 25
- Main Circuit Capacity - 2 Flexible Conductors per Screw Clamp (MMSQ) : .5 - 10
- Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp (AWG) : 20 - 10
- Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp (MMSQ) : .5 - 10
- Main Circuit Capacity - Twin Ferrule per Screw Clamp (AWG) : 20 - 10
- Main Circuit Capacity - Twin Ferrule per Screw Clamp (MMSQ) : .5 - 10
- Product Depth : 48.8 MM [1.921 INCH ]
- Product Height : 56.1 MM [2.209 INCH ]
- Product Length : 48.8 MM [1.921 INCH ]
- Product Spacing : 12 MM [.472 INCH ]
- Tool Size : 5.5 MM [.217 INCH ]
- Wire Stripping Length : 13.5 MM [.531 INCH ]
Electrical Characteristics
- Current Rating (CSA) (AMP) : 100
- Current Rating (IEC) (AMP) : 76
- Current Rating (UL) (AMP) : 100
- Dielectric Withstanding Voltage (Max) (V) : 2200
- Impulse Withstanding Voltage Rating (IEC) (V) : 8000
- Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 600
- Power Loss (WATT) : 2.4
- Short-Time Withstanding Current Rating @ 1s (AMP) : 1920
- Voltage Rating (CSA) (V) : 600
- Voltage Rating (IEC) (V) : 1000
Housing Features
- Housing Material : Polyamide
Industry Standards
- IP Rating : IP20
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Connector Mounting Type : DIN Rail
- DIN Rail Mounting Type : TH35-7.5, TH35-15
Product Type Features
- Modular Terminal Block Product Type : Screw Clamp Terminal Block
Usage Conditions
- Installation Temperature Range : -5 - 40 DEGC [23 - 104 DEGF ]
- Operating Temperature Range : -55 - 110 DEGC [-67 - 230 DEGF ]