TE Connectivity Modular Terminal Blocks 1SNK512020R0000

Description
Body Features Primary Product Color : Blue Product Weight : 21.4 G  [.843 OZ ] Configuration Features Block Function : Feed-Through Gauge Type : A6-B6 Number of Circuits : 1 Number of Levels : 1 Number of Positions : 2 Dimensions Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (MMSQ) : .5 - 25 Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (AWG) : 24 - 8 Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (MMSQ) : .5 - 16 Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (AWG) : 24 - 4 Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (MMSQ) : .5 - 16 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (AWG) : 24 - 3 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : .5 - 25 Main Circuit Capacity - 2 Flexible Conductors per Screw Clamp (MMSQ) : .5 - 10 Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp (AWG) : 20 - 10 Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp (MMSQ) : .5 - 10 Main Circuit Capacity - Twin Ferrule per Screw Clamp (AWG) : 20 - 10 Main Circuit Capacity - Twin Ferrule per Screw Clamp (MMSQ) : .5 - 10 Product Depth : 48.8 MM  [1.921 INCH ] Product Height : 56.1 MM  [2.209 INCH ] Product Length : 48.8 MM  [1.921 INCH ] Product Spacing : 12 MM  [.472 INCH ] Tool Size : 5.5 MM  [.217 INCH ] Wire Stripping Length : 13.5 MM  [.531 INCH ] Electrical Characteristics Current Rating (CSA) (AMP) : 100 Current Rating (IEC) (AMP) : 76 Current Rating (UL) (AMP) : 100 Dielectric Withstanding Voltage (Max) (V) : 2200 Impulse Withstanding Voltage Rating (IEC) (V) : 8000 Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 600 Power Loss (WATT) : 2.4 Short-Time Withstanding Current Rating @ 1s (AMP) : 1920 Voltage Rating (CSA) (V) : 600 Voltage Rating (IEC) (V) : 1000 Housing Features Housing Material : Polyamide Industry Standards IP Rating : IP20 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-15, TH35-7.5 Product Type Features Modular Terminal Block Product Type : Screw Clamp Terminal Block Usage Conditions Installation Temperature Range : -5 - 40 DEGC  [23 - 104 DEGF ] Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Blue Product Weight : 21.4 G  [.843 OZ ] Configuration Features Block Function : Feed-Through Gauge Type : A6-B6 Number of Circuits : 1 Number of Levels : 1 Number of Positions : 2 Dimensions Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (MMSQ) : .5 - 25 Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (AWG) : 24 - 8 Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (MMSQ) : .5 - 16 Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (AWG) : 24 - 4 Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (MMSQ) : .5 - 16 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (AWG) : 24 - 3 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : .5 - 25 Main Circuit Capacity - 2 Flexible Conductors per Screw Clamp (MMSQ) : .5 - 10 Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp (AWG) : 20 - 10 Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp (MMSQ) : .5 - 10 Main Circuit Capacity - Twin Ferrule per Screw Clamp (AWG) : 20 - 10 Main Circuit Capacity - Twin Ferrule per Screw Clamp (MMSQ) : .5 - 10 Product Depth : 48.8 MM  [1.921 INCH ] Product Height : 56.1 MM  [2.209 INCH ] Product Length : 48.8 MM  [1.921 INCH ] Product Spacing : 12 MM  [.472 INCH ] Tool Size : 5.5 MM  [.217 INCH ] Wire Stripping Length : 13.5 MM  [.531 INCH ] Electrical Characteristics Current Rating (CSA) (AMP) : 100 Current Rating (IEC) (AMP) : 76 Current Rating (UL) (AMP) : 100 Dielectric Withstanding Voltage (Max) (V) : 2200 Impulse Withstanding Voltage Rating (IEC) (V) : 8000 Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 600 Power Loss (WATT) : 2.4 Short-Time Withstanding Current Rating @ 1s (AMP) : 1920 Voltage Rating (CSA) (V) : 600 Voltage Rating (IEC) (V) : 1000 Housing Features Housing Material : Polyamide Industry Standards IP Rating : IP20 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-15, TH35-7.5 Product Type Features Modular Terminal Block Product Type : Screw Clamp Terminal Block Usage Conditions Installation Temperature Range : -5 - 40 DEGC  [23 - 104 DEGF ] Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Terminal Blocks - 1SNK512020R0000 - TE Connectivity
Berwyn, PA, United States
Modular Terminal Blocks
1SNK512020R0000
Modular Terminal Blocks 1SNK512020R0000
Body Features Primary Product Color : Blue Product Weight : 21.4 G  [.843 OZ ] Configuration Features Block Function : Feed-Through Gauge Type : A6-B6 Number of Circuits : 1 Number of Levels : 1 Number of Positions : 2 Dimensions Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (MMSQ) : .5 - 25 Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (AWG) : 24 - 8 Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (MMSQ) : .5 - 16 Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (AWG) : 24 - 4 Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (MMSQ) : .5 - 16 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (AWG) : 24 - 3 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : .5 - 25 Main Circuit Capacity - 2 Flexible Conductors per Screw Clamp (MMSQ) : .5 - 10 Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp (AWG) : 20 - 10 Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp (MMSQ) : .5 - 10 Main Circuit Capacity - Twin Ferrule per Screw Clamp (AWG) : 20 - 10 Main Circuit Capacity - Twin Ferrule per Screw Clamp (MMSQ) : .5 - 10 Product Depth : 48.8 MM  [1.921 INCH ] Product Height : 56.1 MM  [2.209 INCH ] Product Length : 48.8 MM  [1.921 INCH ] Product Spacing : 12 MM  [.472 INCH ] Tool Size : 5.5 MM  [.217 INCH ] Wire Stripping Length : 13.5 MM  [.531 INCH ] Electrical Characteristics Current Rating (CSA) (AMP) : 100 Current Rating (IEC) (AMP) : 76 Current Rating (UL) (AMP) : 100 Dielectric Withstanding Voltage (Max) (V) : 2200 Impulse Withstanding Voltage Rating (IEC) (V) : 8000 Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 600 Power Loss (WATT) : 2.4 Short-Time Withstanding Current Rating @ 1s (AMP) : 1920 Voltage Rating (CSA) (V) : 600 Voltage Rating (IEC) (V) : 1000 Housing Features Housing Material : Polyamide Industry Standards IP Rating : IP20 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-15, TH35-7.5 Product Type Features Modular Terminal Block Product Type : Screw Clamp Terminal Block Usage Conditions Installation Temperature Range : -5 - 40 DEGC  [23 - 104 DEGF ] Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]

Body Features


  • Primary Product Color : Blue
  • Product Weight : 21.4 G  [.843 OZ ]

Configuration Features


  • Block Function : Feed-Through
  • Gauge Type : A6-B6
  • Number of Circuits : 1
  • Number of Levels : 1
  • Number of Positions : 2

Dimensions


  • Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (MMSQ) : .5 - 25
  • Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (AWG) : 24 - 8
  • Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (MMSQ) : .5 - 16
  • Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (AWG) : 24 - 4
  • Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (MMSQ) : .5 - 16
  • Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (AWG) : 24 - 3
  • Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : .5 - 25
  • Main Circuit Capacity - 2 Flexible Conductors per Screw Clamp (MMSQ) : .5 - 10
  • Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp (AWG) : 20 - 10
  • Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp (MMSQ) : .5 - 10
  • Main Circuit Capacity - Twin Ferrule per Screw Clamp (AWG) : 20 - 10
  • Main Circuit Capacity - Twin Ferrule per Screw Clamp (MMSQ) : .5 - 10
  • Product Depth : 48.8 MM  [1.921 INCH ]
  • Product Height : 56.1 MM  [2.209 INCH ]
  • Product Length : 48.8 MM  [1.921 INCH ]
  • Product Spacing : 12 MM  [.472 INCH ]
  • Tool Size : 5.5 MM  [.217 INCH ]
  • Wire Stripping Length : 13.5 MM  [.531 INCH ]

Electrical Characteristics


  • Current Rating (CSA) (AMP) : 100
  • Current Rating (IEC) (AMP) : 76
  • Current Rating (UL) (AMP) : 100
  • Dielectric Withstanding Voltage (Max) (V) : 2200
  • Impulse Withstanding Voltage Rating (IEC) (V) : 8000
  • Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 600
  • Power Loss (WATT) : 2.4
  • Short-Time Withstanding Current Rating @ 1s (AMP) : 1920
  • Voltage Rating (CSA) (V) : 600
  • Voltage Rating (IEC) (V) : 1000

Housing Features


  • Housing Material : Polyamide

Industry Standards


  • IP Rating : IP20
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : DIN Rail
  • DIN Rail Mounting Type : TH35-15, TH35-7.5

Product Type Features


  • Modular Terminal Block Product Type : Screw Clamp Terminal Block

Usage Conditions


  • Installation Temperature Range : -5 - 40 DEGC  [23 - 104 DEGF ]
  • Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Buy Now Datasheet
Terminal Block, Din Rail, 2Pos, 16Mm2 Rohs Compliant Entrelec Te Connectivity - 76AH6199 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 2Pos, 16Mm2 Rohs Compliant Entrelec Te Connectivity
76AH6199
Terminal Block, Din Rail, 2Pos, 16Mm2 Rohs Compliant Entrelec Te Connectivity 76AH6199
TERMINAL BLOCK, DIN RAIL, 2POS, 16MM2 ROHS COMPLIANT: YES

TERMINAL BLOCK, DIN RAIL, 2POS, 16MM2 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 1SNK512020R0000 76AH6199
Product Name Modular Terminal Blocks Terminal Block, Din Rail, 2Pos, 16Mm2 Rohs Compliant Entrelec Te Connectivity
Approvals EU RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block, Din Rail, 2Pos, 10Awg; No. Of Positions Entrelec Te Connectivity - 19J2771 - Newark, An Avnet Company
Specs
North American 10 to ? AWG
Voltage Rating 800 volts
Current Rating 125 amps
View Details
 - 1-1437284-0 - Powell Electronics, Inc.
TE Connectivity
Specs
Termination Options 1.0MM
View Details
Barrier Strips - 1-1546399-1 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature 0 to 105 C (32 to 221 F)
View Details
3 suppliers
Barrier Strips - 1-1546119-9 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 19
View Details
3 suppliers