TE Connectivity Modular Terminal Blocks 1SNK510150R0000

Description
Body Features Primary Product Color : Green & Yellow Product Weight : 32 G  [1.129 OZ ] Configuration Features Block Function : Ground Gauge Type : A6-B6 Number of Circuits : 1 Number of Levels : 1 Number of Positions : 2 Dimensions Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (AWG) : 24 - 4 Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (MMSQ) : .5 - 16 Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (AWG) : 24 - 8 Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (MMSQ) : .5 - 10 Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (AWG) : 24 - 4 Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (MMSQ) : .5 - 16 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (AWG) : 24 - 4 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : .5 - 16 Product Depth : 48.8 MM  [1.921 INCH ] Product Height : 60.6 MM  [2.386 INCH ] Product Length : 48.8 MM  [1.921 INCH ] Product Spacing : 10 MM  [.394 INCH ] Tool Size : 5.5 MM  [.217 INCH ] Wire Size (MMSQ) : 16 Wire Size (AWG) : 4 Wire Stripping Length : 13.5 MM  [.531 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (V) : 2200 Impulse Withstanding Voltage Rating (IEC) (V) : 8000 Short-Time Withstanding Current Rating @ 1s (AMP) : 1920 Housing Features Housing Material : Polyamide Industry Standards IP Rating : IP20 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-15, TH35-7.5 Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Modular Terminal Block Product Type : Screw Clamp Terminal Block Termination Features Termination Method to Wire & Cable : Screw Terminal Usage Conditions Installation Temperature Range : -5 - 40 DEGC  [23 - 104 DEGF ] Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Green & Yellow Product Weight : 32 G  [1.129 OZ ] Configuration Features Block Function : Ground Gauge Type : A6-B6 Number of Circuits : 1 Number of Levels : 1 Number of Positions : 2 Dimensions Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (AWG) : 24 - 4 Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (MMSQ) : .5 - 16 Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (AWG) : 24 - 8 Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (MMSQ) : .5 - 10 Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (AWG) : 24 - 4 Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (MMSQ) : .5 - 16 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (AWG) : 24 - 4 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : .5 - 16 Product Depth : 48.8 MM  [1.921 INCH ] Product Height : 60.6 MM  [2.386 INCH ] Product Length : 48.8 MM  [1.921 INCH ] Product Spacing : 10 MM  [.394 INCH ] Tool Size : 5.5 MM  [.217 INCH ] Wire Size (MMSQ) : 16 Wire Size (AWG) : 4 Wire Stripping Length : 13.5 MM  [.531 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (V) : 2200 Impulse Withstanding Voltage Rating (IEC) (V) : 8000 Short-Time Withstanding Current Rating @ 1s (AMP) : 1920 Housing Features Housing Material : Polyamide Industry Standards IP Rating : IP20 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-15, TH35-7.5 Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Modular Terminal Block Product Type : Screw Clamp Terminal Block Termination Features Termination Method to Wire & Cable : Screw Terminal Usage Conditions Installation Temperature Range : -5 - 40 DEGC  [23 - 104 DEGF ] Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Terminal Blocks - 1SNK510150R0000 - TE Connectivity
Berwyn, PA, United States
Modular Terminal Blocks
1SNK510150R0000
Modular Terminal Blocks 1SNK510150R0000
Body Features Primary Product Color : Green & Yellow Product Weight : 32 G  [1.129 OZ ] Configuration Features Block Function : Ground Gauge Type : A6-B6 Number of Circuits : 1 Number of Levels : 1 Number of Positions : 2 Dimensions Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (AWG) : 24 - 4 Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (MMSQ) : .5 - 16 Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (AWG) : 24 - 8 Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (MMSQ) : .5 - 10 Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (AWG) : 24 - 4 Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (MMSQ) : .5 - 16 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (AWG) : 24 - 4 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : .5 - 16 Product Depth : 48.8 MM  [1.921 INCH ] Product Height : 60.6 MM  [2.386 INCH ] Product Length : 48.8 MM  [1.921 INCH ] Product Spacing : 10 MM  [.394 INCH ] Tool Size : 5.5 MM  [.217 INCH ] Wire Size (MMSQ) : 16 Wire Size (AWG) : 4 Wire Stripping Length : 13.5 MM  [.531 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (V) : 2200 Impulse Withstanding Voltage Rating (IEC) (V) : 8000 Short-Time Withstanding Current Rating @ 1s (AMP) : 1920 Housing Features Housing Material : Polyamide Industry Standards IP Rating : IP20 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-15, TH35-7.5 Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Modular Terminal Block Product Type : Screw Clamp Terminal Block Termination Features Termination Method to Wire & Cable : Screw Terminal Usage Conditions Installation Temperature Range : -5 - 40 DEGC  [23 - 104 DEGF ] Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]

Body Features


  • Primary Product Color : Green & Yellow
  • Product Weight : 32 G  [1.129 OZ ]

Configuration Features


  • Block Function : Ground
  • Gauge Type : A6-B6
  • Number of Circuits : 1
  • Number of Levels : 1
  • Number of Positions : 2

Dimensions


  • Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (AWG) : 24 - 4
  • Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (MMSQ) : .5 - 16
  • Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (AWG) : 24 - 8
  • Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (MMSQ) : .5 - 10
  • Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (AWG) : 24 - 4
  • Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (MMSQ) : .5 - 16
  • Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (AWG) : 24 - 4
  • Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : .5 - 16
  • Product Depth : 48.8 MM  [1.921 INCH ]
  • Product Height : 60.6 MM  [2.386 INCH ]
  • Product Length : 48.8 MM  [1.921 INCH ]
  • Product Spacing : 10 MM  [.394 INCH ]
  • Tool Size : 5.5 MM  [.217 INCH ]
  • Wire Size (MMSQ) : 16
  • Wire Size (AWG) : 4
  • Wire Stripping Length : 13.5 MM  [.531 INCH ]

Electrical Characteristics


  • Dielectric Withstanding Voltage (Max) (V) : 2200
  • Impulse Withstanding Voltage Rating (IEC) (V) : 8000
  • Short-Time Withstanding Current Rating @ 1s (AMP) : 1920

Housing Features


  • Housing Material : Polyamide

Industry Standards


  • IP Rating : IP20
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : DIN Rail
  • DIN Rail Mounting Type : TH35-15, TH35-7.5

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Modular Terminal Block Product Type : Screw Clamp Terminal Block

Termination Features


  • Termination Method to Wire & Cable : Screw Terminal

Usage Conditions


  • Installation Temperature Range : -5 - 40 DEGC  [23 - 104 DEGF ]
  • Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Buy Now Datasheet
DIN Rail Terminal Blocks - 6663317 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
6663317
DIN Rail Terminal Blocks 6663317
Entrelec 1SNK510150R0000

Entrelec 1SNK510150R0000

Supplier's Site
Terminal Block, Dinrail, 2Pos, 4Awg; No. Of Positions Entrelec Te Connectivity - 72AC3329 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Dinrail, 2Pos, 4Awg; No. Of Positions Entrelec Te Connectivity
72AC3329
Terminal Block, Dinrail, 2Pos, 4Awg; No. Of Positions Entrelec Te Connectivity 72AC3329
TERMINAL BLOCK, DINRAIL, 2POS, 4AWG; No. of Positions:2Positions ; Wire Size AWG Min:-; Wire Size AWG Max:4AWG; Conductor Area CSA:16mm²; Wire Connection Method:Screw; Rated Current:-; Rated Voltage:-; No. of Levels:1 RoHS Compliant: Yes

TERMINAL BLOCK, DINRAIL, 2POS, 4AWG; No. of Positions:2Positions; Wire Size AWG Min:-; Wire Size AWG Max:4AWG; Conductor Area CSA:16mm²; Wire Connection Method:Screw; Rated Current:-; Rated Voltage:-; No. of Levels:1 RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal Block, Din Rail, 2Way, 4Awg Te Connectivity - 51AK9596 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 2Way, 4Awg Te Connectivity
51AK9596
Terminal Block, Din Rail, 2Way, 4Awg Te Connectivity 51AK9596
TERMINAL BLOCK, DIN RAIL, 2WAY, 4AWG

TERMINAL BLOCK, DIN RAIL, 2WAY, 4AWG

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1SNK510150R0000 6663317 72AC3329 51AK9596
Product Name Modular Terminal Blocks DIN Rail Terminal Blocks Terminal Block, Dinrail, 2Pos, 4Awg; No. Of Positions Entrelec Te Connectivity Terminal Block, Din Rail, 2Way, 4Awg Te Connectivity
Approvals EU RoHS Compliant RoHS Compliant
Operating Temperature -55 to 110 C (-67 to 230 F)
# of Contacts 2
Body Material Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1437648-8 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature 0 to 105 C (32 to 221 F)
View Details
2 suppliers
Barrier Strips - 1-1546685-1 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 19
View Details
3 suppliers
PCB Terminal Blocks - 1-1546118-0 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Barrier Strips - 1-1546283-8 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 30
View Details