TE Connectivity Modular Terminal Blocks 1SNK510010R0000

Description
Body Features Primary Product Color : Gray Product Weight : 20.2 G  [.795 OZ ] Configuration Features Block Function : Feed-Through Gauge Type : A6-B6 Number of Circuits : 1 Number of Levels : 1 Number of Positions : 2 Dimensions Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (AWG) : 24 - 4 Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (MMSQ) : .5 - 16 Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (AWG) : 24 - 8 Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (MMSQ) : .5 - 10 Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (AWG) : 24 - 4 Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (MMSQ) : .5 - 16 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (AWG) : 24 - 4 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : .5 - 16 Main Circuit Capacity - 2 Flexible Conductors per Screw Clamp (AWG) : 20 - 10 Main Circuit Capacity - 2 Flexible Conductors per Screw Clamp (MMSQ) : .5 - 6 Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp (AWG) : 20 - 10 Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp (MMSQ) : .5 - 6 Main Circuit Capacity - Twin Ferrule per Screw Clamp (AWG) : 20 - 10 Main Circuit Capacity - Twin Ferrule per Screw Clamp (MMSQ) : .5 - 6 Product Depth : 48.8 MM  [1.921 INCH ] Product Height : 56.1 MM  [2.209 INCH ] Product Length : 48.8 MM  [1.92 INCH ] Product Spacing : 10 MM  [.394 INCH ] Tool Size : 5.5 MM  [.217 INCH ] Wire Size (MMSQ) : 16 Wire Size (AWG) : 4 Wire Stripping Length : 13.5 MM  [.531 INCH ] Electrical Characteristics Current Rating (CSA) (AMP) : 67 Current Rating (IEC) (AMP) : 76 Current Rating (UL) (AMP) : 67 Dielectric Withstanding Voltage (Max) (V) : 2200 Impulse Withstanding Voltage Rating (IEC) (V) : 8000 Operating Voltage (VAC) : 600 Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 600 Power Loss (WATT) : 2.4 Short-Time Withstanding Current Rating @ 1s (AMP) : 1920 Voltage Rating (CSA) (V) : 600 Voltage Rating (IEC) (V) : 1000 Housing Features Housing Material : Polyamide Industry Standards IP Rating : IP20 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-15, TH35-7.5 Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Modular Terminal Block Product Type : Screw Clamp Terminal Block Termination Features Termination Method to Wire & Cable : Screw Terminal Usage Conditions Installation Temperature Range : -5 - 40 DEGC  [23 - 104 DEGF ] Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Product Weight : 20.2 G  [.795 OZ ] Configuration Features Block Function : Feed-Through Gauge Type : A6-B6 Number of Circuits : 1 Number of Levels : 1 Number of Positions : 2 Dimensions Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (AWG) : 24 - 4 Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (MMSQ) : .5 - 16 Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (AWG) : 24 - 8 Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (MMSQ) : .5 - 10 Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (AWG) : 24 - 4 Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (MMSQ) : .5 - 16 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (AWG) : 24 - 4 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : .5 - 16 Main Circuit Capacity - 2 Flexible Conductors per Screw Clamp (AWG) : 20 - 10 Main Circuit Capacity - 2 Flexible Conductors per Screw Clamp (MMSQ) : .5 - 6 Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp (AWG) : 20 - 10 Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp (MMSQ) : .5 - 6 Main Circuit Capacity - Twin Ferrule per Screw Clamp (AWG) : 20 - 10 Main Circuit Capacity - Twin Ferrule per Screw Clamp (MMSQ) : .5 - 6 Product Depth : 48.8 MM  [1.921 INCH ] Product Height : 56.1 MM  [2.209 INCH ] Product Length : 48.8 MM  [1.92 INCH ] Product Spacing : 10 MM  [.394 INCH ] Tool Size : 5.5 MM  [.217 INCH ] Wire Size (MMSQ) : 16 Wire Size (AWG) : 4 Wire Stripping Length : 13.5 MM  [.531 INCH ] Electrical Characteristics Current Rating (CSA) (AMP) : 67 Current Rating (IEC) (AMP) : 76 Current Rating (UL) (AMP) : 67 Dielectric Withstanding Voltage (Max) (V) : 2200 Impulse Withstanding Voltage Rating (IEC) (V) : 8000 Operating Voltage (VAC) : 600 Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 600 Power Loss (WATT) : 2.4 Short-Time Withstanding Current Rating @ 1s (AMP) : 1920 Voltage Rating (CSA) (V) : 600 Voltage Rating (IEC) (V) : 1000 Housing Features Housing Material : Polyamide Industry Standards IP Rating : IP20 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-15, TH35-7.5 Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Modular Terminal Block Product Type : Screw Clamp Terminal Block Termination Features Termination Method to Wire & Cable : Screw Terminal Usage Conditions Installation Temperature Range : -5 - 40 DEGC  [23 - 104 DEGF ] Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Terminal Blocks - 1SNK510010R0000 - TE Connectivity
Berwyn, PA, United States
Modular Terminal Blocks
1SNK510010R0000
Modular Terminal Blocks 1SNK510010R0000
Body Features Primary Product Color : Gray Product Weight : 20.2 G  [.795 OZ ] Configuration Features Block Function : Feed-Through Gauge Type : A6-B6 Number of Circuits : 1 Number of Levels : 1 Number of Positions : 2 Dimensions Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (AWG) : 24 - 4 Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (MMSQ) : .5 - 16 Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (AWG) : 24 - 8 Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (MMSQ) : .5 - 10 Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (AWG) : 24 - 4 Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (MMSQ) : .5 - 16 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (AWG) : 24 - 4 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : .5 - 16 Main Circuit Capacity - 2 Flexible Conductors per Screw Clamp (AWG) : 20 - 10 Main Circuit Capacity - 2 Flexible Conductors per Screw Clamp (MMSQ) : .5 - 6 Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp (AWG) : 20 - 10 Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp (MMSQ) : .5 - 6 Main Circuit Capacity - Twin Ferrule per Screw Clamp (AWG) : 20 - 10 Main Circuit Capacity - Twin Ferrule per Screw Clamp (MMSQ) : .5 - 6 Product Depth : 48.8 MM  [1.921 INCH ] Product Height : 56.1 MM  [2.209 INCH ] Product Length : 48.8 MM  [1.92 INCH ] Product Spacing : 10 MM  [.394 INCH ] Tool Size : 5.5 MM  [.217 INCH ] Wire Size (MMSQ) : 16 Wire Size (AWG) : 4 Wire Stripping Length : 13.5 MM  [.531 INCH ] Electrical Characteristics Current Rating (CSA) (AMP) : 67 Current Rating (IEC) (AMP) : 76 Current Rating (UL) (AMP) : 67 Dielectric Withstanding Voltage (Max) (V) : 2200 Impulse Withstanding Voltage Rating (IEC) (V) : 8000 Operating Voltage (VAC) : 600 Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 600 Power Loss (WATT) : 2.4 Short-Time Withstanding Current Rating @ 1s (AMP) : 1920 Voltage Rating (CSA) (V) : 600 Voltage Rating (IEC) (V) : 1000 Housing Features Housing Material : Polyamide Industry Standards IP Rating : IP20 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-15, TH35-7.5 Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Modular Terminal Block Product Type : Screw Clamp Terminal Block Termination Features Termination Method to Wire & Cable : Screw Terminal Usage Conditions Installation Temperature Range : -5 - 40 DEGC  [23 - 104 DEGF ] Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]

Body Features


  • Primary Product Color : Gray
  • Product Weight : 20.2 G  [.795 OZ ]

Configuration Features


  • Block Function : Feed-Through
  • Gauge Type : A6-B6
  • Number of Circuits : 1
  • Number of Levels : 1
  • Number of Positions : 2

Dimensions


  • Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (AWG) : 24 - 4
  • Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (MMSQ) : .5 - 16
  • Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (AWG) : 24 - 8
  • Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (MMSQ) : .5 - 10
  • Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (AWG) : 24 - 4
  • Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (MMSQ) : .5 - 16
  • Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (AWG) : 24 - 4
  • Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : .5 - 16
  • Main Circuit Capacity - 2 Flexible Conductors per Screw Clamp (AWG) : 20 - 10
  • Main Circuit Capacity - 2 Flexible Conductors per Screw Clamp (MMSQ) : .5 - 6
  • Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp (AWG) : 20 - 10
  • Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp (MMSQ) : .5 - 6
  • Main Circuit Capacity - Twin Ferrule per Screw Clamp (AWG) : 20 - 10
  • Main Circuit Capacity - Twin Ferrule per Screw Clamp (MMSQ) : .5 - 6
  • Product Depth : 48.8 MM  [1.921 INCH ]
  • Product Height : 56.1 MM  [2.209 INCH ]
  • Product Length : 48.8 MM  [1.92 INCH ]
  • Product Spacing : 10 MM  [.394 INCH ]
  • Tool Size : 5.5 MM  [.217 INCH ]
  • Wire Size (MMSQ) : 16
  • Wire Size (AWG) : 4
  • Wire Stripping Length : 13.5 MM  [.531 INCH ]

Electrical Characteristics


  • Current Rating (CSA) (AMP) : 67
  • Current Rating (IEC) (AMP) : 76
  • Current Rating (UL) (AMP) : 67
  • Dielectric Withstanding Voltage (Max) (V) : 2200
  • Impulse Withstanding Voltage Rating (IEC) (V) : 8000
  • Operating Voltage (VAC) : 600
  • Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 600
  • Power Loss (WATT) : 2.4
  • Short-Time Withstanding Current Rating @ 1s (AMP) : 1920
  • Voltage Rating (CSA) (V) : 600
  • Voltage Rating (IEC) (V) : 1000

Housing Features


  • Housing Material : Polyamide

Industry Standards


  • IP Rating : IP20
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : DIN Rail
  • DIN Rail Mounting Type : TH35-15, TH35-7.5

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Modular Terminal Block Product Type : Screw Clamp Terminal Block

Termination Features


  • Termination Method to Wire & Cable : Screw Terminal

Usage Conditions


  • Installation Temperature Range : -5 - 40 DEGC  [23 - 104 DEGF ]
  • Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Buy Now Datasheet
Terminal Block, Din-Rail, 2Pos, 4Awg; No. Of Positions Entrelec Te Connectivity - 70AC8784 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din-Rail, 2Pos, 4Awg; No. Of Positions Entrelec Te Connectivity
70AC8784
Terminal Block, Din-Rail, 2Pos, 4Awg; No. Of Positions Entrelec Te Connectivity 70AC8784
TERMINAL BLOCK, DIN-RAIL, 2POS, 4AWG; No. of Positions:2Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:4AWG; Conductor Area CSA:16mm²; Wire Connection Method:Screw; Rated Current:76A; Rated Voltage:1kV; No. of Levels:1 RoHS Compliant: Yes

TERMINAL BLOCK, DIN-RAIL, 2POS, 4AWG; No. of Positions:2Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:4AWG; Conductor Area CSA:16mm²; Wire Connection Method:Screw; Rated Current:76A; Rated Voltage:1kV; No. of Levels:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 1SNK510010R0000 70AC8784
Product Name Modular Terminal Blocks Terminal Block, Din-Rail, 2Pos, 4Awg; No. Of Positions Entrelec Te Connectivity
Approvals EU RoHS Compliant
Operating Temperature -55 to 110 C (-67 to 230 F)
# of Contacts 2
Body Material Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block, Din Rail, 2Pos, 10Awg; No. Of Positions Entrelec Te Connectivity - 19J2771 - Newark, An Avnet Company
Specs
North American 10 to ? AWG
Voltage Rating 800 volts
Current Rating 125 amps
View Details
Barrier Strips - 1-1546460-2 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details