TE Connectivity Modular Terminal Blocks 1SNK508310R0000

Description
Body Features Primary Product Color : Gray Product Weight : 24.8 G  [.976 OZ ] Configuration Features Block Function : Disconnect Gauge Type : A5-B5 Number of Circuits : 1 Number of Levels : 1 Number of Poles : 2 Number of Positions : 2 Dimensions Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (AWG) : 24 - 6 Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (MMSQ) : .5 - 10 Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (AWG) : 24 - 10 Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (MMSQ) : .5 - 6 Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (AWG) : 24 - 8 Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (MMSQ) : .5 - 10 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (AWG) : 24 - 6 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : .5 - 10 Main Circuit Capacity - 2 Flexible Conductors per Screw Clamp (AWG) : 20 - 12 Main Circuit Capacity - 2 Flexible Conductors per Screw Clamp (MMSQ) : .5 - 4 Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp (AWG) : 20 - 12 Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp (MMSQ) : .5 - 4 Main Circuit Capacity - Twin Ferrule per Screw Clamp (AWG) : 20 - 12 Main Circuit Capacity - Twin Ferrule per Screw Clamp (MMSQ) : .5 - 4 Product Depth : 52 MM  [2.047 INCH ] Product Height : 80.7 MM  [3.177 INCH ] Product Length : 52 MM  [2.04 INCH ] Product Spacing : 8 MM  [.315 INCH ] Tool Size : 3.5 MM  [.138 INCH ] Wire Size (MMSQ) : 10 Wire Size (AWG) : 6 Wire Stripping Length : 13 MM  [.512 INCH ] Electrical Characteristics Current Rating (CSA) (AMP) : 53 Current Rating (IEC) (AMP) : 50 Current Rating (UL) (AMP) : 53 Dielectric Withstanding Voltage (Max) (V) : 2000 Impulse Withstanding Voltage Rating (IEC) (V) : 8000 Operating Voltage (VAC) : 300 Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 300 Power Loss (WATT) : 2.6 Short-Time Withstanding Current Rating @ 1s (AMP) : 1200 Voltage Rating (CSA) (V) : 300 Voltage Rating (IEC) (V) : 630 Housing Features Housing Material : Polyamide Industry Standards IP Rating : IP20 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-15, TH35-7.5 Terminal Block Disconnect Type : Sliding Link Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Modular Terminal Block Product Type : Screw Clamp Terminal Block Termination Features Termination Method to Wire & Cable : Screw Terminal Usage Conditions Installation Temperature Range : -5 - 40 DEGC  [23 - 104 DEGF ] Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Product Weight : 24.8 G  [.976 OZ ] Configuration Features Block Function : Disconnect Gauge Type : A5-B5 Number of Circuits : 1 Number of Levels : 1 Number of Poles : 2 Number of Positions : 2 Dimensions Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (AWG) : 24 - 6 Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (MMSQ) : .5 - 10 Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (AWG) : 24 - 10 Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (MMSQ) : .5 - 6 Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (AWG) : 24 - 8 Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (MMSQ) : .5 - 10 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (AWG) : 24 - 6 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : .5 - 10 Main Circuit Capacity - 2 Flexible Conductors per Screw Clamp (AWG) : 20 - 12 Main Circuit Capacity - 2 Flexible Conductors per Screw Clamp (MMSQ) : .5 - 4 Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp (AWG) : 20 - 12 Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp (MMSQ) : .5 - 4 Main Circuit Capacity - Twin Ferrule per Screw Clamp (AWG) : 20 - 12 Main Circuit Capacity - Twin Ferrule per Screw Clamp (MMSQ) : .5 - 4 Product Depth : 52 MM  [2.047 INCH ] Product Height : 80.7 MM  [3.177 INCH ] Product Length : 52 MM  [2.04 INCH ] Product Spacing : 8 MM  [.315 INCH ] Tool Size : 3.5 MM  [.138 INCH ] Wire Size (MMSQ) : 10 Wire Size (AWG) : 6 Wire Stripping Length : 13 MM  [.512 INCH ] Electrical Characteristics Current Rating (CSA) (AMP) : 53 Current Rating (IEC) (AMP) : 50 Current Rating (UL) (AMP) : 53 Dielectric Withstanding Voltage (Max) (V) : 2000 Impulse Withstanding Voltage Rating (IEC) (V) : 8000 Operating Voltage (VAC) : 300 Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 300 Power Loss (WATT) : 2.6 Short-Time Withstanding Current Rating @ 1s (AMP) : 1200 Voltage Rating (CSA) (V) : 300 Voltage Rating (IEC) (V) : 630 Housing Features Housing Material : Polyamide Industry Standards IP Rating : IP20 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-15, TH35-7.5 Terminal Block Disconnect Type : Sliding Link Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Modular Terminal Block Product Type : Screw Clamp Terminal Block Termination Features Termination Method to Wire & Cable : Screw Terminal Usage Conditions Installation Temperature Range : -5 - 40 DEGC  [23 - 104 DEGF ] Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Terminal Blocks - 1SNK508310R0000 - TE Connectivity
Berwyn, PA, United States
Modular Terminal Blocks
1SNK508310R0000
Modular Terminal Blocks 1SNK508310R0000
Body Features Primary Product Color : Gray Product Weight : 24.8 G  [.976 OZ ] Configuration Features Block Function : Disconnect Gauge Type : A5-B5 Number of Circuits : 1 Number of Levels : 1 Number of Poles : 2 Number of Positions : 2 Dimensions Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (AWG) : 24 - 6 Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (MMSQ) : .5 - 10 Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (AWG) : 24 - 10 Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (MMSQ) : .5 - 6 Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (AWG) : 24 - 8 Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (MMSQ) : .5 - 10 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (AWG) : 24 - 6 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : .5 - 10 Main Circuit Capacity - 2 Flexible Conductors per Screw Clamp (AWG) : 20 - 12 Main Circuit Capacity - 2 Flexible Conductors per Screw Clamp (MMSQ) : .5 - 4 Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp (AWG) : 20 - 12 Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp (MMSQ) : .5 - 4 Main Circuit Capacity - Twin Ferrule per Screw Clamp (AWG) : 20 - 12 Main Circuit Capacity - Twin Ferrule per Screw Clamp (MMSQ) : .5 - 4 Product Depth : 52 MM  [2.047 INCH ] Product Height : 80.7 MM  [3.177 INCH ] Product Length : 52 MM  [2.04 INCH ] Product Spacing : 8 MM  [.315 INCH ] Tool Size : 3.5 MM  [.138 INCH ] Wire Size (MMSQ) : 10 Wire Size (AWG) : 6 Wire Stripping Length : 13 MM  [.512 INCH ] Electrical Characteristics Current Rating (CSA) (AMP) : 53 Current Rating (IEC) (AMP) : 50 Current Rating (UL) (AMP) : 53 Dielectric Withstanding Voltage (Max) (V) : 2000 Impulse Withstanding Voltage Rating (IEC) (V) : 8000 Operating Voltage (VAC) : 300 Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 300 Power Loss (WATT) : 2.6 Short-Time Withstanding Current Rating @ 1s (AMP) : 1200 Voltage Rating (CSA) (V) : 300 Voltage Rating (IEC) (V) : 630 Housing Features Housing Material : Polyamide Industry Standards IP Rating : IP20 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-15, TH35-7.5 Terminal Block Disconnect Type : Sliding Link Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Modular Terminal Block Product Type : Screw Clamp Terminal Block Termination Features Termination Method to Wire & Cable : Screw Terminal Usage Conditions Installation Temperature Range : -5 - 40 DEGC  [23 - 104 DEGF ] Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]

Body Features


  • Primary Product Color : Gray
  • Product Weight : 24.8 G  [.976 OZ ]

Configuration Features


  • Block Function : Disconnect
  • Gauge Type : A5-B5
  • Number of Circuits : 1
  • Number of Levels : 1
  • Number of Poles : 2
  • Number of Positions : 2

Dimensions


  • Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (AWG) : 24 - 6
  • Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (MMSQ) : .5 - 10
  • Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (AWG) : 24 - 10
  • Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (MMSQ) : .5 - 6
  • Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (AWG) : 24 - 8
  • Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (MMSQ) : .5 - 10
  • Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (AWG) : 24 - 6
  • Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : .5 - 10
  • Main Circuit Capacity - 2 Flexible Conductors per Screw Clamp (AWG) : 20 - 12
  • Main Circuit Capacity - 2 Flexible Conductors per Screw Clamp (MMSQ) : .5 - 4
  • Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp (AWG) : 20 - 12
  • Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp (MMSQ) : .5 - 4
  • Main Circuit Capacity - Twin Ferrule per Screw Clamp (AWG) : 20 - 12
  • Main Circuit Capacity - Twin Ferrule per Screw Clamp (MMSQ) : .5 - 4
  • Product Depth : 52 MM  [2.047 INCH ]
  • Product Height : 80.7 MM  [3.177 INCH ]
  • Product Length : 52 MM  [2.04 INCH ]
  • Product Spacing : 8 MM  [.315 INCH ]
  • Tool Size : 3.5 MM  [.138 INCH ]
  • Wire Size (MMSQ) : 10
  • Wire Size (AWG) : 6
  • Wire Stripping Length : 13 MM  [.512 INCH ]

Electrical Characteristics


  • Current Rating (CSA) (AMP) : 53
  • Current Rating (IEC) (AMP) : 50
  • Current Rating (UL) (AMP) : 53
  • Dielectric Withstanding Voltage (Max) (V) : 2000
  • Impulse Withstanding Voltage Rating (IEC) (V) : 8000
  • Operating Voltage (VAC) : 300
  • Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 300
  • Power Loss (WATT) : 2.6
  • Short-Time Withstanding Current Rating @ 1s (AMP) : 1200
  • Voltage Rating (CSA) (V) : 300
  • Voltage Rating (IEC) (V) : 630

Housing Features


  • Housing Material : Polyamide

Industry Standards


  • IP Rating : IP20
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : DIN Rail
  • DIN Rail Mounting Type : TH35-15, TH35-7.5
  • Terminal Block Disconnect Type : Sliding Link

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Modular Terminal Block Product Type : Screw Clamp Terminal Block

Termination Features


  • Termination Method to Wire & Cable : Screw Terminal

Usage Conditions


  • Installation Temperature Range : -5 - 40 DEGC  [23 - 104 DEGF ]
  • Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Buy Now Datasheet
DIN Rail Terminal Blocks - 8348296 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
8348296
DIN Rail Terminal Blocks 8348296
Entrelec 1SNK508310R0000

Entrelec 1SNK508310R0000

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd.
Product Category Terminal Blocks Terminal Blocks
Product Number 1SNK508310R0000 8348296
Product Name Modular Terminal Blocks DIN Rail Terminal Blocks
Approvals EU RoHS Compliant with Exemptions RoHS Compliant
Operating Temperature -55 to 110 C (-67 to 230 F)
# of Contacts 2
Body Material Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546842-8 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 18
View Details
Terminal Blocks - Headers, Plugs and Sockets - 1-1546019-4-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Terminal Block Type Single Feed Through
View Details
Terminals - 1-1326031-0 - Powell Electronics, Inc.
Specs
North American 14 AWG
View Details
Barrier Strips - 1-1437664-7 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers