TE Connectivity Modular Terminal Blocks 1SNK506416R0000

Description
Body Features Primary Product Color : Gray & Dark Gray Product Weight : 18.6 G  [.732 OZ ] Configuration Features Block Function : Fuse Gauge Type : A3-B3 Number of Circuits : 1 Number of Levels : 1 Number of Positions : 2 Dimensions Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (AWG) : 24 - 10 Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (MMSQ) : .22 - 4 Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (AWG) : 24 - 12 Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (MMSQ) : .22 - 4 Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (AWG) : 24 - 12 Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (MMSQ) : .22 - 4 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (AWG) : 24 - 10 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : .2 - 4 Main Circuit Capacity - 2 Flexible Conductors per Screw Clamp (AWG) : 24 - 16 Main Circuit Capacity - 2 Flexible Conductors per Screw Clamp (MMSQ) : .2 - 1.5 Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp (AWG) : 24 - 16 Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp (MMSQ) : .2 - 1.5 Main Circuit Capacity - Twin Ferrule per Screw Clamp (AWG) : 24 - 16 Main Circuit Capacity - Twin Ferrule per Screw Clamp (MMSQ) : .22 - 1.5 Product Depth : 76.8 MM  [3.024 INCH ] Product Height : 70.5 MM  [2.775 INCH ] Product Length : 76.8 MM  [3.02 INCH ] Product Spacing : 6 MM  [.236 INCH ] Tool Size : 3.5 MM  [.138 INCH ] Wire Stripping Length : 10.5 MM  [.413 INCH ] Electrical Characteristics Current Rating (CSA) (AMP) : 6.3 Current Rating (IEC) (AMP) : 6.3 Current Rating (UL) (AMP) : 10 Dielectric Withstanding Voltage (Max) (V) : 1890 Impulse Withstanding Voltage Rating (IEC) (V) : 6000 Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 150 Voltage Rating (CSA) (V) : 150 Voltage Rating (IEC) (V) : 500 Housing Features Housing Material : Polyamide Industry Standards IP Rating : IP20 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-7.5, TH35-15 Product Type Features Modular Terminal Block Product Type : Screw Clamp Terminal Block Usage Conditions Installation Temperature Range : -5 - 40 DEGC  [23 - 104 DEGF ] Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray & Dark Gray Product Weight : 18.6 G  [.732 OZ ] Configuration Features Block Function : Fuse Gauge Type : A3-B3 Number of Circuits : 1 Number of Levels : 1 Number of Positions : 2 Dimensions Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (AWG) : 24 - 10 Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (MMSQ) : .22 - 4 Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (AWG) : 24 - 12 Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (MMSQ) : .22 - 4 Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (AWG) : 24 - 12 Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (MMSQ) : .22 - 4 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (AWG) : 24 - 10 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : .2 - 4 Main Circuit Capacity - 2 Flexible Conductors per Screw Clamp (AWG) : 24 - 16 Main Circuit Capacity - 2 Flexible Conductors per Screw Clamp (MMSQ) : .2 - 1.5 Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp (AWG) : 24 - 16 Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp (MMSQ) : .2 - 1.5 Main Circuit Capacity - Twin Ferrule per Screw Clamp (AWG) : 24 - 16 Main Circuit Capacity - Twin Ferrule per Screw Clamp (MMSQ) : .22 - 1.5 Product Depth : 76.8 MM  [3.024 INCH ] Product Height : 70.5 MM  [2.775 INCH ] Product Length : 76.8 MM  [3.02 INCH ] Product Spacing : 6 MM  [.236 INCH ] Tool Size : 3.5 MM  [.138 INCH ] Wire Stripping Length : 10.5 MM  [.413 INCH ] Electrical Characteristics Current Rating (CSA) (AMP) : 6.3 Current Rating (IEC) (AMP) : 6.3 Current Rating (UL) (AMP) : 10 Dielectric Withstanding Voltage (Max) (V) : 1890 Impulse Withstanding Voltage Rating (IEC) (V) : 6000 Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 150 Voltage Rating (CSA) (V) : 150 Voltage Rating (IEC) (V) : 500 Housing Features Housing Material : Polyamide Industry Standards IP Rating : IP20 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-7.5, TH35-15 Product Type Features Modular Terminal Block Product Type : Screw Clamp Terminal Block Usage Conditions Installation Temperature Range : -5 - 40 DEGC  [23 - 104 DEGF ] Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Terminal Blocks - 1SNK506416R0000 - TE Connectivity
Berwyn, PA, United States
Modular Terminal Blocks
1SNK506416R0000
Modular Terminal Blocks 1SNK506416R0000
Body Features Primary Product Color : Gray & Dark Gray Product Weight : 18.6 G  [.732 OZ ] Configuration Features Block Function : Fuse Gauge Type : A3-B3 Number of Circuits : 1 Number of Levels : 1 Number of Positions : 2 Dimensions Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (AWG) : 24 - 10 Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (MMSQ) : .22 - 4 Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (AWG) : 24 - 12 Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (MMSQ) : .22 - 4 Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (AWG) : 24 - 12 Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (MMSQ) : .22 - 4 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (AWG) : 24 - 10 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : .2 - 4 Main Circuit Capacity - 2 Flexible Conductors per Screw Clamp (AWG) : 24 - 16 Main Circuit Capacity - 2 Flexible Conductors per Screw Clamp (MMSQ) : .2 - 1.5 Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp (AWG) : 24 - 16 Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp (MMSQ) : .2 - 1.5 Main Circuit Capacity - Twin Ferrule per Screw Clamp (AWG) : 24 - 16 Main Circuit Capacity - Twin Ferrule per Screw Clamp (MMSQ) : .22 - 1.5 Product Depth : 76.8 MM  [3.024 INCH ] Product Height : 70.5 MM  [2.775 INCH ] Product Length : 76.8 MM  [3.02 INCH ] Product Spacing : 6 MM  [.236 INCH ] Tool Size : 3.5 MM  [.138 INCH ] Wire Stripping Length : 10.5 MM  [.413 INCH ] Electrical Characteristics Current Rating (CSA) (AMP) : 6.3 Current Rating (IEC) (AMP) : 6.3 Current Rating (UL) (AMP) : 10 Dielectric Withstanding Voltage (Max) (V) : 1890 Impulse Withstanding Voltage Rating (IEC) (V) : 6000 Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 150 Voltage Rating (CSA) (V) : 150 Voltage Rating (IEC) (V) : 500 Housing Features Housing Material : Polyamide Industry Standards IP Rating : IP20 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-7.5, TH35-15 Product Type Features Modular Terminal Block Product Type : Screw Clamp Terminal Block Usage Conditions Installation Temperature Range : -5 - 40 DEGC  [23 - 104 DEGF ] Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]

Body Features


  • Primary Product Color : Gray & Dark Gray
  • Product Weight : 18.6 G  [.732 OZ ]

Configuration Features


  • Block Function : Fuse
  • Gauge Type : A3-B3
  • Number of Circuits : 1
  • Number of Levels : 1
  • Number of Positions : 2

Dimensions


  • Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (AWG) : 24 - 10
  • Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (MMSQ) : .22 - 4
  • Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (AWG) : 24 - 12
  • Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (MMSQ) : .22 - 4
  • Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (AWG) : 24 - 12
  • Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (MMSQ) : .22 - 4
  • Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (AWG) : 24 - 10
  • Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : .2 - 4
  • Main Circuit Capacity - 2 Flexible Conductors per Screw Clamp (AWG) : 24 - 16
  • Main Circuit Capacity - 2 Flexible Conductors per Screw Clamp (MMSQ) : .2 - 1.5
  • Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp (AWG) : 24 - 16
  • Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp (MMSQ) : .2 - 1.5
  • Main Circuit Capacity - Twin Ferrule per Screw Clamp (AWG) : 24 - 16
  • Main Circuit Capacity - Twin Ferrule per Screw Clamp (MMSQ) : .22 - 1.5
  • Product Depth : 76.8 MM  [3.024 INCH ]
  • Product Height : 70.5 MM  [2.775 INCH ]
  • Product Length : 76.8 MM  [3.02 INCH ]
  • Product Spacing : 6 MM  [.236 INCH ]
  • Tool Size : 3.5 MM  [.138 INCH ]
  • Wire Stripping Length : 10.5 MM  [.413 INCH ]

Electrical Characteristics


  • Current Rating (CSA) (AMP) : 6.3
  • Current Rating (IEC) (AMP) : 6.3
  • Current Rating (UL) (AMP) : 10
  • Dielectric Withstanding Voltage (Max) (V) : 1890
  • Impulse Withstanding Voltage Rating (IEC) (V) : 6000
  • Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 150
  • Voltage Rating (CSA) (V) : 150
  • Voltage Rating (IEC) (V) : 500

Housing Features


  • Housing Material : Polyamide

Industry Standards


  • IP Rating : IP20
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : DIN Rail
  • DIN Rail Mounting Type : TH35-7.5, TH35-15

Product Type Features


  • Modular Terminal Block Product Type : Screw Clamp Terminal Block

Usage Conditions


  • Installation Temperature Range : -5 - 40 DEGC  [23 - 104 DEGF ]
  • Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Terminal Blocks
Product Number 1SNK506416R0000
Product Name Modular Terminal Blocks
Approvals EU RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546566-5 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Terminal Blocks - Headers, Plugs and Sockets - 1-1546019-4-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Terminal Block Type Single Feed Through
View Details
Terminal Block, Din Rail, 1 Position, 24-10Awg; No. Of Positions Entrelec Te Connectivity - 06WX5594 - Newark, An Avnet Company
Specs
North American 22 to 10 AWG
Voltage Rating 800 volts
Current Rating 32 amps
View Details
PCB Terminal Blocks - 1-1546111-2 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers