TE Connectivity Modular Terminal Blocks 1SNK506410R0000

Description
Body Features Primary Product Color : Gray & Dark Gray Product Weight : 18.6 G  [.732 OZ ] Configuration Features Block Function : Fuse Gauge Type : A3-B3 Number of Circuits : 1 Number of Levels : 1 Number of Positions : 2 Dimensions Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (AWG) : 24 - 10 Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (MMSQ) : .22 - 4 Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (AWG) : 24 - 12 Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (MMSQ) : .22 - 4 Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (AWG) : 24 - 12 Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (MMSQ) : .22 - 4 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (AWG) : 24 - 10 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : .2 - 4 Main Circuit Capacity - 2 Flexible Conductors per Screw Clamp (AWG) : 24 - 16 Main Circuit Capacity - 2 Flexible Conductors per Screw Clamp (MMSQ) : .2 - 1.5 Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp (AWG) : 24 - 16 Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp (MMSQ) : .2 - 1.5 Main Circuit Capacity - Twin Ferrule per Screw Clamp (AWG) : 24 - 16 Main Circuit Capacity - Twin Ferrule per Screw Clamp (MMSQ) : .22 - 1.5 Product Depth : 76.8 MM  [3.024 INCH ] Product Height : 70.5 MM  [2.775 INCH ] Product Length : 76.8 MM  [3.02 INCH ] Product Spacing : 6 MM  [.236 INCH ] Tool Size : 3.5 MM  [.138 INCH ] Wire Stripping Length : 10.5 MM  [.413 INCH ] Electrical Characteristics Current Rating (CSA) (AMP) : 6.3 Current Rating (IEC) (AMP) : 6.3 Current Rating (UL) (AMP) : 10 Dielectric Withstanding Voltage (Max) (V) : 1890 Impulse Withstanding Voltage Rating (IEC) (V) : 6000 Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 150 Voltage Rating (CSA) (V) : 150 Voltage Rating (IEC) (V) : 500 Housing Features Housing Material : Polyamide Industry Standards IP Rating : IP20 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-15, TH35-7.5 Product Type Features Modular Terminal Block Product Type : Screw Clamp Terminal Block Usage Conditions Installation Temperature Range : -5 - 40 DEGC  [23 - 104 DEGF ] Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray & Dark Gray Product Weight : 18.6 G  [.732 OZ ] Configuration Features Block Function : Fuse Gauge Type : A3-B3 Number of Circuits : 1 Number of Levels : 1 Number of Positions : 2 Dimensions Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (AWG) : 24 - 10 Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (MMSQ) : .22 - 4 Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (AWG) : 24 - 12 Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (MMSQ) : .22 - 4 Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (AWG) : 24 - 12 Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (MMSQ) : .22 - 4 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (AWG) : 24 - 10 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : .2 - 4 Main Circuit Capacity - 2 Flexible Conductors per Screw Clamp (AWG) : 24 - 16 Main Circuit Capacity - 2 Flexible Conductors per Screw Clamp (MMSQ) : .2 - 1.5 Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp (AWG) : 24 - 16 Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp (MMSQ) : .2 - 1.5 Main Circuit Capacity - Twin Ferrule per Screw Clamp (AWG) : 24 - 16 Main Circuit Capacity - Twin Ferrule per Screw Clamp (MMSQ) : .22 - 1.5 Product Depth : 76.8 MM  [3.024 INCH ] Product Height : 70.5 MM  [2.775 INCH ] Product Length : 76.8 MM  [3.02 INCH ] Product Spacing : 6 MM  [.236 INCH ] Tool Size : 3.5 MM  [.138 INCH ] Wire Stripping Length : 10.5 MM  [.413 INCH ] Electrical Characteristics Current Rating (CSA) (AMP) : 6.3 Current Rating (IEC) (AMP) : 6.3 Current Rating (UL) (AMP) : 10 Dielectric Withstanding Voltage (Max) (V) : 1890 Impulse Withstanding Voltage Rating (IEC) (V) : 6000 Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 150 Voltage Rating (CSA) (V) : 150 Voltage Rating (IEC) (V) : 500 Housing Features Housing Material : Polyamide Industry Standards IP Rating : IP20 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-15, TH35-7.5 Product Type Features Modular Terminal Block Product Type : Screw Clamp Terminal Block Usage Conditions Installation Temperature Range : -5 - 40 DEGC  [23 - 104 DEGF ] Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Terminal Blocks - 1SNK506410R0000 - TE Connectivity
Berwyn, PA, United States
Modular Terminal Blocks
1SNK506410R0000
Modular Terminal Blocks 1SNK506410R0000
Body Features Primary Product Color : Gray & Dark Gray Product Weight : 18.6 G  [.732 OZ ] Configuration Features Block Function : Fuse Gauge Type : A3-B3 Number of Circuits : 1 Number of Levels : 1 Number of Positions : 2 Dimensions Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (AWG) : 24 - 10 Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (MMSQ) : .22 - 4 Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (AWG) : 24 - 12 Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (MMSQ) : .22 - 4 Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (AWG) : 24 - 12 Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (MMSQ) : .22 - 4 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (AWG) : 24 - 10 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : .2 - 4 Main Circuit Capacity - 2 Flexible Conductors per Screw Clamp (AWG) : 24 - 16 Main Circuit Capacity - 2 Flexible Conductors per Screw Clamp (MMSQ) : .2 - 1.5 Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp (AWG) : 24 - 16 Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp (MMSQ) : .2 - 1.5 Main Circuit Capacity - Twin Ferrule per Screw Clamp (AWG) : 24 - 16 Main Circuit Capacity - Twin Ferrule per Screw Clamp (MMSQ) : .22 - 1.5 Product Depth : 76.8 MM  [3.024 INCH ] Product Height : 70.5 MM  [2.775 INCH ] Product Length : 76.8 MM  [3.02 INCH ] Product Spacing : 6 MM  [.236 INCH ] Tool Size : 3.5 MM  [.138 INCH ] Wire Stripping Length : 10.5 MM  [.413 INCH ] Electrical Characteristics Current Rating (CSA) (AMP) : 6.3 Current Rating (IEC) (AMP) : 6.3 Current Rating (UL) (AMP) : 10 Dielectric Withstanding Voltage (Max) (V) : 1890 Impulse Withstanding Voltage Rating (IEC) (V) : 6000 Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 150 Voltage Rating (CSA) (V) : 150 Voltage Rating (IEC) (V) : 500 Housing Features Housing Material : Polyamide Industry Standards IP Rating : IP20 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-15, TH35-7.5 Product Type Features Modular Terminal Block Product Type : Screw Clamp Terminal Block Usage Conditions Installation Temperature Range : -5 - 40 DEGC  [23 - 104 DEGF ] Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]

Body Features


  • Primary Product Color : Gray & Dark Gray
  • Product Weight : 18.6 G  [.732 OZ ]

Configuration Features


  • Block Function : Fuse
  • Gauge Type : A3-B3
  • Number of Circuits : 1
  • Number of Levels : 1
  • Number of Positions : 2

Dimensions


  • Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (AWG) : 24 - 10
  • Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (MMSQ) : .22 - 4
  • Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (AWG) : 24 - 12
  • Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (MMSQ) : .22 - 4
  • Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (AWG) : 24 - 12
  • Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (MMSQ) : .22 - 4
  • Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (AWG) : 24 - 10
  • Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : .2 - 4
  • Main Circuit Capacity - 2 Flexible Conductors per Screw Clamp (AWG) : 24 - 16
  • Main Circuit Capacity - 2 Flexible Conductors per Screw Clamp (MMSQ) : .2 - 1.5
  • Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp (AWG) : 24 - 16
  • Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp (MMSQ) : .2 - 1.5
  • Main Circuit Capacity - Twin Ferrule per Screw Clamp (AWG) : 24 - 16
  • Main Circuit Capacity - Twin Ferrule per Screw Clamp (MMSQ) : .22 - 1.5
  • Product Depth : 76.8 MM  [3.024 INCH ]
  • Product Height : 70.5 MM  [2.775 INCH ]
  • Product Length : 76.8 MM  [3.02 INCH ]
  • Product Spacing : 6 MM  [.236 INCH ]
  • Tool Size : 3.5 MM  [.138 INCH ]
  • Wire Stripping Length : 10.5 MM  [.413 INCH ]

Electrical Characteristics


  • Current Rating (CSA) (AMP) : 6.3
  • Current Rating (IEC) (AMP) : 6.3
  • Current Rating (UL) (AMP) : 10
  • Dielectric Withstanding Voltage (Max) (V) : 1890
  • Impulse Withstanding Voltage Rating (IEC) (V) : 6000
  • Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 150
  • Voltage Rating (CSA) (V) : 150
  • Voltage Rating (IEC) (V) : 500

Housing Features


  • Housing Material : Polyamide

Industry Standards


  • IP Rating : IP20
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : DIN Rail
  • DIN Rail Mounting Type : TH35-15, TH35-7.5

Product Type Features


  • Modular Terminal Block Product Type : Screw Clamp Terminal Block

Usage Conditions


  • Installation Temperature Range : -5 - 40 DEGC  [23 - 104 DEGF ]
  • Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Buy Now Datasheet
DIN Rail Terminal Blocks - 6663225 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
6663225
DIN Rail Terminal Blocks 6663225
Entrelec 1SNK506410R0000

Entrelec 1SNK506410R0000

Supplier's Site
Zs4-Sf Fuse Terminal Block Rohs Compliant Entrelec Te Connectivity - 72AC3293 - Newark, An Avnet Company
Chicago, IL, United States
Zs4-Sf Fuse Terminal Block Rohs Compliant Entrelec Te Connectivity
72AC3293
Zs4-Sf Fuse Terminal Block Rohs Compliant Entrelec Te Connectivity 72AC3293
ZS4-SF FUSE TERMINAL BLOCK ROHS COMPLIANT: YES

ZS4-SF FUSE TERMINAL BLOCK ROHS COMPLIANT: YES

Supplier's Site Datasheet
Terminal Block, Din Rail, 2Way, 10Awg Te Connectivity - 51AK9589 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 2Way, 10Awg Te Connectivity
51AK9589
Terminal Block, Din Rail, 2Way, 10Awg Te Connectivity 51AK9589
TERMINAL BLOCK, DIN RAIL, 2WAY, 10AWG

TERMINAL BLOCK, DIN RAIL, 2WAY, 10AWG

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1SNK506410R0000 6663225 72AC3293
Product Name Modular Terminal Blocks DIN Rail Terminal Blocks Zs4-Sf Fuse Terminal Block Rohs Compliant Entrelec Te Connectivity
Approvals EU RoHS Compliant RoHS Compliant
Operating Temperature -55 to 110 C (-67 to 230 F)
# of Contacts 2
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1437665-7 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 13
View Details
Barrier Strips - 1-1546821-3 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 13
View Details
Barrier Strips - 1-1546463-2 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details