Body Features Primary Product Color : Blue Product Weight : 8.6 G [.339 OZ ]
Configuration Features Block Function : Disconnect Gauge Type : A4-B3 Number of Circuits : 1 Number of Levels : 1 Number of Positions : 2
Dimensions Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (AWG) : 24 - 10 Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (MMSQ) : .22 - 6 Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (AWG) : 24 - 12 Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (MMSQ) : .22 - 4 Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (AWG) : 24 - 12 Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (MMSQ) : .22 - 6 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (AWG) : 24 - 10 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : .2 - 6 Main Circuit Capacity - 2 Flexible Conductors per Screw Clamp (AWG) : 24 - 14 Main Circuit Capacity - 2 Flexible Conductors per Screw Clamp (MMSQ) : .22 - 2.5 Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp (AWG) : 24 - 14 Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp (MMSQ) : .2 - 2.5 Main Circuit Capacity - Twin Ferrule per Screw Clamp (AWG) : 24 - 14 Main Circuit Capacity - Twin Ferrule per Screw Clamp (MMSQ) : .22 - 2.5 Product Depth : 51.4 MM [2.024 INCH ] Product Height : 53 MM [2.087 INCH ] Product Length : 51.35 MM [2.02 INCH ] Product Spacing : 6 MM [.236 INCH ] Tool Size : 4 MM [.157 INCH ] Wire Stripping Length : 10.5 MM [.413 INCH ]
Electrical Characteristics Current Rating (IEC) (AMP) : 25 Current Rating (UL) (AMP) : 25 Dielectric Withstanding Voltage (Max) (V) : 1890 Impulse Withstanding Voltage Rating (IEC) (V) : 6000 Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 300 Power Loss (WATT) : .8 Short-Time Withstanding Current Rating @ 1s (AMP) : 480 Voltage Rating (CSA) (V) : 300 Voltage Rating (IEC) (V) : 500
Housing Features Housing Material : Polyamide
Industry Standards IP Rating : IP20 UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-15, TH35-7.5 Terminal Block Disconnect Type : Blade
Product Type Features Modular Terminal Block Product Type : Screw Clamp Terminal Block
Usage Conditions Installation Temperature Range : -5 - 40 DEGC [23 - 104 DEGF ] Operating Temperature Range : -55 - 110 DEGC [-67 - 230 DEGF ]
Body Features
- Primary Product Color : Blue
- Product Weight : 8.6 G [.339 OZ ]
Configuration Features
- Block Function : Disconnect
- Gauge Type : A4-B3
- Number of Circuits : 1
- Number of Levels : 1
- Number of Positions : 2
Dimensions
- Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (AWG) : 24 - 10
- Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (MMSQ) : .22 - 6
- Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (AWG) : 24 - 12
- Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (MMSQ) : .22 - 4
- Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (AWG) : 24 - 12
- Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (MMSQ) : .22 - 6
- Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (AWG) : 24 - 10
- Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : .2 - 6
- Main Circuit Capacity - 2 Flexible Conductors per Screw Clamp (AWG) : 24 - 14
- Main Circuit Capacity - 2 Flexible Conductors per Screw Clamp (MMSQ) : .22 - 2.5
- Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp (AWG) : 24 - 14
- Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp (MMSQ) : .2 - 2.5
- Main Circuit Capacity - Twin Ferrule per Screw Clamp (AWG) : 24 - 14
- Main Circuit Capacity - Twin Ferrule per Screw Clamp (MMSQ) : .22 - 2.5
- Product Depth : 51.4 MM [2.024 INCH ]
- Product Height : 53 MM [2.087 INCH ]
- Product Length : 51.35 MM [2.02 INCH ]
- Product Spacing : 6 MM [.236 INCH ]
- Tool Size : 4 MM [.157 INCH ]
- Wire Stripping Length : 10.5 MM [.413 INCH ]
Electrical Characteristics
- Current Rating (IEC) (AMP) : 25
- Current Rating (UL) (AMP) : 25
- Dielectric Withstanding Voltage (Max) (V) : 1890
- Impulse Withstanding Voltage Rating (IEC) (V) : 6000
- Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 300
- Power Loss (WATT) : .8
- Short-Time Withstanding Current Rating @ 1s (AMP) : 480
- Voltage Rating (CSA) (V) : 300
- Voltage Rating (IEC) (V) : 500
Housing Features
- Housing Material : Polyamide
Industry Standards
- IP Rating : IP20
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Connector Mounting Type : DIN Rail
- DIN Rail Mounting Type : TH35-15, TH35-7.5
- Terminal Block Disconnect Type : Blade
Product Type Features
- Modular Terminal Block Product Type : Screw Clamp Terminal Block
Usage Conditions
- Installation Temperature Range : -5 - 40 DEGC [23 - 104 DEGF ]
- Operating Temperature Range : -55 - 110 DEGC [-67 - 230 DEGF ]