TE Connectivity Modular Terminal Blocks 1SNK506311R0000

Description
Body Features Primary Product Color : Gray Product Weight : 14.2 G  [.559 OZ ] Configuration Features Block Function : Disconnect Gauge Type : A3-B3 Number of Circuits : 1 Number of Levels : 1 Number of Positions : 2 Dimensions Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (AWG) : 24 - 10 Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (MMSQ) : .22 - 4 Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (AWG) : 24 - 12 Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (MMSQ) : .22 - 4 Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (AWG) : 24 - 12 Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (MMSQ) : .22 - 4 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (AWG) : 24 - 10 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : .2 - 4 Main Circuit Capacity - 2 Flexible Conductors per Screw Clamp (AWG) : 24 - 16 Main Circuit Capacity - 2 Flexible Conductors per Screw Clamp (MMSQ) : .2 - 1.5 Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp (AWG) : 24 - 16 Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp (MMSQ) : .2 - 1.5 Main Circuit Capacity - Twin Ferrule per Screw Clamp (AWG) : 24 - 16 Main Circuit Capacity - Twin Ferrule per Screw Clamp (MMSQ) : .22 - 1.5 Product Depth : 51.4 MM  [2.024 INCH ] Product Height : 70.5 MM  [2.775 INCH ] Product Length : 51.35 MM  [2.02 INCH ] Product Spacing : 6 MM  [.236 INCH ] Tool Size : 3.5 MM  [.138 INCH ] Wire Stripping Length : 10.5 MM  [.413 INCH ] Electrical Characteristics Current Rating (IEC) (AMP) : 26 Current Rating (UL) (AMP) : 26 Dielectric Withstanding Voltage (Max) (V) : 1890 Impulse Withstanding Voltage Rating (IEC) (V) : 6000 Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 150 Power Loss (WATT) : .8 Short-Time Withstanding Current Rating @ 1s (AMP) : 480 Voltage Rating (CSA) (V) : 150 Voltage Rating (IEC) (V) : 400 Housing Features Housing Material : Polyamide Industry Standards IP Rating : IP20 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-7.5, TH35-15 Terminal Block Disconnect Type : Blade Product Type Features Modular Terminal Block Product Type : Screw Clamp Terminal Block Usage Conditions Installation Temperature Range : -5 - 40 DEGC  [23 - 104 DEGF ] Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Product Weight : 14.2 G  [.559 OZ ] Configuration Features Block Function : Disconnect Gauge Type : A3-B3 Number of Circuits : 1 Number of Levels : 1 Number of Positions : 2 Dimensions Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (AWG) : 24 - 10 Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (MMSQ) : .22 - 4 Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (AWG) : 24 - 12 Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (MMSQ) : .22 - 4 Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (AWG) : 24 - 12 Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (MMSQ) : .22 - 4 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (AWG) : 24 - 10 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : .2 - 4 Main Circuit Capacity - 2 Flexible Conductors per Screw Clamp (AWG) : 24 - 16 Main Circuit Capacity - 2 Flexible Conductors per Screw Clamp (MMSQ) : .2 - 1.5 Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp (AWG) : 24 - 16 Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp (MMSQ) : .2 - 1.5 Main Circuit Capacity - Twin Ferrule per Screw Clamp (AWG) : 24 - 16 Main Circuit Capacity - Twin Ferrule per Screw Clamp (MMSQ) : .22 - 1.5 Product Depth : 51.4 MM  [2.024 INCH ] Product Height : 70.5 MM  [2.775 INCH ] Product Length : 51.35 MM  [2.02 INCH ] Product Spacing : 6 MM  [.236 INCH ] Tool Size : 3.5 MM  [.138 INCH ] Wire Stripping Length : 10.5 MM  [.413 INCH ] Electrical Characteristics Current Rating (IEC) (AMP) : 26 Current Rating (UL) (AMP) : 26 Dielectric Withstanding Voltage (Max) (V) : 1890 Impulse Withstanding Voltage Rating (IEC) (V) : 6000 Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 150 Power Loss (WATT) : .8 Short-Time Withstanding Current Rating @ 1s (AMP) : 480 Voltage Rating (CSA) (V) : 150 Voltage Rating (IEC) (V) : 400 Housing Features Housing Material : Polyamide Industry Standards IP Rating : IP20 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-7.5, TH35-15 Terminal Block Disconnect Type : Blade Product Type Features Modular Terminal Block Product Type : Screw Clamp Terminal Block Usage Conditions Installation Temperature Range : -5 - 40 DEGC  [23 - 104 DEGF ] Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Terminal Blocks - 1SNK506311R0000 - TE Connectivity
Berwyn, PA, United States
Modular Terminal Blocks
1SNK506311R0000
Modular Terminal Blocks 1SNK506311R0000
Body Features Primary Product Color : Gray Product Weight : 14.2 G  [.559 OZ ] Configuration Features Block Function : Disconnect Gauge Type : A3-B3 Number of Circuits : 1 Number of Levels : 1 Number of Positions : 2 Dimensions Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (AWG) : 24 - 10 Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (MMSQ) : .22 - 4 Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (AWG) : 24 - 12 Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (MMSQ) : .22 - 4 Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (AWG) : 24 - 12 Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (MMSQ) : .22 - 4 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (AWG) : 24 - 10 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : .2 - 4 Main Circuit Capacity - 2 Flexible Conductors per Screw Clamp (AWG) : 24 - 16 Main Circuit Capacity - 2 Flexible Conductors per Screw Clamp (MMSQ) : .2 - 1.5 Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp (AWG) : 24 - 16 Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp (MMSQ) : .2 - 1.5 Main Circuit Capacity - Twin Ferrule per Screw Clamp (AWG) : 24 - 16 Main Circuit Capacity - Twin Ferrule per Screw Clamp (MMSQ) : .22 - 1.5 Product Depth : 51.4 MM  [2.024 INCH ] Product Height : 70.5 MM  [2.775 INCH ] Product Length : 51.35 MM  [2.02 INCH ] Product Spacing : 6 MM  [.236 INCH ] Tool Size : 3.5 MM  [.138 INCH ] Wire Stripping Length : 10.5 MM  [.413 INCH ] Electrical Characteristics Current Rating (IEC) (AMP) : 26 Current Rating (UL) (AMP) : 26 Dielectric Withstanding Voltage (Max) (V) : 1890 Impulse Withstanding Voltage Rating (IEC) (V) : 6000 Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 150 Power Loss (WATT) : .8 Short-Time Withstanding Current Rating @ 1s (AMP) : 480 Voltage Rating (CSA) (V) : 150 Voltage Rating (IEC) (V) : 400 Housing Features Housing Material : Polyamide Industry Standards IP Rating : IP20 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-7.5, TH35-15 Terminal Block Disconnect Type : Blade Product Type Features Modular Terminal Block Product Type : Screw Clamp Terminal Block Usage Conditions Installation Temperature Range : -5 - 40 DEGC  [23 - 104 DEGF ] Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]

Body Features


  • Primary Product Color : Gray
  • Product Weight : 14.2 G  [.559 OZ ]

Configuration Features


  • Block Function : Disconnect
  • Gauge Type : A3-B3
  • Number of Circuits : 1
  • Number of Levels : 1
  • Number of Positions : 2

Dimensions


  • Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (AWG) : 24 - 10
  • Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (MMSQ) : .22 - 4
  • Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (AWG) : 24 - 12
  • Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (MMSQ) : .22 - 4
  • Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (AWG) : 24 - 12
  • Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (MMSQ) : .22 - 4
  • Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (AWG) : 24 - 10
  • Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : .2 - 4
  • Main Circuit Capacity - 2 Flexible Conductors per Screw Clamp (AWG) : 24 - 16
  • Main Circuit Capacity - 2 Flexible Conductors per Screw Clamp (MMSQ) : .2 - 1.5
  • Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp (AWG) : 24 - 16
  • Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp (MMSQ) : .2 - 1.5
  • Main Circuit Capacity - Twin Ferrule per Screw Clamp (AWG) : 24 - 16
  • Main Circuit Capacity - Twin Ferrule per Screw Clamp (MMSQ) : .22 - 1.5
  • Product Depth : 51.4 MM  [2.024 INCH ]
  • Product Height : 70.5 MM  [2.775 INCH ]
  • Product Length : 51.35 MM  [2.02 INCH ]
  • Product Spacing : 6 MM  [.236 INCH ]
  • Tool Size : 3.5 MM  [.138 INCH ]
  • Wire Stripping Length : 10.5 MM  [.413 INCH ]

Electrical Characteristics


  • Current Rating (IEC) (AMP) : 26
  • Current Rating (UL) (AMP) : 26
  • Dielectric Withstanding Voltage (Max) (V) : 1890
  • Impulse Withstanding Voltage Rating (IEC) (V) : 6000
  • Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 150
  • Power Loss (WATT) : .8
  • Short-Time Withstanding Current Rating @ 1s (AMP) : 480
  • Voltage Rating (CSA) (V) : 150
  • Voltage Rating (IEC) (V) : 400

Housing Features


  • Housing Material : Polyamide

Industry Standards


  • IP Rating : IP20
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : DIN Rail
  • DIN Rail Mounting Type : TH35-7.5, TH35-15
  • Terminal Block Disconnect Type : Blade

Product Type Features


  • Modular Terminal Block Product Type : Screw Clamp Terminal Block

Usage Conditions


  • Installation Temperature Range : -5 - 40 DEGC  [23 - 104 DEGF ]
  • Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Buy Now Datasheet
Terminal Block, Dinrail, 2Pos, 10Awg; No. Of Positions Entrelec Te Connectivity - 72AC3282 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Dinrail, 2Pos, 10Awg; No. Of Positions Entrelec Te Connectivity
72AC3282
Terminal Block, Dinrail, 2Pos, 10Awg; No. Of Positions Entrelec Te Connectivity 72AC3282
TERMINAL BLOCK, DINRAIL, 2POS, 10AWG; No. of Positions:2Positions ; Wire Size AWG Min:-; Wire Size AWG Max:10AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:26A; Rated Voltage:400V; No. of Levels:1 RoHS Compliant: Yes

TERMINAL BLOCK, DINRAIL, 2POS, 10AWG; No. of Positions:2Positions; Wire Size AWG Min:-; Wire Size AWG Max:10AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:26A; Rated Voltage:400V; No. of Levels:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 1SNK506311R0000 72AC3282
Product Name Modular Terminal Blocks Terminal Block, Dinrail, 2Pos, 10Awg; No. Of Positions Entrelec Te Connectivity
Approvals EU RoHS Compliant
Operating Temperature -55 to 110 C (-67 to 230 F)
# of Contacts 2
Body Material Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1437667-8 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details