Body Features Primary Product Color : Green & Yellow Product Weight : 18.4 G [.724 OZ ]
Configuration Features Block Function : Ground Gauge Type : A4-B3 Number of Circuits : 1 Number of Levels : 2 Number of Positions : 4
Dimensions Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (AWG) : 24 - 10 Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (MMSQ) : .22 - 6 Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (AWG) : 24 - 12 Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (MMSQ) : .22 - 4 Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (AWG) : 24 - 12 Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (MMSQ) : .22 - 4 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (AWG) : 24 - 10 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : .2 - 6 Main Circuit Capacity - 2 Flexible Conductors per Screw Clamp (AWG) : 24 - 14 Main Circuit Capacity - 2 Flexible Conductors per Screw Clamp (MMSQ) : .2 - 2.5 Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp (AWG) : 24 - 14 Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp (MMSQ) : .2 - 2.5 Main Circuit Capacity - Twin Ferrule per Screw Clamp (AWG) : 24 - 14 Main Circuit Capacity - Twin Ferrule per Screw Clamp (MMSQ) : .22 - 2.5 Product Depth : 65.5 MM [2.579 INCH ] Product Height : 77.1 MM [3.035 INCH ] Product Length : 65.5 MM [2.58 INCH ] Product Spacing : 6 MM [.236 INCH ] Tool Size : 4 MM [.157 INCH ] Wire Size (MMSQ) : 6 Wire Size (AWG) : 10 Wire Stripping Length : 10 MM [.394 INCH ]
Electrical Characteristics Dielectric Withstanding Voltage (Max) (V) : 2000 Impulse Withstanding Voltage Rating (IEC) (V) : 8000 Short-Time Withstanding Current Rating @ 1s (AMP) : 720
Housing Features Housing Material : Polyamide
Industry Standards IP Rating : IP20 UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-15, TH35-7.5
Operation/Applicatio
n Circuit Application : Power & Signal
Product Type Features Modular Terminal Block Product Type : Screw Clamp Terminal Block
Termination Features Termination Method to Wire & Cable : Screw Terminal
Usage Conditions Installation Temperature Range : -5 - 40 DEGC [23 - 104 DEGF ] Operating Temperature Range : -55 - 110 DEGC [-67 - 230 DEGF ]
Body Features
- Primary Product Color : Green & Yellow
- Product Weight : 18.4 G [.724 OZ ]
Configuration Features
- Block Function : Ground
- Gauge Type : A4-B3
- Number of Circuits : 1
- Number of Levels : 2
- Number of Positions : 4
Dimensions
- Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (AWG) : 24 - 10
- Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (MMSQ) : .22 - 6
- Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (AWG) : 24 - 12
- Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (MMSQ) : .22 - 4
- Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (AWG) : 24 - 12
- Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (MMSQ) : .22 - 4
- Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (AWG) : 24 - 10
- Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : .2 - 6
- Main Circuit Capacity - 2 Flexible Conductors per Screw Clamp (AWG) : 24 - 14
- Main Circuit Capacity - 2 Flexible Conductors per Screw Clamp (MMSQ) : .2 - 2.5
- Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp (AWG) : 24 - 14
- Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp (MMSQ) : .2 - 2.5
- Main Circuit Capacity - Twin Ferrule per Screw Clamp (AWG) : 24 - 14
- Main Circuit Capacity - Twin Ferrule per Screw Clamp (MMSQ) : .22 - 2.5
- Product Depth : 65.5 MM [2.579 INCH ]
- Product Height : 77.1 MM [3.035 INCH ]
- Product Length : 65.5 MM [2.58 INCH ]
- Product Spacing : 6 MM [.236 INCH ]
- Tool Size : 4 MM [.157 INCH ]
- Wire Size (MMSQ) : 6
- Wire Size (AWG) : 10
- Wire Stripping Length : 10 MM [.394 INCH ]
Electrical Characteristics
- Dielectric Withstanding Voltage (Max) (V) : 2000
- Impulse Withstanding Voltage Rating (IEC) (V) : 8000
- Short-Time Withstanding Current Rating @ 1s (AMP) : 720
Housing Features
- Housing Material : Polyamide
Industry Standards
- IP Rating : IP20
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Connector Mounting Type : DIN Rail
- DIN Rail Mounting Type : TH35-15, TH35-7.5
Operation/Application
- Circuit Application : Power & Signal
Product Type Features
- Modular Terminal Block Product Type : Screw Clamp Terminal Block
Termination Features
- Termination Method to Wire & Cable : Screw Terminal
Usage Conditions
- Installation Temperature Range : -5 - 40 DEGC [23 - 104 DEGF ]
- Operating Temperature Range : -55 - 110 DEGC [-67 - 230 DEGF ]