TE Connectivity Modular Terminal Blocks 1SNK505230R0000

Description
Body Features Primary Product Color : Orange Product Weight : 15.3 G  [.602 OZ ] Configuration Features Block Function : Feed-Through Gauge Type : A3-B3 Number of Circuits : 2 Number of Levels : 2 Number of Positions : 4 Dimensions Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (AWG) : 24 - 12 Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (MMSQ) : .22 - 4 Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (AWG) : 24 - 14 Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (MMSQ) : .22 - 2.5 Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (AWG) : 24 - 12 Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (MMSQ) : .22 - 4 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (AWG) : 24 - 12 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : .2 - 4 Main Circuit Capacity - 2 Flexible Conductors per Screw Clamp (AWG) : 24 - 16 Main Circuit Capacity - 2 Flexible Conductors per Screw Clamp (MMSQ) : .2 - 1.5 Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp (AWG) : 24 - 16 Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp (MMSQ) : .2 - 1.5 Main Circuit Capacity - Twin Ferrule per Screw Clamp (AWG) : 24 - 16 Main Circuit Capacity - Twin Ferrule per Screw Clamp (MMSQ) : .22 - 1.5 Product Depth : 65.5 MM  [2.579 INCH ] Product Height : 70.4 MM  [2.77 INCH ] Product Length : 65.5 MM  [2.58 INCH ] Product Spacing : 5.2 MM  [.205 INCH ] Tool Size : 3.5 MM  [.138 INCH ] Wire Stripping Length : 10 MM  [.394 INCH ] Electrical Characteristics Current Rating (CSA) (AMP) : 20 Current Rating (IEC) (AMP) : 29 Current Rating (UL) (AMP) : 20 Dielectric Withstanding Voltage (Max) (V) : 2000 Impulse Withstanding Voltage Rating (IEC) (V) : 8000 Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 300 Power Loss (WATT) : 1.9 Short-Time Withstanding Current Rating @ 1s (AMP) : 480 Voltage Rating (CSA) (V) : 300 Voltage Rating (IEC) (V) : 800 Housing Features Housing Material : Polyamide Industry Standards IP Rating : IP20 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-15, TH35-7.5 Product Type Features Modular Terminal Block Product Type : Screw Clamp Terminal Block Usage Conditions Installation Temperature Range : -5 - 40 DEGC  [23 - 104 DEGF ] Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Orange Product Weight : 15.3 G  [.602 OZ ] Configuration Features Block Function : Feed-Through Gauge Type : A3-B3 Number of Circuits : 2 Number of Levels : 2 Number of Positions : 4 Dimensions Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (AWG) : 24 - 12 Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (MMSQ) : .22 - 4 Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (AWG) : 24 - 14 Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (MMSQ) : .22 - 2.5 Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (AWG) : 24 - 12 Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (MMSQ) : .22 - 4 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (AWG) : 24 - 12 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : .2 - 4 Main Circuit Capacity - 2 Flexible Conductors per Screw Clamp (AWG) : 24 - 16 Main Circuit Capacity - 2 Flexible Conductors per Screw Clamp (MMSQ) : .2 - 1.5 Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp (AWG) : 24 - 16 Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp (MMSQ) : .2 - 1.5 Main Circuit Capacity - Twin Ferrule per Screw Clamp (AWG) : 24 - 16 Main Circuit Capacity - Twin Ferrule per Screw Clamp (MMSQ) : .22 - 1.5 Product Depth : 65.5 MM  [2.579 INCH ] Product Height : 70.4 MM  [2.77 INCH ] Product Length : 65.5 MM  [2.58 INCH ] Product Spacing : 5.2 MM  [.205 INCH ] Tool Size : 3.5 MM  [.138 INCH ] Wire Stripping Length : 10 MM  [.394 INCH ] Electrical Characteristics Current Rating (CSA) (AMP) : 20 Current Rating (IEC) (AMP) : 29 Current Rating (UL) (AMP) : 20 Dielectric Withstanding Voltage (Max) (V) : 2000 Impulse Withstanding Voltage Rating (IEC) (V) : 8000 Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 300 Power Loss (WATT) : 1.9 Short-Time Withstanding Current Rating @ 1s (AMP) : 480 Voltage Rating (CSA) (V) : 300 Voltage Rating (IEC) (V) : 800 Housing Features Housing Material : Polyamide Industry Standards IP Rating : IP20 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-15, TH35-7.5 Product Type Features Modular Terminal Block Product Type : Screw Clamp Terminal Block Usage Conditions Installation Temperature Range : -5 - 40 DEGC  [23 - 104 DEGF ] Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Terminal Blocks - 1SNK505230R0000 - TE Connectivity
Berwyn, PA, United States
Modular Terminal Blocks
1SNK505230R0000
Modular Terminal Blocks 1SNK505230R0000
Body Features Primary Product Color : Orange Product Weight : 15.3 G  [.602 OZ ] Configuration Features Block Function : Feed-Through Gauge Type : A3-B3 Number of Circuits : 2 Number of Levels : 2 Number of Positions : 4 Dimensions Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (AWG) : 24 - 12 Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (MMSQ) : .22 - 4 Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (AWG) : 24 - 14 Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (MMSQ) : .22 - 2.5 Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (AWG) : 24 - 12 Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (MMSQ) : .22 - 4 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (AWG) : 24 - 12 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : .2 - 4 Main Circuit Capacity - 2 Flexible Conductors per Screw Clamp (AWG) : 24 - 16 Main Circuit Capacity - 2 Flexible Conductors per Screw Clamp (MMSQ) : .2 - 1.5 Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp (AWG) : 24 - 16 Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp (MMSQ) : .2 - 1.5 Main Circuit Capacity - Twin Ferrule per Screw Clamp (AWG) : 24 - 16 Main Circuit Capacity - Twin Ferrule per Screw Clamp (MMSQ) : .22 - 1.5 Product Depth : 65.5 MM  [2.579 INCH ] Product Height : 70.4 MM  [2.77 INCH ] Product Length : 65.5 MM  [2.58 INCH ] Product Spacing : 5.2 MM  [.205 INCH ] Tool Size : 3.5 MM  [.138 INCH ] Wire Stripping Length : 10 MM  [.394 INCH ] Electrical Characteristics Current Rating (CSA) (AMP) : 20 Current Rating (IEC) (AMP) : 29 Current Rating (UL) (AMP) : 20 Dielectric Withstanding Voltage (Max) (V) : 2000 Impulse Withstanding Voltage Rating (IEC) (V) : 8000 Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 300 Power Loss (WATT) : 1.9 Short-Time Withstanding Current Rating @ 1s (AMP) : 480 Voltage Rating (CSA) (V) : 300 Voltage Rating (IEC) (V) : 800 Housing Features Housing Material : Polyamide Industry Standards IP Rating : IP20 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-15, TH35-7.5 Product Type Features Modular Terminal Block Product Type : Screw Clamp Terminal Block Usage Conditions Installation Temperature Range : -5 - 40 DEGC  [23 - 104 DEGF ] Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]

Body Features


  • Primary Product Color : Orange
  • Product Weight : 15.3 G  [.602 OZ ]

Configuration Features


  • Block Function : Feed-Through
  • Gauge Type : A3-B3
  • Number of Circuits : 2
  • Number of Levels : 2
  • Number of Positions : 4

Dimensions


  • Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (AWG) : 24 - 12
  • Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (MMSQ) : .22 - 4
  • Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (AWG) : 24 - 14
  • Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (MMSQ) : .22 - 2.5
  • Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (AWG) : 24 - 12
  • Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (MMSQ) : .22 - 4
  • Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (AWG) : 24 - 12
  • Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : .2 - 4
  • Main Circuit Capacity - 2 Flexible Conductors per Screw Clamp (AWG) : 24 - 16
  • Main Circuit Capacity - 2 Flexible Conductors per Screw Clamp (MMSQ) : .2 - 1.5
  • Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp (AWG) : 24 - 16
  • Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp (MMSQ) : .2 - 1.5
  • Main Circuit Capacity - Twin Ferrule per Screw Clamp (AWG) : 24 - 16
  • Main Circuit Capacity - Twin Ferrule per Screw Clamp (MMSQ) : .22 - 1.5
  • Product Depth : 65.5 MM  [2.579 INCH ]
  • Product Height : 70.4 MM  [2.77 INCH ]
  • Product Length : 65.5 MM  [2.58 INCH ]
  • Product Spacing : 5.2 MM  [.205 INCH ]
  • Tool Size : 3.5 MM  [.138 INCH ]
  • Wire Stripping Length : 10 MM  [.394 INCH ]

Electrical Characteristics


  • Current Rating (CSA) (AMP) : 20
  • Current Rating (IEC) (AMP) : 29
  • Current Rating (UL) (AMP) : 20
  • Dielectric Withstanding Voltage (Max) (V) : 2000
  • Impulse Withstanding Voltage Rating (IEC) (V) : 8000
  • Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 300
  • Power Loss (WATT) : 1.9
  • Short-Time Withstanding Current Rating @ 1s (AMP) : 480
  • Voltage Rating (CSA) (V) : 300
  • Voltage Rating (IEC) (V) : 800

Housing Features


  • Housing Material : Polyamide

Industry Standards


  • IP Rating : IP20
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : DIN Rail
  • DIN Rail Mounting Type : TH35-15, TH35-7.5

Product Type Features


  • Modular Terminal Block Product Type : Screw Clamp Terminal Block

Usage Conditions


  • Installation Temperature Range : -5 - 40 DEGC  [23 - 104 DEGF ]
  • Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Buy Now Datasheet
DIN Rail Terminal Blocks - 6663102 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
6663102
DIN Rail Terminal Blocks 6663102
Entrelec 1SNK505230R0000

Entrelec 1SNK505230R0000

Supplier's Site
Terminal Block, Dinrail, 4Pos, 12Awg; No. Of Positions Entrelec Te Connectivity - 72AC3248 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Dinrail, 4Pos, 12Awg; No. Of Positions Entrelec Te Connectivity
72AC3248
Terminal Block, Dinrail, 4Pos, 12Awg; No. Of Positions Entrelec Te Connectivity 72AC3248
TERMINAL BLOCK, DINRAIL, 4POS, 12AWG; No. of Positions:4Positions ; Wire Size AWG Min:-; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:29A; Rated Voltage:800V; No. of Levels:2 RoHS Compliant: Yes

TERMINAL BLOCK, DINRAIL, 4POS, 12AWG; No. of Positions:4Positions; Wire Size AWG Min:-; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:29A; Rated Voltage:800V; No. of Levels:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1SNK505230R0000 6663102 72AC3248
Product Name Modular Terminal Blocks DIN Rail Terminal Blocks Terminal Block, Dinrail, 4Pos, 12Awg; No. Of Positions Entrelec Te Connectivity
Approvals EU RoHS Compliant RoHS Compliant
Operating Temperature -55 to 110 C (-67 to 230 F)
# of Contacts 4
Body Material Polyamide
Termination Options Screw Clamp; Screw
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1437665-8 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 14
View Details
Barrier Strips - 1-1546841-5 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 15
View Details
Terminal Block, Fused, 2Pos, 8Awg; No. Of Positions Entrelec Te Connectivity - 06WX5626 - Newark, An Avnet Company
Specs
Mounting Options 32 mm DIN Rail
Voltage Rating 750 volts
Current Rating 16 amps
View Details