TE Connectivity Cable Glands 1SNG603005R0000

Description
Body Features Primary Product Color : Light Gray Primary Product Material : PA Dimensions Clamping Diameter Range (MM) : 5 - 11 Industry Standards IP Rating : IP66 UL Flammability Rating : UL 94HB Packaging Features Packaging Method : Bag Product Type Features Cable Gland & Accessory Style : For Non-Connectorized Cables Cable Gland Product Type : Cable Entry Plate Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Light Gray Primary Product Material : PA Dimensions Clamping Diameter Range (MM) : 5 - 11 Industry Standards IP Rating : IP66 UL Flammability Rating : UL 94HB Packaging Features Packaging Method : Bag Product Type Features Cable Gland & Accessory Style : For Non-Connectorized Cables Cable Gland Product Type : Cable Entry Plate Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Glands - 1SNG603005R0000 - TE Connectivity
Berwyn, PA, United States
Cable Glands
1SNG603005R0000
Cable Glands 1SNG603005R0000
Body Features Primary Product Color : Light Gray Primary Product Material : PA Dimensions Clamping Diameter Range (MM) : 5 - 11 Industry Standards IP Rating : IP66 UL Flammability Rating : UL 94HB Packaging Features Packaging Method : Bag Product Type Features Cable Gland & Accessory Style : For Non-Connectorized Cables Cable Gland Product Type : Cable Entry Plate Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]

Body Features


  • Primary Product Color : Light Gray
  • Primary Product Material : PA

Dimensions


  • Clamping Diameter Range (MM) : 5 - 11

Industry Standards


  • IP Rating : IP66
  • UL Flammability Rating : UL 94HB

Packaging Features


  • Packaging Method : Bag

Product Type Features


  • Cable Gland & Accessory Style : For Non-Connectorized Cables
  • Cable Gland Product Type : Cable Entry Plate
  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Sealing Glands
Product Number 1SNG603005R0000
Product Name Cable Glands
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG605002R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
Cable Glands - 1SNG601183R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
Cable Glands - 1SNG602032R0000 - TE Connectivity
Specs
Application Cable & Wire
Material Brass
View Details
2 suppliers
Cable Glands - 1SNG601095R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers