TE Connectivity Modular Terminal Blocks 1SNF100032R0000

Description
Body Features Primary Product Color : Gray Product Weight : 62 G  [2.18 OZ ] Configuration Features Block Function : Fuse Number of Circuits : 1 Number of Levels : 1 Number of Poles : 1 Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 30 Dimensions Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (AWG) : 18 - 4 Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (MMSQ) : .75 - 25 Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (AWG) : 18 - 4 Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (MMSQ) : .75 - 25 Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (AWG) : 18 - 4 Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (MMSQ) : .75 - 25 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (AWG) : 18 - 4 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : .75 - 25 Main Circuit Capacity - 2 Flexible Conductors per Screw Clamp (AWG) : 18 - 6 Main Circuit Capacity - 2 Flexible Conductors per Screw Clamp (MMSQ) : 1 - 10 Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp (AWG) : 18 - 6 Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp (MMSQ) : 1 - 10 Main Circuit Capacity - Twin Ferrule per Screw Clamp (AWG) : 18 - 6 Main Circuit Capacity - Twin Ferrule per Screw Clamp (MMSQ) : 1 - 10 Product Depth : 58 MM  [2.28 INCH ] Product Height : 81 MM  [3.18 INCH ] Product Length : 81 MM  [3.18 INCH ] Product Spacing : 18 MM  [.7 INCH ] Product Width : 18 MM  [.7 INCH ] Tool Size : 5.5 MM  [.21 INCH ] Wire Stripping Length : 11 MM  [.43 INCH ] Electrical Characteristics Current Rating (IEC) (AMP) : 30 Current Rating (UL) (AMP) : 30 Impulse Withstanding Voltage Rating (IEC) (V) : 6 Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 600 Voltage Rating (CSA) (V) : 600 Voltage Rating (IEC) (V) : 600 Housing Features Housing Material : Polyamide Industry Standards IP Rating : IP20 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-15, TH35-7.5 Terminal Block Disconnect Type : Lever Product Type Features Modular Terminal Block Product Type : Screw Clamp Terminal Block Usage Conditions Installation Temperature Range : -50 - 90 DEGC  [-50 - 194 DEGF ] Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Gray Product Weight : 62 G  [2.18 OZ ] Configuration Features Block Function : Fuse Number of Circuits : 1 Number of Levels : 1 Number of Poles : 1 Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 30 Dimensions Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (AWG) : 18 - 4 Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (MMSQ) : .75 - 25 Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (AWG) : 18 - 4 Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (MMSQ) : .75 - 25 Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (AWG) : 18 - 4 Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (MMSQ) : .75 - 25 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (AWG) : 18 - 4 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : .75 - 25 Main Circuit Capacity - 2 Flexible Conductors per Screw Clamp (AWG) : 18 - 6 Main Circuit Capacity - 2 Flexible Conductors per Screw Clamp (MMSQ) : 1 - 10 Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp (AWG) : 18 - 6 Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp (MMSQ) : 1 - 10 Main Circuit Capacity - Twin Ferrule per Screw Clamp (AWG) : 18 - 6 Main Circuit Capacity - Twin Ferrule per Screw Clamp (MMSQ) : 1 - 10 Product Depth : 58 MM  [2.28 INCH ] Product Height : 81 MM  [3.18 INCH ] Product Length : 81 MM  [3.18 INCH ] Product Spacing : 18 MM  [.7 INCH ] Product Width : 18 MM  [.7 INCH ] Tool Size : 5.5 MM  [.21 INCH ] Wire Stripping Length : 11 MM  [.43 INCH ] Electrical Characteristics Current Rating (IEC) (AMP) : 30 Current Rating (UL) (AMP) : 30 Impulse Withstanding Voltage Rating (IEC) (V) : 6 Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 600 Voltage Rating (CSA) (V) : 600 Voltage Rating (IEC) (V) : 600 Housing Features Housing Material : Polyamide Industry Standards IP Rating : IP20 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-15, TH35-7.5 Terminal Block Disconnect Type : Lever Product Type Features Modular Terminal Block Product Type : Screw Clamp Terminal Block Usage Conditions Installation Temperature Range : -50 - 90 DEGC  [-50 - 194 DEGF ] Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Modular Terminal Blocks - 1SNF100032R0000 - TE Connectivity
Berwyn, PA, United States
Modular Terminal Blocks
1SNF100032R0000
Modular Terminal Blocks 1SNF100032R0000
Body Features Primary Product Color : Gray Product Weight : 62 G  [2.18 OZ ] Configuration Features Block Function : Fuse Number of Circuits : 1 Number of Levels : 1 Number of Poles : 1 Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 30 Dimensions Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (AWG) : 18 - 4 Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (MMSQ) : .75 - 25 Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (AWG) : 18 - 4 Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (MMSQ) : .75 - 25 Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (AWG) : 18 - 4 Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (MMSQ) : .75 - 25 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (AWG) : 18 - 4 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : .75 - 25 Main Circuit Capacity - 2 Flexible Conductors per Screw Clamp (AWG) : 18 - 6 Main Circuit Capacity - 2 Flexible Conductors per Screw Clamp (MMSQ) : 1 - 10 Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp (AWG) : 18 - 6 Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp (MMSQ) : 1 - 10 Main Circuit Capacity - Twin Ferrule per Screw Clamp (AWG) : 18 - 6 Main Circuit Capacity - Twin Ferrule per Screw Clamp (MMSQ) : 1 - 10 Product Depth : 58 MM  [2.28 INCH ] Product Height : 81 MM  [3.18 INCH ] Product Length : 81 MM  [3.18 INCH ] Product Spacing : 18 MM  [.7 INCH ] Product Width : 18 MM  [.7 INCH ] Tool Size : 5.5 MM  [.21 INCH ] Wire Stripping Length : 11 MM  [.43 INCH ] Electrical Characteristics Current Rating (IEC) (AMP) : 30 Current Rating (UL) (AMP) : 30 Impulse Withstanding Voltage Rating (IEC) (V) : 6 Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 600 Voltage Rating (CSA) (V) : 600 Voltage Rating (IEC) (V) : 600 Housing Features Housing Material : Polyamide Industry Standards IP Rating : IP20 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-15, TH35-7.5 Terminal Block Disconnect Type : Lever Product Type Features Modular Terminal Block Product Type : Screw Clamp Terminal Block Usage Conditions Installation Temperature Range : -50 - 90 DEGC  [-50 - 194 DEGF ] Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]

Body Features


  • Primary Product Color : Gray
  • Product Weight : 62 G  [2.18 OZ ]

Configuration Features


  • Block Function : Fuse
  • Number of Circuits : 1
  • Number of Levels : 1
  • Number of Poles : 1
  • Number of Positions : 2

Contact Features


  • Contact Current Rating (Max) (AMP) : 30

Dimensions


  • Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (AWG) : 18 - 4
  • Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (MMSQ) : .75 - 25
  • Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (AWG) : 18 - 4
  • Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (MMSQ) : .75 - 25
  • Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (AWG) : 18 - 4
  • Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (MMSQ) : .75 - 25
  • Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (AWG) : 18 - 4
  • Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : .75 - 25
  • Main Circuit Capacity - 2 Flexible Conductors per Screw Clamp (AWG) : 18 - 6
  • Main Circuit Capacity - 2 Flexible Conductors per Screw Clamp (MMSQ) : 1 - 10
  • Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp (AWG) : 18 - 6
  • Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp (MMSQ) : 1 - 10
  • Main Circuit Capacity - Twin Ferrule per Screw Clamp (AWG) : 18 - 6
  • Main Circuit Capacity - Twin Ferrule per Screw Clamp (MMSQ) : 1 - 10
  • Product Depth : 58 MM  [2.28 INCH ]
  • Product Height : 81 MM  [3.18 INCH ]
  • Product Length : 81 MM  [3.18 INCH ]
  • Product Spacing : 18 MM  [.7 INCH ]
  • Product Width : 18 MM  [.7 INCH ]
  • Tool Size : 5.5 MM  [.21 INCH ]
  • Wire Stripping Length : 11 MM  [.43 INCH ]

Electrical Characteristics


  • Current Rating (IEC) (AMP) : 30
  • Current Rating (UL) (AMP) : 30
  • Impulse Withstanding Voltage Rating (IEC) (V) : 6
  • Operating Voltage (VAC) : 600
  • Operating Voltage (VDC) : 600
  • Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 600
  • Voltage Rating (CSA) (V) : 600
  • Voltage Rating (IEC) (V) : 600

Housing Features


  • Housing Material : Polyamide

Industry Standards


  • IP Rating : IP20
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : DIN Rail
  • DIN Rail Mounting Type : TH35-15, TH35-7.5
  • Terminal Block Disconnect Type : Lever

Product Type Features


  • Modular Terminal Block Product Type : Screw Clamp Terminal Block

Usage Conditions


  • Installation Temperature Range : -50 - 90 DEGC  [-50 - 194 DEGF ]
  • Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Terminal Blocks
Product Number 1SNF100032R0000
Product Name Modular Terminal Blocks
Approvals EU RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1437667-1 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
Barrier Strips - 1-1546685-4 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 22
View Details
3 suppliers
Barrier Strips - 1-1437653-9 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 8
View Details
3 suppliers