Body Features Primary Product Color : Gray Product Weight : 62 G [2.18 OZ ]
Configuration Features Block Function : Fuse Number of Circuits : 1 Number of Levels : 1 Number of Poles : 1 Number of Positions : 2
Contact Features Contact Current Rating (Max) (AMP) : 32
Dimensions Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (AWG) : 18 - 4 Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (MMSQ) : .75 - 25 Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (AWG) : 18 - 4 Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (MMSQ) : .75 - 25 Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (AWG) : 18 - 4 Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (MMSQ) : .75 - 25 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (AWG) : 18 - 4 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : .75 - 25 Main Circuit Capacity - 2 Flexible Conductors per Screw Clamp (AWG) : 18 - 6 Main Circuit Capacity - 2 Flexible Conductors per Screw Clamp (MMSQ) : 1 - 10 Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp (AWG) : 18 - 6 Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp (MMSQ) : 1 - 10 Main Circuit Capacity - Twin Ferrule per Screw Clamp (AWG) : 18 - 6 Main Circuit Capacity - Twin Ferrule per Screw Clamp (MMSQ) : 1 - 10 Product Depth : 58 MM [2.28 INCH ] Product Height : 81 MM [3.18 INCH ] Product Length : 81 MM [3.18 INCH ] Product Spacing : 18 MM [.7 INCH ] Product Width : 18 MM [.7 INCH ] Tool Size : 5.5 MM [.21 INCH ] Wire Stripping Length : 11 MM [.43 INCH ]
Electrical Characteristics Current Rating (IEC) (AMP) : 32 Impulse Withstanding Voltage Rating (IEC) (V) : 6 Operating Voltage (VAC) : 800 Operating Voltage (VDC) : 600 Voltage Rating (CSA) (V) : 600 Voltage Rating (IEC) (V) : 600
Housing Features Housing Material : Polyamide
Industry Standards IP Rating : IP20 UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-7.5, TH35-15 Terminal Block Disconnect Type : Lever
Product Type Features Modular Terminal Block Product Type : Screw Clamp Terminal Block
Usage Conditions Installation Temperature Range : -50 - 90 DEGC [-50 - 194 DEGF ] Operating Temperature Range : -40 - 70 DEGC [-40 - 158 DEGF ]
Body Features
- Primary Product Color : Gray
- Product Weight : 62 G [2.18 OZ ]
Configuration Features
- Block Function : Fuse
- Number of Circuits : 1
- Number of Levels : 1
- Number of Poles : 1
- Number of Positions : 2
Contact Features
- Contact Current Rating (Max) (AMP) : 32
Dimensions
- Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (AWG) : 18 - 4
- Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (MMSQ) : .75 - 25
- Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (AWG) : 18 - 4
- Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (MMSQ) : .75 - 25
- Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (AWG) : 18 - 4
- Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (MMSQ) : .75 - 25
- Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (AWG) : 18 - 4
- Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : .75 - 25
- Main Circuit Capacity - 2 Flexible Conductors per Screw Clamp (AWG) : 18 - 6
- Main Circuit Capacity - 2 Flexible Conductors per Screw Clamp (MMSQ) : 1 - 10
- Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp (AWG) : 18 - 6
- Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp (MMSQ) : 1 - 10
- Main Circuit Capacity - Twin Ferrule per Screw Clamp (AWG) : 18 - 6
- Main Circuit Capacity - Twin Ferrule per Screw Clamp (MMSQ) : 1 - 10
- Product Depth : 58 MM [2.28 INCH ]
- Product Height : 81 MM [3.18 INCH ]
- Product Length : 81 MM [3.18 INCH ]
- Product Spacing : 18 MM [.7 INCH ]
- Product Width : 18 MM [.7 INCH ]
- Tool Size : 5.5 MM [.21 INCH ]
- Wire Stripping Length : 11 MM [.43 INCH ]
Electrical Characteristics
- Current Rating (IEC) (AMP) : 32
- Impulse Withstanding Voltage Rating (IEC) (V) : 6
- Operating Voltage (VAC) : 800
- Operating Voltage (VDC) : 600
- Voltage Rating (CSA) (V) : 600
- Voltage Rating (IEC) (V) : 600
Housing Features
- Housing Material : Polyamide
Industry Standards
- IP Rating : IP20
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Connector Mounting Type : DIN Rail
- DIN Rail Mounting Type : TH35-7.5, TH35-15
- Terminal Block Disconnect Type : Lever
Product Type Features
- Modular Terminal Block Product Type : Screw Clamp Terminal Block
Usage Conditions
- Installation Temperature Range : -50 - 90 DEGC [-50 - 194 DEGF ]
- Operating Temperature Range : -40 - 70 DEGC [-40 - 158 DEGF ]