1SNA205535R2600 -- PCMS 13 POLES GREY ENTRELEC - TE CONNECTIVITY
TE Connectivity
Pcms 13 Poles Grey Entrelec - Te Connectivity
1SNA205535R2600
Description
PCMS 13 POLES GREY
Description
PCMS 13 POLES GREY
Suppliers
Pcms 13 Poles Grey Entrelec - Te Connectivity
87AJ5219
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
87AJ5219 |
|
Product Name
|
Pcms 13 Poles Grey Entrelec - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
3.0 amps
View Details
2 suppliers
Connector Type
Military Connector
Gender
Female / Jack
Contact Size (AWG)
20 AWG
View Details