1SNA205509R1500 -- PCMS 6 POLES BLUE ENTRELEC - TE CONNECTIVITY
TE Connectivity
Pcms 6 Poles Blue Entrelec - Te Connectivity
1SNA205509R1500
Description
PCMS 6 POLES BLUE
Description
PCMS 6 POLES BLUE
Suppliers
Pcms 6 Poles Blue Entrelec - Te Connectivity
87AJ5210
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
87AJ5210 |
|
Product Name
|
Pcms 6 Poles Blue Entrelec - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
2 suppliers
Connector Type
Military Connector
Gender
Female / Jack
Contact Size (AWG)
20 AWG
View Details