1SNA205499R0300 -- PCMS 4 POLES GREY ENTRELEC - TE CONNECTIVITY
TE Connectivity
Pcms 4 Poles Grey Entrelec - Te Connectivity
1SNA205499R0300
Description
PCMS 4 POLES GREY
Description
PCMS 4 POLES GREY
Suppliers
Pcms 4 Poles Grey Entrelec - Te Connectivity
87AJ5202
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
87AJ5202 |
|
Product Name
|
Pcms 4 Poles Grey Entrelec - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Amphenol Communications Solutions
Termination
BGA
Voltage Rating
750 volts
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details