Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
TERMINAL BLOCKS
TE CONNECTIVITY
1SNA118368R1600 -- FEM6 ABSCHLUSSPLATTE 2,8MM,GRAU
TE Connectivity
FEM6 ABSCHLUSSPLATTE 2,8MM,GRAU
1SNA118368R1600
Description
FEM6 ABSCHLUSSPLATTE 2,8MM,GRAU
Heilind Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
FEM6 ABSCHLUSSPLATTE 2,8MM,GRAU
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Heilind Electronics, Inc.
Wilmington, MA, United States
FEM6 ABSCHLUSSPLATTE 2,8MM,GRAU
1SNA118368R1600
FEM6 ABSCHLUSSPLATTE 2,8MM,GRAU
1SNA118368R1600
FEM6 ABSCHLUSSPLATTE 2,8MM,GRAU
FEM6 ABSCHLUSSPLATTE 2,8MM,GRAU
Buy Now
Technical Specifications
Heilind Electronics, Inc.
Product Category
Terminal Blocks
Product Number
1SNA118368R1600
Product Name
FEM6 ABSCHLUSSPLATTE 2,8MM,GRAU
Unlock Full Specs
to access all available technical data
Similar Products
Altech Corp.
Terminals
2398
Specs
North American
18 AWG
View Details
Advantech
DB37 DIN-rail Wiring Board
ADAM-3937-BE
Specs
Mounting Options
Universal Mounting Foot
Termination Options
Screw Clamp
View Details
2
suppliers
TE Connectivity
Barrier Strips
1-1546685-9
Specs
Mounting Options
Terminal Strip
Approvals
EU RoHS Compliant
# of Contacts
27
View Details
3
suppliers
Laurel Electronics LLC
RS485 RJ11 to Terminal Block Adapter
View Details