TE Connectivity Safety Symbols & Electrical Signs 1SET530004R0000

Description
Body Features Primary Product Color : Multi-Colored Primary Product Material : Vinyl Film Dimensions Product Height : 12.5 MM  [.492 INCH ] Product Width : 12.5 MM  [.492 INCH ] Other Label Adhesive Type : Permanent Acrylic Adhesive Packaging Features Packaging Method : Booklet Packaging Quantity : 300 Printer/Label Features Label Finish : Gloss Label Style : Die-Cut Product Type Features Electrical Symbol Type : Electrical Symbol Assortment Safety & Warning Symbol Type : General Warning Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Multi-Colored Primary Product Material : Vinyl Film Dimensions Product Height : 12.5 MM  [.492 INCH ] Product Width : 12.5 MM  [.492 INCH ] Other Label Adhesive Type : Permanent Acrylic Adhesive Packaging Features Packaging Method : Booklet Packaging Quantity : 300 Printer/Label Features Label Finish : Gloss Label Style : Die-Cut Product Type Features Electrical Symbol Type : Electrical Symbol Assortment Safety & Warning Symbol Type : General Warning Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Symbols & Electrical Signs - 1SET530004R0000 - TE Connectivity
Berwyn, PA, United States
Safety Symbols & Electrical Signs
1SET530004R0000
Safety Symbols & Electrical Signs 1SET530004R0000
Body Features Primary Product Color : Multi-Colored Primary Product Material : Vinyl Film Dimensions Product Height : 12.5 MM  [.492 INCH ] Product Width : 12.5 MM  [.492 INCH ] Other Label Adhesive Type : Permanent Acrylic Adhesive Packaging Features Packaging Method : Booklet Packaging Quantity : 300 Printer/Label Features Label Finish : Gloss Label Style : Die-Cut Product Type Features Electrical Symbol Type : Electrical Symbol Assortment Safety & Warning Symbol Type : General Warning Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Body Features


  • Primary Product Color : Multi-Colored
  • Primary Product Material : Vinyl Film

Dimensions


  • Product Height : 12.5 MM  [.492 INCH ]
  • Product Width : 12.5 MM  [.492 INCH ]

Other


  • Label Adhesive Type : Permanent Acrylic Adhesive

Packaging Features


  • Packaging Method : Booklet
  • Packaging Quantity : 300

Printer/Label Features


  • Label Finish : Gloss
  • Label Style : Die-Cut

Product Type Features


  • Electrical Symbol Type : Electrical Symbol Assortment
  • Safety & Warning Symbol Type : General Warning

Usage Conditions


  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet
Safety Labels - 2748928 - RS Components, Ltd.
Corby, Northants, United Kingdom
Safety Labels
2748928
Safety Labels 2748928
Entrelec 1SET530004R0000 Safety Label

Entrelec 1SET530004R0000 Safety Label

Supplier's Site
Labels, Stickers, Decals - Preprinted - 17-1SET530004R0000-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
17-1SET530004R0000-ND
Labels, Stickers, Decals - Preprinted 17-1SET530004R0000-ND
LB-KIT-ELEC-DC-12-30 0

LB-KIT-ELEC-DC-12-300

Buy Now Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 1SET530004R0000 2748928 17-1SET530004R0000-ND
Product Name Safety Symbols & Electrical Signs Safety Labels Labels, Stickers, Decals - Preprinted
Safety / Warning Type Electrical / High Voltage
Unlock Full Specs
to access all available technical data

Similar Products