TE ConnectivityWiring Ducts & Covers1SET411400R0000
Description
Dimensions Product Height : 60 MM [2.362 INCH ] Product Length : 270 MM [10.629 INCH ] Product Width : 350 MM [13.8 INCH ]
Packaging Features Packaging Quantity : 1
Product Type Features Wiring Duct Product Type : Wiring Duct
Usage Conditions Operating Temperature Range : 5 - 60 DEGC [41 - 140 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Dimensions Product Height : 60 MM [2.362 INCH ] Product Length : 270 MM [10.629 INCH ] Product Width : 350 MM [13.8 INCH ]
Packaging Features Packaging Quantity : 1
Product Type Features Wiring Duct Product Type : Wiring Duct
Usage Conditions Operating Temperature Range : 5 - 60 DEGC [41 - 140 DEGF ]
Dimensions Product Height : 60 MM [2.362 INCH ] Product Length : 270 MM [10.629 INCH ] Product Width : 350 MM [13.8 INCH ]
Packaging Features Packaging Quantity : 1
Product Type Features Wiring Duct Product Type : Wiring Duct
Usage Conditions Operating Temperature Range : 5 - 60 DEGC [41 - 140 DEGF ]
Dimensions
Product Height : 60 MM [2.362 INCH ]
Product Length : 270 MM [10.629 INCH ]
Product Width : 350 MM [13.8 INCH ]
Packaging Features
Packaging Quantity : 1
Product Type Features
Wiring Duct Product Type : Wiring Duct
Usage Conditions
Operating Temperature Range : 5 - 60 DEGC [41 - 140 DEGF ]