TE ConnectivityWiring Ducts & Covers1SET411011R0000
Description
Body Features Primary Product Color : Gray Primary Product Material : PVC
Dimensions Product Height : 80 MM [3.15 INCH ] Product Length : 2000 MM [78.74 INCH ] Product Width : 25 MM [.984 INCH ]
Packaging Features Packaging Quantity : 28
Product Type Features Wiring Duct Product Type : Wiring Duct
Usage Conditions Operating Temperature Range : -5 - 60 DEGC [23 - 140 DEGF ]
TE Connectivity
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Primary Product Color : Gray Primary Product Material : PVC
Dimensions Product Height : 80 MM [3.15 INCH ] Product Length : 2000 MM [78.74 INCH ] Product Width : 25 MM [.984 INCH ]
Packaging Features Packaging Quantity : 28
Product Type Features Wiring Duct Product Type : Wiring Duct
Usage Conditions Operating Temperature Range : -5 - 60 DEGC [23 - 140 DEGF ]
Body Features Primary Product Color : Gray Primary Product Material : PVC
Dimensions Product Height : 80 MM [3.15 INCH ] Product Length : 2000 MM [78.74 INCH ] Product Width : 25 MM [.984 INCH ]
Packaging Features Packaging Quantity : 28
Product Type Features Wiring Duct Product Type : Wiring Duct
Usage Conditions Operating Temperature Range : -5 - 60 DEGC [23 - 140 DEGF ]
Body Features
Primary Product Color : Gray
Primary Product Material : PVC
Dimensions
Product Height : 80 MM [3.15 INCH ]
Product Length : 2000 MM [78.74 INCH ]
Product Width : 25 MM [.984 INCH ]
Packaging Features
Packaging Quantity : 28
Product Type Features
Wiring Duct Product Type : Wiring Duct
Usage Conditions
Operating Temperature Range : -5 - 60 DEGC [23 - 140 DEGF ]