Body Features Cable Color : Green Conductor Material : Tinned Copper Connector & Keying Code : D Connector Color (End A) : Black Jacket Material : PUR Wire Color (Base) : Yellow-Orange-White-
Blue
Configuration Features Number of Positions : 4 Number of Strands : 19
Contact Features Contact Current Rating (Max) (AMP) : 4
Dimensions Outside Cable Diameter (MM) : 6.65 Wire Size (AWG) : 22
Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250
Housing Features Housing Material : PA66+25GF
Industry Standards IP Rating : IP67 Industrial Protocols : PROFINET
Mechanical Attachment Connector Orientation (End A) : Straight
Operation/Applicatio
n M8/M12 Application Type : Industrial Ethernet Shielded : Yes
Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 5 M [16.4 FT ]
Packaging Features Packaging Method : Bag Packaging Quantity : 2
Product Type Features Cable Assembly (End A) : M12 Plug Cable Assembly Type : M12 Pigtail
Body Features
- Cable Color : Green
- Conductor Material : Tinned Copper
- Connector & Keying Code : D
- Connector Color (End A) : Black
- Jacket Material : PUR
- Wire Color (Base) : Yellow-Orange-White-Blue
Configuration Features
- Number of Positions : 4
- Number of Strands : 19
Contact Features
- Contact Current Rating (Max) (AMP) : 4
Dimensions
- Outside Cable Diameter (MM) : 6.65
- Wire Size (AWG) : 22
Electrical Characteristics
- Operating Voltage (VAC) : 250
- Operating Voltage (VDC) : 250
Housing Features
- Housing Material : PA66+25GF
Industry Standards
- IP Rating : IP67
- Industrial Protocols : PROFINET
Mechanical Attachment
- Connector Orientation (End A) : Straight
Operation/Application
- M8/M12 Application Type : Industrial Ethernet
- Shielded : Yes
Other
- Cable Assembly Configuration : Single Ended
- Cable Assembly Length : 5 M [16.4 FT ]
Packaging Features
- Packaging Method : Bag
- Packaging Quantity : 2
Product Type Features
- Cable Assembly (End A) : M12 Plug
- Cable Assembly Type : M12 Pigtail