Body Features Cable Color : Violet Conductor Material : Copper Alloy Connector & Keying Code : A Connector Color (End A) : Black Connector Color (End B) : Black Jacket Material : PUR
Configuration Features Number of Positions : 5
Contact Features Contact Current Rating (Max) (AMP) : 4
Dimensions Outside Cable Diameter (MM) : 6.9 Wire Size (AWG) : 22 - 24
Electrical Characteristics Operating Voltage (VAC) : 60 Operating Voltage (VDC) : 60
Housing Features Housing Material : PA66+25GF
Industry Standards IP Rating : IP67 Industrial Protocols : DeviceNet
Mechanical Attachment Connector Orientation (End A) : Right Angle Connector Orientation (End B) : Straight
Operation/Applicatio
n M8/M12 Application Type : Industrial Fieldbus Shielded : Yes
Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 1 M [3.2 FT ]
Packaging Features Packaging Method : Bag Packaging Quantity : 5
Product Type Features Cable Assembly (End A) : M12 Plug Cable Assembly (End B) : M12 Socket Cable Assembly Type : M12 to M12
Body Features
- Cable Color : Violet
- Conductor Material : Copper Alloy
- Connector & Keying Code : A
- Connector Color (End A) : Black
- Connector Color (End B) : Black
- Jacket Material : PUR
Configuration Features
Contact Features
- Contact Current Rating (Max) (AMP) : 4
Dimensions
- Outside Cable Diameter (MM) : 6.9
- Wire Size (AWG) : 22 - 24
Electrical Characteristics
- Operating Voltage (VAC) : 60
- Operating Voltage (VDC) : 60
Housing Features
- Housing Material : PA66+25GF
Industry Standards
- IP Rating : IP67
- Industrial Protocols : DeviceNet
Mechanical Attachment
- Connector Orientation (End A) : Right Angle
- Connector Orientation (End B) : Straight
Operation/Application
- M8/M12 Application Type : Industrial Fieldbus
- Shielded : Yes
Other
- Cable Assembly Configuration : Double Ended
- Cable Assembly Length : 1 M [3.2 FT ]
Packaging Features
- Packaging Method : Bag
- Packaging Quantity : 5
Product Type Features
- Cable Assembly (End A) : M12 Plug
- Cable Assembly (End B) : M12 Socket
- Cable Assembly Type : M12 to M12