Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1127515-1SET313207R0
Packaging: Box
Number of Positions: 4
Color: Black, Blue, Brown, White
Insulation Material: PVC
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1127515-1SET313207R0000 |
| Product Name | Custom Parts - Custom Parts (0 - A) - 1SET313207R0000 |