Body Features Cable Color : Gray Conductor Material : Copper Alloy Connector & Keying Code : A Connector Color (End A) : Black Jacket Material : PUR
Configuration Features Number of Positions : 8
Electrical Characteristics Operating Voltage (VAC) : 30 Operating Voltage (VDC) : 30
Housing Features Housing Material : Nylon GF
Mechanical Attachment Connector Orientation (End A) : Straight Thread Size : M12
Operation/Applicatio
n M8/M12 Application Type : Sensor/Actuator Shielded : No
Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 1 M [3.2 FT ]
Product Type Features Cable Assembly (End A) : M12 Plug Cable Assembly Type : M12 Pigtail
Body Features
- Cable Color : Gray
- Conductor Material : Copper Alloy
- Connector & Keying Code : A
- Connector Color (End A) : Black
- Jacket Material : PUR
Configuration Features
Electrical Characteristics
- Operating Voltage (VAC) : 30
- Operating Voltage (VDC) : 30
Housing Features
- Housing Material : Nylon GF
Mechanical Attachment
- Connector Orientation (End A) : Straight
- Thread Size : M12
Operation/Application
- M8/M12 Application Type : Sensor/Actuator
- Shielded : No
Other
- Cable Assembly Configuration : Single Ended
- Cable Assembly Length : 1 M [3.2 FT ]
Product Type Features
- Cable Assembly (End A) : M12 Plug
- Cable Assembly Type : M12 Pigtail