Body Features Cable Color : Gray Conductor Material : Copper Alloy Connector & Keying Code : A Connector Color (End A) : Black Connector Color (End B) : Black Jacket Material : PUR Wire Color (Base) : Brown, White, Blue, Black
Configuration Features Number of Positions : 4
Contact Features Contact Current Rating (Max) (AMP) : 3
Dimensions Outside Cable Diameter (MM) : 5 Wire Size (MMSQ) : .25 Wire Size (AWG) : 24
Electrical Characteristics Operating Voltage (VAC) : 30 Operating Voltage (VDC) : 30
Housing Features Housing Material : Nylon GF
Mechanical Attachment Connector Orientation (End A) : Right Angle Connector Orientation (End B) : Straight Thread Size : M8 x M8
Operation/Applicatio
n M8/M12 Application Type : Sensor/Actuator Shielded : Yes
Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 5 M [16.4 FT ] Field Serviceable : Yes
Product Type Features Cable Assembly (End A) : M8 Plug Cable Assembly (End B) : M8 Socket Cable Assembly Type : M8 to M8
Body Features
- Cable Color : Gray
- Conductor Material : Copper Alloy
- Connector & Keying Code : A
- Connector Color (End A) : Black
- Connector Color (End B) : Black
- Jacket Material : PUR
- Wire Color (Base) : Brown, White, Blue, Black
Configuration Features
Contact Features
- Contact Current Rating (Max) (AMP) : 3
Dimensions
- Outside Cable Diameter (MM) : 5
- Wire Size (MMSQ) : .25
- Wire Size (AWG) : 24
Electrical Characteristics
- Operating Voltage (VAC) : 30
- Operating Voltage (VDC) : 30
Housing Features
- Housing Material : Nylon GF
Mechanical Attachment
- Connector Orientation (End A) : Right Angle
- Connector Orientation (End B) : Straight
- Thread Size : M8 x M8
Operation/Application
- M8/M12 Application Type : Sensor/Actuator
- Shielded : Yes
Other
- Cable Assembly Configuration : Double Ended
- Cable Assembly Length : 5 M [16.4 FT ]
- Field Serviceable : Yes
Product Type Features
- Cable Assembly (End A) : M8 Plug
- Cable Assembly (End B) : M8 Socket
- Cable Assembly Type : M8 to M8