Body Features Cable Color : Gray Conductor Material : Copper Alloy Connector & Keying Code : A Connector Color (End A) : Black Jacket Material : PUR Wire Color (Base) : Brown, White, Blue, Black
Configuration Features Number of Positions : 4
Contact Features Contact Current Rating (Max) (AMP) : 3
Dimensions Wire Size (MMSQ) : .25 Wire Size (AWG) : 24
Electrical Characteristics Operating Voltage (VAC) : 30
Housing Features Housing Material : Nylon
Mechanical Attachment Connector Orientation (End A) : Right Angle Thread Size : M8
Operation/Applicatio
n M8/M12 Application Type : Sensor/Actuator Shielded : No
Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 5 M [16.4 FT ]
Product Type Features Cable Assembly (End A) : M8 Plug Cable Assembly Type : M8 Pigtail
Body Features
- Cable Color : Gray
- Conductor Material : Copper Alloy
- Connector & Keying Code : A
- Connector Color (End A) : Black
- Jacket Material : PUR
- Wire Color (Base) : Brown, White, Blue, Black
Configuration Features
Contact Features
- Contact Current Rating (Max) (AMP) : 3
Dimensions
- Wire Size (MMSQ) : .25
- Wire Size (AWG) : 24
Electrical Characteristics
- Operating Voltage (VAC) : 30
Housing Features
Mechanical Attachment
- Connector Orientation (End A) : Right Angle
- Thread Size : M8
Operation/Application
- M8/M12 Application Type : Sensor/Actuator
- Shielded : No
Other
- Cable Assembly Configuration : Single Ended
- Cable Assembly Length : 5 M [16.4 FT ]
Product Type Features
- Cable Assembly (End A) : M8 Plug
- Cable Assembly Type : M8 Pigtail