TE Connectivity Power Line Filter Modules 1EZP

Description
Single Phase EMC/EMI Line Filter 1A 250VAC 50/60Hz Single Stage PC Pins
Request a Quote Datasheet
Description
Single Phase EMC/EMI Line Filter 1A 250VAC 50/60Hz Single Stage PC Pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - CCM1682-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
CCM1682-ND
Power Line Filter Modules CCM1682-ND
Single Phase EMC/EMI Line Filter 1A 250VAC 50/60Hz Single Stage PC Pins

Single Phase EMC/EMI Line Filter 1A 250VAC 50/60Hz Single Stage PC Pins

Buy Now Datasheet
Rfi Power Line Filter, 1A, 500Ua; Filter Applications Corcom Te Connectivity - 52K3890 - Newark, An Avnet Company
Chicago, IL, United States
Rfi Power Line Filter, 1A, 500Ua; Filter Applications Corcom Te Connectivity
52K3890
Rfi Power Line Filter, 1A, 500Ua; Filter Applications Corcom Te Connectivity 52K3890
RFI POWER LINE FILTER, 1A, 500UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:1A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:-; Filter Output Terminals:- RoHS Compliant: Yes

RFI POWER LINE FILTER, 1A, 500UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:1A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:-; Filter Output Terminals:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number CCM1682-ND 52K3890
Product Name Power Line Filter Modules Rfi Power Line Filter, 1A, 500Ua; Filter Applications Corcom Te Connectivity
Filter Type Single Phase Single Phase
Package / Mounting Through Hole
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
Rated Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

IEC Filters - 1936525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Mounting Faston
Standards and Certifications RoHS
View Details