TE Connectivity Backshell, D Sub, De, Polyamide; Product Range Te Connectivity 1991253-9

Description
BACKSHELL, D SUB, DE, POLYAMIDE; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Nylon (Polyamide) Body RoHS Compliant: Yes
Description
BACKSHELL, D SUB, DE, POLYAMIDE; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Nylon (Polyamide) Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Backshell, D Sub, De, Polyamide; Product Range Te Connectivity - 55T7735 - Newark, An Avnet Company
Chicago, IL, United States
Backshell, D Sub, De, Polyamide; Product Range Te Connectivity
55T7735
Backshell, D Sub, De, Polyamide; Product Range Te Connectivity 55T7735
BACKSHELL, D SUB, DE, POLYAMIDE; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Nylon (Polyamide) Body RoHS Compliant: Yes

BACKSHELL, D SUB, DE, POLYAMIDE; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Nylon (Polyamide) Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 55T7735
Product Name Backshell, D Sub, De, Polyamide; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 73 mm (2.87 inch)
Bearing Bore / Ring O.D. 2.56 inch (65 mm)
View Details