TE Connectivity Automotive Terminals 1989863-1

Description
Contact Features Beschichtungsmateria l des Kontaktanschlussbere ichs : None Crimp Type : F-Crimp Terminal & Splice Type : Socket Packaging Features Packaging Method : Reel Packaging Quantity : 10000 Product Type Features Receptacle Style : 180° Sealable : No Termination Features Automotive Terminal Termination Method : Crimp
Request a Quote
Description
Contact Features Beschichtungsmateria l des Kontaktanschlussbere ichs : None Crimp Type : F-Crimp Terminal & Splice Type : Socket Packaging Features Packaging Method : Reel Packaging Quantity : 10000 Product Type Features Receptacle Style : 180° Sealable : No Termination Features Automotive Terminal Termination Method : Crimp
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 1989863-1 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
1989863-1
Automotive Terminals 1989863-1
Contact Features Beschichtungsmateria l des Kontaktanschlussbere ichs : None Crimp Type : F-Crimp Terminal & Splice Type : Socket Packaging Features Packaging Method : Reel Packaging Quantity : 10000 Product Type Features Receptacle Style : 180° Sealable : No Termination Features Automotive Terminal Termination Method : Crimp

Contact Features


  • Beschichtungsmaterial des Kontaktanschlussbereichs : None
  • Crimp Type : F-Crimp
  • Terminal & Splice Type : Socket

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 10000

Product Type Features


  • Receptacle Style : 180°
  • Sealable : No

Termination Features


  • Automotive Terminal Termination Method : Crimp
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 1989863-1
Product Name Automotive Terminals
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 0460-245-1290 - TE Connectivity
Specs
Type Contact
Applications Motor or Generator
View Details
3 suppliers
Automotive Terminals - 1060-12-0166-PS - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
Crimp Contacts - 6692787 - RS Components, Ltd.
Specs
Shape / Form Pin
Contact Material Phosphor bronze
Plating / Coating Tin; Tin
View Details
2 suppliers
Automotive Terminals - 1241390-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
2 suppliers