TE Connectivity M8/M12 Cable Assemblies 1986784-3

Description
Body Features Cable Color : Black Connector Color (End A) : Black Connector Color (End B) : Black Jacket Material : PUR Configuration Features Number of Positions : 8 Contact Features Contact Current Rating (Max) (AMP) : 2 Dimensions Outside Cable Diameter : 6.5 MM  [.256 INCH ] Housing Features Housing Material : Nylon Industry Standards IP Rating : IP67 Mechanical Attachment Connector Orientation (End A) : Straight Connector Orientation (End B) : Straight Thread Size : M12 Operation/Applicatio n M8/M12 Application Type : Industrial Ethernet Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 3 M  [9.84 FT ] Product Type Features Cable Assembly (End A) : M12 Plug Cable Assembly (End B) : M12 Plug Cable Assembly Type : M12 to M12 Usage Conditions Operating Temperature Range : -25 - 80 DEGC  [-13 - 176 DEGF ]
Request a Quote
Description
Body Features Cable Color : Black Connector Color (End A) : Black Connector Color (End B) : Black Jacket Material : PUR Configuration Features Number of Positions : 8 Contact Features Contact Current Rating (Max) (AMP) : 2 Dimensions Outside Cable Diameter : 6.5 MM  [.256 INCH ] Housing Features Housing Material : Nylon Industry Standards IP Rating : IP67 Mechanical Attachment Connector Orientation (End A) : Straight Connector Orientation (End B) : Straight Thread Size : M12 Operation/Applicatio n M8/M12 Application Type : Industrial Ethernet Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 3 M  [9.84 FT ] Product Type Features Cable Assembly (End A) : M12 Plug Cable Assembly (End B) : M12 Plug Cable Assembly Type : M12 to M12 Usage Conditions Operating Temperature Range : -25 - 80 DEGC  [-13 - 176 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
M8/M12 Cable Assemblies - 1986784-3 - TE Connectivity
Berwyn, PA, United States
M8/M12 Cable Assemblies
1986784-3
M8/M12 Cable Assemblies 1986784-3
Body Features Cable Color : Black Connector Color (End A) : Black Connector Color (End B) : Black Jacket Material : PUR Configuration Features Number of Positions : 8 Contact Features Contact Current Rating (Max) (AMP) : 2 Dimensions Outside Cable Diameter : 6.5 MM  [.256 INCH ] Housing Features Housing Material : Nylon Industry Standards IP Rating : IP67 Mechanical Attachment Connector Orientation (End A) : Straight Connector Orientation (End B) : Straight Thread Size : M12 Operation/Applicatio n M8/M12 Application Type : Industrial Ethernet Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 3 M  [9.84 FT ] Product Type Features Cable Assembly (End A) : M12 Plug Cable Assembly (End B) : M12 Plug Cable Assembly Type : M12 to M12 Usage Conditions Operating Temperature Range : -25 - 80 DEGC  [-13 - 176 DEGF ]

Body Features


  • Cable Color : Black
  • Connector Color (End A) : Black
  • Connector Color (End B) : Black
  • Jacket Material : PUR

Configuration Features


  • Number of Positions : 8

Contact Features


  • Contact Current Rating (Max) (AMP) : 2

Dimensions


  • Outside Cable Diameter : 6.5 MM  [.256 INCH ]

Housing Features


  • Housing Material : Nylon

Industry Standards


  • IP Rating : IP67

Mechanical Attachment


  • Connector Orientation (End A) : Straight
  • Connector Orientation (End B) : Straight
  • Thread Size : M12

Operation/Application


  • M8/M12 Application Type : Industrial Ethernet
  • Shielded : Yes

Other


  • Cable Assembly Configuration : Double Ended
  • Cable Assembly Length : 3 M  [9.84 FT ]

Product Type Features


  • Cable Assembly (End A) : M12 Plug
  • Cable Assembly (End B) : M12 Plug
  • Cable Assembly Type : M12 to M12

Usage Conditions


  • Operating Temperature Range : -25 - 80 DEGC  [-13 - 176 DEGF ]
Buy Now
Assembly Cable,High Speed Data(SFP,SFP+,QSFP,Twinax) - 1986784-3 - Heilind Electronics, Inc.
Wilmington, MA, United States
Assembly Cable,High Speed Data(SFP,SFP+,QSFP,Twinax)
1986784-3
Assembly Cable,High Speed Data(SFP,SFP+,QSFP,Twinax) 1986784-3
Assembly Cable,High Speed Data(SFP,SFP+,QSFP,T winax)

Assembly Cable,High Speed Data(SFP,SFP+,QSFP,Twinax)

Buy Now

Technical Specifications

  TE Connectivity Heilind Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies
Product Number 1986784-3 1986784-3
Product Name M8/M12 Cable Assemblies Assembly Cable,High Speed Data(SFP,SFP+,QSFP,Twinax)
Product Type M12 Plug
Unlock Full Specs
to access all available technical data

Similar Products

Multiple Conductor Cables - 100G1121-0.40-0/9-0-ND - DigiKey
Specs
Product Category Cable
Cable Conductor Copper, Tinned
Cable Shielding Braid
View Details
2 suppliers
Twisted Pair Cable - 004671-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers