TERM BLOCK PLUG 8POS STR 3.81MM
Pluggable Terminal Blocks 3.81MM L/HAND 8 POS STR SPRNG PLG W/FLNG
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | A104538-ND | 1986726-8 |
| Product Name | Terminal Blocks - Headers, Plugs and Sockets | Pluggable Terminal Blocks |
| Mounting Options | Free Hanging (In-Line) | |
| Termination Options | Screw Clamp; Spring Clamp | Spring Clamp; Spring Cage |
| Features | Terminal Plug; Mating Flange | |
| Approvals | RoHS Compliant | VDE Component Mark; RoHS Compliant |
| Operating Temperature | -40 to 110 C (-40 to 230 F) |