TE Connectivity Terminal Blocks - Headers, Plugs and Sockets 1986726-2

Description
TERM BLOCK PLUG 2POS STR 3.81MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 2POS STR 3.81MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - A104532-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
A104532-ND
Terminal Blocks - Headers, Plugs and Sockets A104532-ND
TERM BLOCK PLUG 2POS STR 3.81MM

TERM BLOCK PLUG 2POS STR 3.81MM

Buy Now Datasheet
Terminal Block, Plug, 2 Position, 30-14Awg; Pitch Spacing Te Connectivity - 83T4182 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Plug, 2 Position, 30-14Awg; Pitch Spacing Te Connectivity
83T4182
Terminal Block, Plug, 2 Position, 30-14Awg; Pitch Spacing Te Connectivity 83T4182
TERMINAL BLOCK, PLUG, 2 POSITION, 30-14AWG; Pitch Spacing:3.81mm; No. of Positions:2Positions ; Wire Size AWG Min:30AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Wire Connection Method:Push In; Rated Current:11A RoHS Compliant: Yes

TERMINAL BLOCK, PLUG, 2 POSITION, 30-14AWG; Pitch Spacing:3.81mm; No. of Positions:2Positions; Wire Size AWG Min:30AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Wire Connection Method:Push In; Rated Current:11A RoHS Compliant: Yes

Supplier's Site Datasheet
Pluggable Terminal Blocks - 1986726-2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1986726-2
Pluggable Terminal Blocks 1986726-2
Pluggable Terminal Blocks 3.81MM L/HAND 2 POS STR SPRNG PLG W/FLNG

Pluggable Terminal Blocks 3.81MM L/HAND 2 POS STR SPRNG PLG W/FLNG

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number A104532-ND 83T4182 1986726-2
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Block, Plug, 2 Position, 30-14Awg; Pitch Spacing Te Connectivity Pluggable Terminal Blocks
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp Spring Clamp; Spring Cage
Features Terminal Plug; Mating Flange
Approvals RoHS Compliant VDE Component Mark; RoHS Compliant
Operating Temperature -40 to 110 C (-40 to 230 F)
Unlock Full Specs
to access all available technical data

Similar Products

Protective conductor terminals - protective conductor terminals and pe terminals - BARTEC
Specs
Operating Temperature -18 C (0 F)
Body Material Ms nickel-plated, Niro steel
View Details
Terminal Block for 3-Wire Cable - 82010010 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 3
Body Material Polyamide 6
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-04A1-H1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 4
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers