TE Connectivity Terminal Blocks - Headers, Plugs and Sockets 1986725-7

Description
TERM BLOCK PLUG 7POS STR 3.5MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 7POS STR 3.5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - A104515-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
A104515-ND
Terminal Blocks - Headers, Plugs and Sockets A104515-ND
TERM BLOCK PLUG 7POS STR 3.5MM

TERM BLOCK PLUG 7POS STR 3.5MM

Buy Now Datasheet
Pluggable Terminal Blocks - 1986725-7 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1986725-7
Pluggable Terminal Blocks 1986725-7
Pluggable Terminal Blocks 3.5MM L/HAND 7 POS STR SPRNG PLG W/FLNG

Pluggable Terminal Blocks 3.5MM L/HAND 7 POS STR SPRNG PLG W/FLNG

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number A104515-ND 1986725-7
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp Spring Clamp; Spring Cage
Features Terminal Plug; Mating Flange
Operating Temperature -40 to 110 C (-40 to 230 F)
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546821-4 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 14
View Details
Terminal Block for 6 Wire Cable - 82021000 - Interpower
Specs
Operating Temperature -35 to 150 C (-31 to 302 F)
# of Contacts 6
Body Material Polyamide 6.6
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-10D2-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 10
Contacts Pitch 3.50 mm (0.14 inches)
View Details
3 suppliers
Terminal Blocks - Din Rail, Channel - 2946-2003-6640-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 12 to 22 AWG
International 0.25 to 4.00 mm2
View Details