TE Connectivity PCB Terminal Blocks 1986720-2

Description
Body Features Lever Color : Orange Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 2 Number of Rows : 1 Stacking Configuration : Side Stackable Wire Entry Angle : 180° Wire Entry Location : Top Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 11 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .05 - 2 Wire Size (AWG) : 30 - 14 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 3.81 MM  [.15 INCH ] Housing Material : PA 66 Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Quantity : 300 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board Terminal Block Connector Type : Plug Wire Protection : With Termination Features Termination Method to Wire & Cable : Push-in, Spring Terminal Usage Conditions Operating Temperature Range : -40 - 65 DEGC  [-40 - 149 DEGF ]
Request a Quote Datasheet
Description
Body Features Lever Color : Orange Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 2 Number of Rows : 1 Stacking Configuration : Side Stackable Wire Entry Angle : 180° Wire Entry Location : Top Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 11 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .05 - 2 Wire Size (AWG) : 30 - 14 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 3.81 MM  [.15 INCH ] Housing Material : PA 66 Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Quantity : 300 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board Terminal Block Connector Type : Plug Wire Protection : With Termination Features Termination Method to Wire & Cable : Push-in, Spring Terminal Usage Conditions Operating Temperature Range : -40 - 65 DEGC  [-40 - 149 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminal Blocks - 1986720-2 - TE Connectivity
Berwyn, PA, United States
PCB Terminal Blocks
1986720-2
PCB Terminal Blocks 1986720-2
Body Features Lever Color : Orange Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 2 Number of Rows : 1 Stacking Configuration : Side Stackable Wire Entry Angle : 180° Wire Entry Location : Top Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 11 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .05 - 2 Wire Size (AWG) : 30 - 14 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 3.81 MM  [.15 INCH ] Housing Material : PA 66 Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Quantity : 300 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board Terminal Block Connector Type : Plug Wire Protection : With Termination Features Termination Method to Wire & Cable : Push-in, Spring Terminal Usage Conditions Operating Temperature Range : -40 - 65 DEGC  [-40 - 149 DEGF ]

Body Features


  • Lever Color : Orange
  • Primary Product Color : Green
  • Product Orientation : Vertical

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1
  • Stacking Configuration : Side Stackable
  • Wire Entry Angle : 180°
  • Wire Entry Location : Top

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 11
  • Contact Mating Area Plating Material : Tin (Sn)

Dimensions


  • Wire Size (MMSQ) : .05 - 2
  • Wire Size (AWG) : 30 - 14

Electrical Characteristics


  • Operating Voltage (VAC) : 300

Housing Features


  • Centerline (Pitch) : 3.81 MM  [.15 INCH ]
  • Housing Material : PA 66

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Quantity : 300

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Board
  • Terminal Block Connector Type : Plug
  • Wire Protection : With

Termination Features


  • Termination Method to Wire & Cable : Push-in, Spring Terminal

Usage Conditions


  • Operating Temperature Range : -40 - 65 DEGC  [-40 - 149 DEGF ]
Buy Now
Terminal Blocks - 1986720-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
1986720-2
Terminal Blocks 1986720-2
STR PLUG SPRING TYPE RH 2P, 3.81mm

STR PLUG SPRING TYPE RH 2P, 3.81mm

Buy Now
Terminal Blocks - Headers, Plugs and Sockets - A104394-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
A104394-ND
Terminal Blocks - Headers, Plugs and Sockets A104394-ND
TERM BLOCK PLUG 2POS STR 3.81MM

TERM BLOCK PLUG 2POS STR 3.81MM

Buy Now Datasheet
Pluggable Terminal Blocks - 1986720-2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1986720-2
Pluggable Terminal Blocks 1986720-2
Pluggable Terminal Blocks 3.81MM R/HAND 2 POS STR SPRING PLG

Pluggable Terminal Blocks 3.81MM R/HAND 2 POS STR SPRING PLG

Buy Now Datasheet
Terminal Block, Plug, 2 Position, 30-14Awg; Pitch Spacing Te Connectivity - 83T4142 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Plug, 2 Position, 30-14Awg; Pitch Spacing Te Connectivity
83T4142
Terminal Block, Plug, 2 Position, 30-14Awg; Pitch Spacing Te Connectivity 83T4142
TERMINAL BLOCK, PLUG, 2 POSITION, 30-14AWG; Pitch Spacing:3.81mm; No. of Positions:2Positions ; Wire Size AWG Min:30AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Wire Connection Method:Push In; Rated Current:11A RoHS Compliant: Yes

TERMINAL BLOCK, PLUG, 2 POSITION, 30-14AWG; Pitch Spacing:3.81mm; No. of Positions:2Positions; Wire Size AWG Min:30AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Wire Connection Method:Push In; Rated Current:11A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1986720-2 1986720-2 A104394-ND 1986720-2 83T4142
Product Name PCB Terminal Blocks Terminal Blocks Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks Terminal Block, Plug, 2 Position, 30-14Awg; Pitch Spacing Te Connectivity
Mounting Options PCB Free Hanging (In-Line)
Approvals EU RoHS Compliant with Exemptions RoHS Compliant VDE Component Mark; RoHS Compliant
Operating Temperature -40 to 65 C (-40 to 149 F) -40 to 110 C (-40 to 230 F)
# of Contacts 2 2 2
Contacts Pitch 3.81 mm (0.15 inches) 3.81 mm (0.15 inches) 3.81 mm (0.15 inches)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1-1986980-3 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
PCB Terminal Blocks - 1-1776263-0 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
4 suppliers
Barrier Strips - 1-1546158-8 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
2 suppliers