TE Connectivity PCB Terminal Blocks 1986717-8

Description
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 8 Number of Rows : 1 Stacking Configuration : Side Stackable Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 2 Contact Mating Area Length : 7 MM  [.275 INCH ] Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .5 - 1.5 Wire Size (AWG) : 24 - 16 Electrical Characteristics Operating Voltage (VAC) : 150 Housing Features Centerline (Pitch) : 3.5 MM  [.138 INCH ] Housing Material : PA 66 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Header Type : Unshrouded Terminal Block Connector Type : Header Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.5 MM  [.138 INCH ] Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 8 Number of Rows : 1 Stacking Configuration : Side Stackable Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 2 Contact Mating Area Length : 7 MM  [.275 INCH ] Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .5 - 1.5 Wire Size (AWG) : 24 - 16 Electrical Characteristics Operating Voltage (VAC) : 150 Housing Features Centerline (Pitch) : 3.5 MM  [.138 INCH ] Housing Material : PA 66 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Header Type : Unshrouded Terminal Block Connector Type : Header Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.5 MM  [.138 INCH ] Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminal Blocks - 1986717-8 - TE Connectivity
Berwyn, PA, United States
PCB Terminal Blocks
1986717-8
PCB Terminal Blocks 1986717-8
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 8 Number of Rows : 1 Stacking Configuration : Side Stackable Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 2 Contact Mating Area Length : 7 MM  [.275 INCH ] Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .5 - 1.5 Wire Size (AWG) : 24 - 16 Electrical Characteristics Operating Voltage (VAC) : 150 Housing Features Centerline (Pitch) : 3.5 MM  [.138 INCH ] Housing Material : PA 66 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Header Type : Unshrouded Terminal Block Connector Type : Header Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.5 MM  [.138 INCH ] Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Body Features


  • Primary Product Color : Green
  • Product Orientation : Vertical

Configuration Features


  • Number of Positions : 8
  • Number of Rows : 1
  • Stacking Configuration : Side Stackable

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 2
  • Contact Mating Area Length : 7 MM  [.275 INCH ]
  • Contact Mating Area Plating Material : Tin (Sn)

Dimensions


  • Wire Size (MMSQ) : .5 - 1.5
  • Wire Size (AWG) : 24 - 16

Electrical Characteristics


  • Operating Voltage (VAC) : 150

Housing Features


  • Centerline (Pitch) : 3.5 MM  [.138 INCH ]
  • Housing Material : PA 66

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Quantity : 100

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board
  • Header Type : Unshrouded
  • Terminal Block Connector Type : Header

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.5 MM  [.138 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet
Terminal Blocks - Headers, Plugs and Sockets - A104649-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
A104649-ND
Terminal Blocks - Headers, Plugs and Sockets A104649-ND
TERM BLOCK HDR 8POS VERT 3.5MM

TERM BLOCK HDR 8POS VERT 3.5MM

Buy Now Datasheet
Terminal Blocks - 1986717-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
1986717-8
Terminal Blocks 1986717-8
HEADER, 8P, 3.5mm 12.5 H

HEADER, 8P, 3.5mm 12.5 H

Buy Now
Swedesboro, NJ, United States
Terminal Blocks
1986717-8
Terminal Blocks 1986717-8
Terminal Blocks

Terminal Blocks

Buy Now

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1986717-8 A104649-ND 1986717-8
Product Name PCB Terminal Blocks Terminal Blocks - Headers, Plugs and Sockets Terminal Blocks
Mounting Options PCB PCB
Approvals EU RoHS Compliant RoHS Compliant
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
# of Contacts 8 8
Contacts Pitch 3.50 mm (0.14 inches) 3.51 mm (0.14 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block, Fused, 2Pos, 8Awg; No. Of Positions Entrelec Te Connectivity - 06WX5626 - Newark, An Avnet Company
Specs
Mounting Options 32 mm DIN Rail
Voltage Rating 750 volts
Current Rating 16 amps
View Details
Terminal Block, Din Rail, 1 Position, 24-10Awg; No. Of Positions Entrelec Te Connectivity - 06WX5593 - Newark, An Avnet Company
Specs
North American 22 to 10 AWG
Voltage Rating 800 volts
Current Rating 32 amps
View Details
PCB Terminal Blocks - 1-1546018-2 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Terminal Blocks - Headers, Plugs and Sockets - 1-1546214-0-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details