TE Connectivity Pluggable Terminal Blocks 1986717-8

Description
Pluggable Terminal Blocks UNSHRDED STD HDR 3.5MM 8POS
Datasheet
Description
Pluggable Terminal Blocks UNSHRDED STD HDR 3.5MM 8POS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 1986717-8 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1986717-8
Pluggable Terminal Blocks 1986717-8
Pluggable Terminal Blocks UNSHRDED STD HDR 3.5MM 8POS

Pluggable Terminal Blocks UNSHRDED STD HDR 3.5MM 8POS

Buy Now Datasheet
Header, Vertical, 8 Position, 1Row; Gender Te Connectivity - 79T9299 - Newark, An Avnet Company
Chicago, IL, United States
Header, Vertical, 8 Position, 1Row; Gender Te Connectivity
79T9299
Header, Vertical, 8 Position, 1Row; Gender Te Connectivity 79T9299
HEADER, VERTICAL, 8 POSITION, 1ROW; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:8Positions ; Rated Current:2A; Rated Voltage:150V; Block Orientation:Through Hole Vertical; Product Range:-; Contact Material:Copper Alloy RoHS Compliant: Yes

HEADER, VERTICAL, 8 POSITION, 1ROW; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:8Positions; Rated Current:2A; Rated Voltage:150V; Block Orientation:Through Hole Vertical; Product Range:-; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 1986717-8 79T9299
Product Name Pluggable Terminal Blocks Header, Vertical, 8 Position, 1Row; Gender Te Connectivity
RoHS Compliant RoHS Compliant RoHS Compliant
Voltage Rating 130 volts 150 volts
Current Rating 2 amps 2 amps
Contact Plating Tin
Unlock Full Specs
to access all available technical data

Similar Products

DDR4 SMT - 10151094-1311F13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
View Details
715 Series CSP/BGA/QFN Devices Open Top -  - Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 350 milliohms
Operating Temperature 125 C (257 F)
View Details
Mini SIM Card PCB Mount Socket - 80440GDH-061T-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details
For .032 -.046
Specs
Product Type PCB Pins
Mounting Solder
Contact Plating Gold; Tin/Gold
View Details