TE Connectivity PCB Terminal Blocks 1986717-3

Description
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 3 Number of Rows : 1 Stacking Configuration : Side Stackable Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 2 Contact Mating Area Length : 7 MM  [.275 INCH ] Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .5 - 1.5 Wire Size (AWG) : 24 - 16 Electrical Characteristics Operating Voltage (VAC) : 150 Housing Features Centerline (Pitch) : 3.5 MM  [.138 INCH ] Housing Material : PA 66 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Quantity : 200 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Header Type : Unshrouded Terminal Block Connector Type : Header Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.5 MM  [.138 INCH ] Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 3 Number of Rows : 1 Stacking Configuration : Side Stackable Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 2 Contact Mating Area Length : 7 MM  [.275 INCH ] Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .5 - 1.5 Wire Size (AWG) : 24 - 16 Electrical Characteristics Operating Voltage (VAC) : 150 Housing Features Centerline (Pitch) : 3.5 MM  [.138 INCH ] Housing Material : PA 66 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Quantity : 200 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Header Type : Unshrouded Terminal Block Connector Type : Header Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.5 MM  [.138 INCH ] Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminal Blocks - 1986717-3 - TE Connectivity
Berwyn, PA, United States
PCB Terminal Blocks
1986717-3
PCB Terminal Blocks 1986717-3
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 3 Number of Rows : 1 Stacking Configuration : Side Stackable Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 2 Contact Mating Area Length : 7 MM  [.275 INCH ] Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .5 - 1.5 Wire Size (AWG) : 24 - 16 Electrical Characteristics Operating Voltage (VAC) : 150 Housing Features Centerline (Pitch) : 3.5 MM  [.138 INCH ] Housing Material : PA 66 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Quantity : 200 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Header Type : Unshrouded Terminal Block Connector Type : Header Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.5 MM  [.138 INCH ] Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Body Features


  • Primary Product Color : Green
  • Product Orientation : Vertical

Configuration Features


  • Number of Positions : 3
  • Number of Rows : 1
  • Stacking Configuration : Side Stackable

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 2
  • Contact Mating Area Length : 7 MM  [.275 INCH ]
  • Contact Mating Area Plating Material : Tin (Sn)

Dimensions


  • Wire Size (MMSQ) : .5 - 1.5
  • Wire Size (AWG) : 24 - 16

Electrical Characteristics


  • Operating Voltage (VAC) : 150

Housing Features


  • Centerline (Pitch) : 3.5 MM  [.138 INCH ]
  • Housing Material : PA 66

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Quantity : 200

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board
  • Header Type : Unshrouded
  • Terminal Block Connector Type : Header

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.5 MM  [.138 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet
Swedesboro, NJ, United States
Terminal Blocks
1986717-3
Terminal Blocks 1986717-3
Terminal Blocks

Terminal Blocks

Buy Now
Terminal Blocks - Headers, Plugs and Sockets - A104640-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
A104640-ND
Terminal Blocks - Headers, Plugs and Sockets A104640-ND
TERM BLOCK HDR 3POS VERT 3.5MM

TERM BLOCK HDR 3POS VERT 3.5MM

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1986717-3 1986717-3 A104640-ND
Product Name PCB Terminal Blocks Terminal Blocks Terminal Blocks - Headers, Plugs and Sockets
Mounting Options PCB PCB
Approvals EU RoHS Compliant with Exemptions RoHS Compliant
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
# of Contacts 3 3
Contacts Pitch 3.50 mm (0.14 inches) 3.51 mm (0.14 inches)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1-1986902-3 - TE Connectivity
Specs
Mounting Options PCB
Approvals Not EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
PCB Terminal Blocks - 1-1986811-3 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Barrier Strips - 1-1546701-9 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 15
View Details
2 suppliers
Barrier Strips - 1-1546465-0 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details