TE Connectivity PCB Terminal Blocks 1986715-4

Description
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 4 Number of Rows : 2 Wire Entry Angle : 90° Wire Entry Location : Side Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 130 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .5 - 41 Wire Size (AWG) : 20 - 1 Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 15 MM  [.591 INCH ] Housing Material : PA 66 Mechanical Attachment Connector Mounting Type : Board Mount Screw Plating Material : Nickel Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Terminal Block Connector Type : Header Wire Protection : With Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 5 MM  [.197 INCH ] Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 4 Number of Rows : 2 Wire Entry Angle : 90° Wire Entry Location : Side Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 130 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .5 - 41 Wire Size (AWG) : 20 - 1 Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 15 MM  [.591 INCH ] Housing Material : PA 66 Mechanical Attachment Connector Mounting Type : Board Mount Screw Plating Material : Nickel Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Terminal Block Connector Type : Header Wire Protection : With Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 5 MM  [.197 INCH ] Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminal Blocks - 1986715-4 - TE Connectivity
Berwyn, PA, United States
PCB Terminal Blocks
1986715-4
PCB Terminal Blocks 1986715-4
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 4 Number of Rows : 2 Wire Entry Angle : 90° Wire Entry Location : Side Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 130 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .5 - 41 Wire Size (AWG) : 20 - 1 Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 15 MM  [.591 INCH ] Housing Material : PA 66 Mechanical Attachment Connector Mounting Type : Board Mount Screw Plating Material : Nickel Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Terminal Block Connector Type : Header Wire Protection : With Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 5 MM  [.197 INCH ] Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Body Features


  • Primary Product Color : Green
  • Product Orientation : Vertical

Configuration Features


  • Number of Positions : 4
  • Number of Rows : 2
  • Wire Entry Angle : 90°
  • Wire Entry Location : Side

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 130
  • Contact Mating Area Plating Material : Tin (Sn)

Dimensions


  • Wire Size (MMSQ) : .5 - 41
  • Wire Size (AWG) : 20 - 1

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Housing Features


  • Centerline (Pitch) : 15 MM  [.591 INCH ]
  • Housing Material : PA 66

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Screw Plating Material : Nickel

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board
  • Terminal Block Connector Type : Header
  • Wire Protection : With

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 5 MM  [.197 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now
Terminal Blocks - Wire to Board - A105425-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
A105425-ND
Terminal Blocks - Wire to Board A105425-ND
TERM BLK 4P SIDE ENTRY 15MM PCB

TERM BLK 4P SIDE ENTRY 15MM PCB

Buy Now Datasheet
Terminal Blocks - 1986715-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
1986715-4
Terminal Blocks 1986715-4
PWR TB 2PIN 4P,15.00 PCB-FLANGE

PWR TB 2PIN 4P,15.00 PCB-FLANGE

Buy Now
Fixed Terminal Blocks - 1986715-4 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1986715-4
Fixed Terminal Blocks 1986715-4
Fixed Terminal Blocks 15MM PWR TERM BLK 4P W/ MOUNTING FLANGE

Fixed Terminal Blocks 15MM PWR TERM BLK 4P W/ MOUNTING FLANGE

Buy Now Datasheet
Pluggable Terminal Blocks 15MM PWR TERM BLK 4P W/ MOUNTING FLANGE - 792-1986715-4 - Utmel Electronic Limited
Hong Kong, China
Pluggable Terminal Blocks 15MM PWR TERM BLK 4P W/ MOUNTING FLANGE
792-1986715-4
Pluggable Terminal Blocks 15MM PWR TERM BLK 4P W/ MOUNTING FLANGE 792-1986715-4
Pluggable Terminal Blocks 15MM PWR TERM BLK 4P W/ MOUNTING FLANGE

Pluggable Terminal Blocks 15MM PWR TERM BLK 4P W/ MOUNTING FLANGE

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1986715-4 A105425-ND 1986715-4 1986715-4 792-1986715-4
Product Name PCB Terminal Blocks Terminal Blocks - Wire to Board Terminal Blocks Fixed Terminal Blocks Pluggable Terminal Blocks 15MM PWR TERM BLK 4P W/ MOUNTING FLANGE
Mounting Options PCB PCB PCB PCB Through Hole
Approvals EU RoHS Compliant RoHS Compliant VDE Component Mark; RoHS Compliant
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F) -40 C (-40 F)
# of Contacts 4 4 4
Contacts Pitch 15.00 mm (0.59 inches) 15.01 mm (0.59 inches) 15.00 mm (0.59 inches) 15.01 mm (0.59 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546821-2 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 12
View Details
2 suppliers
PCB Terminal Blocks - 1-1986370-1 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
Barrier Strips - 1-1546734-5 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 15
View Details
3 suppliers