TE Connectivity PCB Terminal Blocks 1986713-8

Description
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 8 Number of Rows : 2 Stacking Configuration : Side Stackable Wire Entry Angle : 90° Wire Entry Location : Side Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 130 Contact Mating Area Length : 5 MM  [.197 INCH ] Contact Mating Area Plating Material : Tin Dimensions Wire Size (MMSQ) : .5 - 41 Wire Size (AWG) : 20 - 1 Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 15 MM  [.591 INCH ] Housing Material : PA 66 Mechanical Attachment Connector Mounting Type : Board Mount Screw Material : Steel Screw Plating Material : Nickel Thread Size : M5 Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Carton Packaging Quantity : 5 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Component Terminal Block Connector Type : Header Wire Protection : With Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 5 MM  [.197 INCH ] Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 8 Number of Rows : 2 Stacking Configuration : Side Stackable Wire Entry Angle : 90° Wire Entry Location : Side Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 130 Contact Mating Area Length : 5 MM  [.197 INCH ] Contact Mating Area Plating Material : Tin Dimensions Wire Size (MMSQ) : .5 - 41 Wire Size (AWG) : 20 - 1 Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 15 MM  [.591 INCH ] Housing Material : PA 66 Mechanical Attachment Connector Mounting Type : Board Mount Screw Material : Steel Screw Plating Material : Nickel Thread Size : M5 Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Carton Packaging Quantity : 5 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Component Terminal Block Connector Type : Header Wire Protection : With Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 5 MM  [.197 INCH ] Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminal Blocks - 1986713-8 - TE Connectivity
Berwyn, PA, United States
PCB Terminal Blocks
1986713-8
PCB Terminal Blocks 1986713-8
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 8 Number of Rows : 2 Stacking Configuration : Side Stackable Wire Entry Angle : 90° Wire Entry Location : Side Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 130 Contact Mating Area Length : 5 MM  [.197 INCH ] Contact Mating Area Plating Material : Tin Dimensions Wire Size (MMSQ) : .5 - 41 Wire Size (AWG) : 20 - 1 Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 15 MM  [.591 INCH ] Housing Material : PA 66 Mechanical Attachment Connector Mounting Type : Board Mount Screw Material : Steel Screw Plating Material : Nickel Thread Size : M5 Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Carton Packaging Quantity : 5 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Component Terminal Block Connector Type : Header Wire Protection : With Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 5 MM  [.197 INCH ] Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Body Features


  • Primary Product Color : Green
  • Product Orientation : Vertical

Configuration Features


  • Number of Positions : 8
  • Number of Rows : 2
  • Stacking Configuration : Side Stackable
  • Wire Entry Angle : 90°
  • Wire Entry Location : Side

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 130
  • Contact Mating Area Length : 5 MM  [.197 INCH ]
  • Contact Mating Area Plating Material : Tin

Dimensions


  • Wire Size (MMSQ) : .5 - 41
  • Wire Size (AWG) : 20 - 1

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Housing Features


  • Centerline (Pitch) : 15 MM  [.591 INCH ]
  • Housing Material : PA 66

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Screw Material : Steel
  • Screw Plating Material : Nickel
  • Thread Size : M5

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 5

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Component
  • Terminal Block Connector Type : Header
  • Wire Protection : With

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 5 MM  [.197 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now
Terminal Blocks - Wire to Board - A105407-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
A105407-ND
Terminal Blocks - Wire to Board A105407-ND
TERM BLK 8P SIDE ENTRY 15MM PCB

TERM BLK 8P SIDE ENTRY 15MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1986713-8 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1986713-8
Fixed Terminal Blocks 1986713-8
Fixed Terminal Blocks 15MM PWR TERM BLK 8P

Fixed Terminal Blocks 15MM PWR TERM BLK 8P

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1986713-8 A105407-ND 1986713-8
Product Name PCB Terminal Blocks Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB PCB
Approvals EU RoHS Compliant RoHS Compliant VDE Component Mark; RoHS Compliant
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
# of Contacts 8 8 8
Contacts Pitch 15.00 mm (0.59 inches) 15.01 mm (0.59 inches) 15.00 mm (0.59 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546840-3 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 13
View Details
PCB Terminal Blocks - 1-1776131-2 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
PCB Terminal Blocks - 1-1986375-2 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
5 suppliers