TE Connectivity PCB Terminal Blocks 1986484-8

Description
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 8 Number of Rows : 1 Stacking Configuration : Side Stackable Wire Entry Angle : 180° Wire Entry Location : Top Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 16 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .2 - 2 Wire Size (AWG) : 24 - 14 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Material : PA 66 Mechanical Attachment Screw Material : Steel Screw Plating Material : Zinc Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 160 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board Terminal Block Connector Type : Plug Wire Protection : With Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 8 Number of Rows : 1 Stacking Configuration : Side Stackable Wire Entry Angle : 180° Wire Entry Location : Top Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 16 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .2 - 2 Wire Size (AWG) : 24 - 14 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Material : PA 66 Mechanical Attachment Screw Material : Steel Screw Plating Material : Zinc Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 160 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board Terminal Block Connector Type : Plug Wire Protection : With Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminal Blocks - 1986484-8 - TE Connectivity
Berwyn, PA, United States
PCB Terminal Blocks
1986484-8
PCB Terminal Blocks 1986484-8
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 8 Number of Rows : 1 Stacking Configuration : Side Stackable Wire Entry Angle : 180° Wire Entry Location : Top Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 16 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .2 - 2 Wire Size (AWG) : 24 - 14 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Material : PA 66 Mechanical Attachment Screw Material : Steel Screw Plating Material : Zinc Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 160 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board Terminal Block Connector Type : Plug Wire Protection : With Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Green
  • Product Orientation : Vertical

Configuration Features


  • Number of Positions : 8
  • Number of Rows : 1
  • Stacking Configuration : Side Stackable
  • Wire Entry Angle : 180°
  • Wire Entry Location : Top

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 16
  • Contact Mating Area Plating Material : Tin (Sn)

Dimensions


  • Wire Size (MMSQ) : .2 - 2
  • Wire Size (AWG) : 24 - 14

Electrical Characteristics


  • Operating Voltage (VAC) : 300

Housing Features


  • Centerline (Pitch) : 5.08 MM  [.2 INCH ]
  • Housing Material : PA 66

Mechanical Attachment


  • Screw Material : Steel
  • Screw Plating Material : Zinc

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 160

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Board
  • Terminal Block Connector Type : Plug
  • Wire Protection : With

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Terminal Blocks - 1986484-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
1986484-8
Terminal Blocks 1986484-8
Plug, 5.08mm, Gn, Ss & WE same side, 8p

Plug, 5.08mm, Gn, Ss & WE same side, 8p

Buy Now
Terminal Blocks - Headers, Plugs and Sockets - A101152-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
A101152-ND
Terminal Blocks - Headers, Plugs and Sockets A101152-ND
TERM BLOCK PLUG 8POS STR 5.08MM

TERM BLOCK PLUG 8POS STR 5.08MM

Buy Now Datasheet
Pluggable Terminal Blocks - 1986484-8 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1986484-8
Pluggable Terminal Blocks 1986484-8
Pluggable Terminal Blocks FrtStyle Trm Blk Plg 5.08mm 8 POS

Pluggable Terminal Blocks FrtStyle Trm Blk Plg 5.08mm 8 POS

Buy Now Datasheet
Terminal Block Pluggable, 8 Position, 24-14Awg; Pitch Spacing Te Connectivity - 78R5933 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable, 8 Position, 24-14Awg; Pitch Spacing Te Connectivity
78R5933
Terminal Block Pluggable, 8 Position, 24-14Awg; Pitch Spacing Te Connectivity 78R5933
TERMINAL BLOCK PLUGGABLE, 8 POSITION, 24-14AWG; Pitch Spacing:5.08mm; No. of Positions:8Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Wire Connection Method:Screw; Rated Current:16A RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE, 8 POSITION, 24-14AWG; Pitch Spacing:5.08mm; No. of Positions:8Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Wire Connection Method:Screw; Rated Current:16A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1986484-8 1986484-8 A101152-ND 1986484-8 78R5933
Product Name PCB Terminal Blocks Terminal Blocks Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks Terminal Block Pluggable, 8 Position, 24-14Awg; Pitch Spacing Te Connectivity
Mounting Options PCB Free Hanging (In-Line)
Approvals EU RoHS Compliant RoHS Compliant VDE Component Mark; UL 94 V-0
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
# of Contacts 8 8 8
Contacts Pitch 5.08 mm (0.20 inches) 5.08 mm (0.20 inches) 5.08 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546841-6 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 16
View Details
PCB Terminal Blocks - 1-1546118-2 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
PCB Terminal Blocks - 1-1546173-0 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers