TE Connectivity PCB Terminal Blocks 1986484-5

Description
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 5 Number of Rows : 1 Stacking Configuration : Side Stackable Wire Entry Angle : 180° Wire Entry Location : Top Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 16 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .2 - 2 Wire Size (AWG) : 24 - 14 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Material : PA 66 Mechanical Attachment Screw Material : Steel Screw Plating Material : Zinc Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 300 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board Terminal Block Connector Type : Plug Wire Protection : With Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 5 Number of Rows : 1 Stacking Configuration : Side Stackable Wire Entry Angle : 180° Wire Entry Location : Top Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 16 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .2 - 2 Wire Size (AWG) : 24 - 14 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Material : PA 66 Mechanical Attachment Screw Material : Steel Screw Plating Material : Zinc Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 300 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board Terminal Block Connector Type : Plug Wire Protection : With Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminal Blocks - 1986484-5 - TE Connectivity
Berwyn, PA, United States
PCB Terminal Blocks
1986484-5
PCB Terminal Blocks 1986484-5
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 5 Number of Rows : 1 Stacking Configuration : Side Stackable Wire Entry Angle : 180° Wire Entry Location : Top Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 16 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .2 - 2 Wire Size (AWG) : 24 - 14 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Material : PA 66 Mechanical Attachment Screw Material : Steel Screw Plating Material : Zinc Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 300 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board Terminal Block Connector Type : Plug Wire Protection : With Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Green
  • Product Orientation : Vertical

Configuration Features


  • Number of Positions : 5
  • Number of Rows : 1
  • Stacking Configuration : Side Stackable
  • Wire Entry Angle : 180°
  • Wire Entry Location : Top

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 16
  • Contact Mating Area Plating Material : Tin (Sn)

Dimensions


  • Wire Size (MMSQ) : .2 - 2
  • Wire Size (AWG) : 24 - 14

Electrical Characteristics


  • Operating Voltage (VAC) : 300

Housing Features


  • Centerline (Pitch) : 5.08 MM  [.2 INCH ]
  • Housing Material : PA 66

Mechanical Attachment


  • Screw Material : Steel
  • Screw Plating Material : Zinc

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 300

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Board
  • Terminal Block Connector Type : Plug
  • Wire Protection : With

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Terminal Blocks - Headers, Plugs and Sockets - A101149-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
A101149-ND
Terminal Blocks - Headers, Plugs and Sockets A101149-ND
TERM BLOCK PLUG 5POS STR 5.08MM

TERM BLOCK PLUG 5POS STR 5.08MM

Buy Now Datasheet
Terminal Block Pluggable, 5 Position, 24-14Awg; Pitch Spacing Te Connectivity - 78R5930 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable, 5 Position, 24-14Awg; Pitch Spacing Te Connectivity
78R5930
Terminal Block Pluggable, 5 Position, 24-14Awg; Pitch Spacing Te Connectivity 78R5930
TERMINAL BLOCK PLUGGABLE, 5 POSITION, 24-14AWG; Pitch Spacing:5.08mm; No. of Positions:5Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Wire Connection Method:Screw; Rated Current:16A RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE, 5 POSITION, 24-14AWG; Pitch Spacing:5.08mm; No. of Positions:5Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Wire Connection Method:Screw; Rated Current:16A RoHS Compliant: Yes

Supplier's Site Datasheet
Pluggable Terminal Blocks - 1986484-5 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1986484-5
Pluggable Terminal Blocks 1986484-5
Pluggable Terminal Blocks FrtStyle Trm Blk Plg 5.08mm 5 POS

Pluggable Terminal Blocks FrtStyle Trm Blk Plg 5.08mm 5 POS

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1986484-5 A101149-ND 78R5930 1986484-5
Product Name PCB Terminal Blocks Terminal Blocks - Headers, Plugs and Sockets Terminal Block Pluggable, 5 Position, 24-14Awg; Pitch Spacing Te Connectivity Pluggable Terminal Blocks
Mounting Options PCB Free Hanging (In-Line)
Approvals EU RoHS Compliant RoHS Compliant VDE Component Mark; UL 94 V-0
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
# of Contacts 5 5 5
Contacts Pitch 5.08 mm (0.20 inches) 5.08 mm (0.20 inches) 5.08 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546840-8 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 18
View Details
Terminal Block, Din Rail, 2Pos, 4Awg; No. Of Positions Entrelec Te Connectivity - 19J2778 - Newark, An Avnet Company
Specs
North American ? to 0 AWG
Voltage Rating 1200 volts
Current Rating 220 amps
View Details
PCB Terminal Blocks - 1-1776148-1 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
PCB Terminal Blocks - 1-1546105-0 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers