TE Connectivity PCB Terminal Blocks 1986374-6

Description
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 6 Number of Rows : 1 Stacking Configuration : Side Stackable Wire Entry Angle : 90° Wire Entry Location : Side Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 11 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .05 - 2 Wire Size (AWG) : 30 - 14 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 3.81 MM  [.15 INCH ] Housing Material : PA 66 Mechanical Attachment Screw Material : Brass Screw Plating Material : Nickel Thread Size : M2 Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board Terminal Block Connector Type : Plug Wire Protection : With Termination Features Termination Method to Wire & Cable : Clamp & Screw Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 6 Number of Rows : 1 Stacking Configuration : Side Stackable Wire Entry Angle : 90° Wire Entry Location : Side Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 11 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .05 - 2 Wire Size (AWG) : 30 - 14 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 3.81 MM  [.15 INCH ] Housing Material : PA 66 Mechanical Attachment Screw Material : Brass Screw Plating Material : Nickel Thread Size : M2 Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board Terminal Block Connector Type : Plug Wire Protection : With Termination Features Termination Method to Wire & Cable : Clamp & Screw Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminal Blocks - 1986374-6 - TE Connectivity
Berwyn, PA, United States
PCB Terminal Blocks
1986374-6
PCB Terminal Blocks 1986374-6
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 6 Number of Rows : 1 Stacking Configuration : Side Stackable Wire Entry Angle : 90° Wire Entry Location : Side Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 11 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .05 - 2 Wire Size (AWG) : 30 - 14 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 3.81 MM  [.15 INCH ] Housing Material : PA 66 Mechanical Attachment Screw Material : Brass Screw Plating Material : Nickel Thread Size : M2 Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board Terminal Block Connector Type : Plug Wire Protection : With Termination Features Termination Method to Wire & Cable : Clamp & Screw Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Green
  • Product Orientation : Vertical

Configuration Features


  • Number of Positions : 6
  • Number of Rows : 1
  • Stacking Configuration : Side Stackable
  • Wire Entry Angle : 90°
  • Wire Entry Location : Side

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 11
  • Contact Mating Area Plating Material : Tin (Sn)

Dimensions


  • Wire Size (MMSQ) : .05 - 2
  • Wire Size (AWG) : 30 - 14

Electrical Characteristics


  • Operating Voltage (VAC) : 300

Housing Features


  • Centerline (Pitch) : 3.81 MM  [.15 INCH ]
  • Housing Material : PA 66

Mechanical Attachment


  • Screw Material : Brass
  • Screw Plating Material : Nickel
  • Thread Size : M2

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Quantity : 100

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Board
  • Terminal Block Connector Type : Plug
  • Wire Protection : With

Termination Features


  • Termination Method to Wire & Cable : Clamp & Screw

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Terminal Blocks - 1986374-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
1986374-6
Terminal Blocks 1986374-6
Str Plug, 3.81mm, Green, RH, 6

Str Plug, 3.81mm, Green, RH, 6

Buy Now
Swedesboro, NJ, United States
Terminal Blocks
1986374-6
Terminal Blocks 1986374-6
Terminal Blocks

Terminal Blocks

Buy Now
Terminal Blocks - Headers, Plugs and Sockets - A112938-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
A112938-ND
Terminal Blocks - Headers, Plugs and Sockets A112938-ND
TERM BLOCK PLUG 6POS 3.81MM

TERM BLOCK PLUG 6POS 3.81MM

Buy Now Datasheet
Pluggable Terminal Blocks - 1986374-6 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1986374-6
Pluggable Terminal Blocks 1986374-6
Pluggable Terminal Blocks StrPlug 3.81mm Green RH 6

Pluggable Terminal Blocks StrPlug 3.81mm Green RH 6

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1986374-6 1986374-6 A112938-ND 1986374-6
Product Name PCB Terminal Blocks Terminal Blocks Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks
Mounting Options PCB Free Hanging (In-Line)
Approvals EU RoHS Compliant with Exemptions RoHS Compliant VDE Component Mark; UL 94 V-0
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 110 C (-40 to 230 F)
# of Contacts 6 6 6
Contacts Pitch 3.81 mm (0.15 inches) 3.81 mm (0.15 inches) 3.81 mm (0.15 inches)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1-1986484-2 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
4 suppliers
PCB Terminal Blocks - 1-1986693-6 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 65 C (-40 to 149 F)
View Details
5 suppliers
Terminal Blocks - Headers, Plugs and Sockets - 1-1546019-9-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Terminal Block Type Single Feed Through
View Details