TE Connectivity PCB Terminal Blocks 1986361-4

Description
Body Features Interlock : Without Configuration Features Closed End : With Number of Positions : 4 Number of Rows : 1 Wire Entry Angle : Side Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 15 Contact Mating Area Plating Material : Tin Contact Mount : Through Hole Dimensions Wire Size (MMSQ) : .05 - 3 Wire Size (AWG) : 30 - 12 Electrical Characteristics Current Rating (Max) (AMP) : 15 Voltage Rating (VAC) : 300 Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Color : Green Housing Material : PA 66 Mechanical Attachment Connector Mounting Type : Board Mount Mounting Angle : Vertical Screw Flange : Without Screw Material : Copper Alloy Screw Plating Material : Nickel Screw Size : M3 Screwless Terminal Block : No Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Header Type : Shrouded Terminal Block Connector Type : Header Wire Protection : With Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote
Description
Body Features Interlock : Without Configuration Features Closed End : With Number of Positions : 4 Number of Rows : 1 Wire Entry Angle : Side Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 15 Contact Mating Area Plating Material : Tin Contact Mount : Through Hole Dimensions Wire Size (MMSQ) : .05 - 3 Wire Size (AWG) : 30 - 12 Electrical Characteristics Current Rating (Max) (AMP) : 15 Voltage Rating (VAC) : 300 Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Color : Green Housing Material : PA 66 Mechanical Attachment Connector Mounting Type : Board Mount Mounting Angle : Vertical Screw Flange : Without Screw Material : Copper Alloy Screw Plating Material : Nickel Screw Size : M3 Screwless Terminal Block : No Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Header Type : Shrouded Terminal Block Connector Type : Header Wire Protection : With Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Terminal Blocks - 1986361-4 - TE Connectivity
Berwyn, PA, United States
PCB Terminal Blocks
1986361-4
PCB Terminal Blocks 1986361-4
Body Features Interlock : Without Configuration Features Closed End : With Number of Positions : 4 Number of Rows : 1 Wire Entry Angle : Side Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 15 Contact Mating Area Plating Material : Tin Contact Mount : Through Hole Dimensions Wire Size (MMSQ) : .05 - 3 Wire Size (AWG) : 30 - 12 Electrical Characteristics Current Rating (Max) (AMP) : 15 Voltage Rating (VAC) : 300 Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Color : Green Housing Material : PA 66 Mechanical Attachment Connector Mounting Type : Board Mount Mounting Angle : Vertical Screw Flange : Without Screw Material : Copper Alloy Screw Plating Material : Nickel Screw Size : M3 Screwless Terminal Block : No Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Header Type : Shrouded Terminal Block Connector Type : Header Wire Protection : With Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Body Features


  • Interlock : Without

Configuration Features


  • Closed End : With
  • Number of Positions : 4
  • Number of Rows : 1
  • Wire Entry Angle : Side

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 15
  • Contact Mating Area Plating Material : Tin
  • Contact Mount : Through Hole

Dimensions


  • Wire Size (MMSQ) : .05 - 3
  • Wire Size (AWG) : 30 - 12

Electrical Characteristics


  • Current Rating (Max) (AMP) : 15
  • Voltage Rating (VAC) : 300

Housing Features


  • Centerline (Pitch) : 5.08 MM  [.2 INCH ]
  • Housing Color : Green
  • Housing Material : PA 66

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mounting Angle : Vertical
  • Screw Flange : Without
  • Screw Material : Copper Alloy
  • Screw Plating Material : Nickel
  • Screw Size : M3
  • Screwless Terminal Block : No

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board
  • Header Type : Shrouded
  • Terminal Block Connector Type : Header
  • Wire Protection : With

Usage Conditions


  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Terminal Blocks
Product Number 1986361-4
Product Name PCB Terminal Blocks
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 110 C (-40 to 230 F)
# of Contacts 4
Contacts Pitch 5.08 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546399-2 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature 0 to 105 C (32 to 221 F)
View Details
3 suppliers
PCB Terminal Blocks - 1-1986830-3 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
PCB Terminal Blocks - 1-1986712-6 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
4 suppliers